Cooper-Atkins Corporation Frozen Product Needle Probe Type K Thermocouple 50101-K

Description
Product Highlights Warranty 1 Year Probe Warranty Temperature Range -40°F to 400°F (-40°C to 205°C) Max Tip Temperature 400°F (205°C) Max Cable Temperature 400°F (205°C) Response Time 4 seconds in liquids Shaft Length 3" (76.2 mm) Shaft Diameter .188" (4.77 mm) Tip Diameter .150" (3.8 mm) Cable Length 30" (762 mm) Cable Material flexible stainless steel armored sheath
Description
Product Highlights Warranty 1 Year Probe Warranty Temperature Range -40°F to 400°F (-40°C to 205°C) Max Tip Temperature 400°F (205°C) Max Cable Temperature 400°F (205°C) Response Time 4 seconds in liquids Shaft Length 3" (76.2 mm) Shaft Diameter .188" (4.77 mm) Tip Diameter .150" (3.8 mm) Cable Length 30" (762 mm) Cable Material flexible stainless steel armored sheath

Suppliers

Company
Product
Description
Supplier Links
Frozen Product Needle Probe Type K Thermocouple - 50101-K - Transcat, Inc.
Rochester, NY, USA
Frozen Product Needle Probe Type K Thermocouple
50101-K
Frozen Product Needle Probe Type K Thermocouple 50101-K
Product Highlights Warranty 1 Year Probe Warranty Temperature Range -40°F to 400°F (-40°C to 205°C) Max Tip Temperature 400°F (205°C) Max Cable Temperature 400°F (205°C) Response Time 4 seconds in liquids Shaft Length 3" (76.2 mm) Shaft Diameter .188" (4.77 mm) Tip Diameter .150" (3.8 mm) Cable Length 30" (762 mm) Cable Material flexible stainless steel armored sheath

Product Highlights

  • Warranty 1 Year Probe Warranty
  • Temperature Range -40°F to 400°F (-40°C to 205°C)
  • Max Tip Temperature 400°F (205°C)
  • Max Cable Temperature 400°F (205°C)
  • Response Time 4 seconds in liquids
  • Shaft Length 3" (76.2 mm)
  • Shaft Diameter .188" (4.77 mm)
  • Tip Diameter .150" (3.8 mm)
  • Cable Length 30" (762 mm)
  • Cable Material flexible stainless steel armored sheath
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Elements
Product Number 50101-K
Product Name Frozen Product Needle Probe Type K Thermocouple
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 3971264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
Thermocouple/RTD - 109072496 - Radwell International
OMEGA Engineering, Inc.
Specs
Thermocouple Type E; K
View Details