Honeywell International, Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1 INCH NOMINAL SIZE CSA (US AND CANADA) APPLICABLE STANDARD HEATING, VENTILATING, AIR CONDITIONING SYSTEM APPLICATION WATER, GLYCOL SERVICE 34 TO 125 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM... | |
| 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL ASSE 1003, IAPMO, CSA B356 APPLICABLE STANDARD IRRIGATION, POTABLE WATER APPLICATION 180 DEG F WATER, 33... | |
| 1-1/4 INCH NOMINAL SIZE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL ASSE 1003, IAPMO, CSA B356 APPLICABLE STANDARD DRIP IRRIGATION, LIGHT COMMERCIAL, RESIDENTIAL, POTABLE WATER APPLICATION 158... | |
| 1-STAGE COMBINATION, INTERMITTENT PILOT GAS VALVE, STRAIGHT THROUGH, SLOW OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD GAS-FIRED INTERMITTENT... | |
| 1-STAGE, PILOT OPERATED TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD DIRECT SPARK IGNITION, HOT SURFACE IGNITION, INTERMITTENT PILOT IGNITION, GAS FIRED APPLIANCE APPLICATION... | |
| 1-STAGE, PILOT OPERATED TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 0 TO 175 DEG F TEMPERATURE RATING (1) 3/4... | |
| 1-STAGE, PILOT OPERATED TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 32 TO 175 DEG F TEMPERATURE RATING Q340 THERMOCOUPLE,... | |
| 1-STAGE, PILOT OPERATED, STANDARD OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION -40 TO 175 DEG F TEMPERATURE RATING... | |
| 1-STAGE, PILOT OPERATED, STANDARD OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION -40 TO 175 DEG F TEMPERATURE RATING... | |
| 1-STAGE, SLOW OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA, AGA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, DIRECT SPARK IGNITION, HOT SURFACE IGNITION, GAS FIRED APPLIANCE APPLICATION... | |
| 1-STAGE, SLOW OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA, AGA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, GAS FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE... | |
| 1-STAGE, SLOW OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION -40 TO 175 DEG F TEMPERATURE RATING NATURAL TO LP... | |
| 1-STAGE, SLOW OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD GAS-FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE... | |
| 1-STAGE, SLOW OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 0 TO 175 DEG F TEMPERATURE RATING NATURAL TO... | |
| 1-STAGE, SLOW OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, GAS FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE... | |
| 1-STAGE, STANDARD OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA, AGA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, GAS FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE... | |
| 1-STAGE, STANDARD OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING 1/2 INCH NOMINAL SIZE CSA APPLICABLE STANDARD GAS-FIRED APPLIANCE APPLICATION -40 TO 175 DEG F TEMPERATURE RATING... | |
| 1-STAGE, STANDARD OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1/2 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD GAS-FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE... | |
| 1-STAGE, STANDARD OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1/2 INCH X 3/4 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD GAS-FIRED APPLIANCE APPLICATION 0 TO 175... | |
| 1-STAGE, STANDARD OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 0 TO 175 DEG F TEMPERATURE RATING NATURAL TO... | |
| 1-STAGE, STEP OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, GAS FIRED APPLIANCE APPLICATION -40 TO 175 DEG F TEMPERATURE RATING... | |
| 1-STAGE, STEP OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, GAS FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE RATING... | |
| 1-STAGE, STEP OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA, AGA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, GAS FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE... | |
| 1-STAGE, STRAIGHT-THROUGH, STANDARD OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 0 TO 175 DEG F TEMPERATURE RATING MANUAL... | |
| 1-STAGE, STRAIGHT-THROUGH, STANDARD OPENING, PILOT OPERATED TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION -40 TO 175 DEG F TEMPERATURE... | |
| 1/2 INCH NOMINAL SIZE BOILER APPLICATION 180 DEG F TEMPERATURE RATING BUILT IN CHECK VALVE, FAST FILL INCLUSIONS/FEATURES BRASS BODY MATERIAL MAXIMUM 150 PSI PRESSURE RATING 1/2 INCH SWEAT X... | |
| 1/4 INCH FNPT X 1/4 INCH FNPT END CONNECTION 45 TO 150 PSI INLET PRESSURE 0.01 MICRON FILTER RATING ADJUSTABLE STOP ADJUSTMENT TYPE 0 TO 25 PSI OUTLET PRESSURE PP902C... | |
| 1/4 INCH NOMINAL SIZE PNEUMATIC CONTROL SYSTEM APPLICATION BUILT IN ADJUSTABLE RELIEF VALVE INCLUSIONS/FEATURES ANODIZED ALUMINUM BODY MATERIAL 40 TO 150 PSI PRESSURE RATING 1/4 INCH FNPT X 1/4 INCH... | |
| 1/8 INCH FNPT X 1/8 INCH FNPT END CONNECTION 45 TO 150 PSI INLET PRESSURE 0.01 MICRON FILTER RATING ADJUSTABLE STOP ADJUSTMENT TYPE 0 TO 25 PSI OUTLET PRESSURE PP902D... | |
| 100 GPM AT 30 PSI FLOW RATE 2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD APARTMENTS, DOMESTIC WATER, HOTELS, NURSING HOMES, OFFICES, PUBLIC FACILITIES, RADIANT FLOOR... | |
| 120 VOLT AC AT 60 HERTZ 0.115 AMP INPUT SUPPLY RATING CSA, UL APPLICABLE STANDARD RESIDENTIAL, CONTROL OF OIL FLOW, DOMESTIC OIL BURNER APPLICATION 32 TO 115 DEG F TEMPERATURE... | |
| 2 3/4 INCH OVERALL LENGTH 1/2 INCH NOMINAL SIZE 1/2 NOMINAL SIZE - FRACTIONAL CSA (US AND CANADA) APPLICABLE STANDARD HEATING, VENTILATING, AIR CONDITIONING SYSTEM APPLICATION WATER, GLYCOL SERVICE 34... | |
| 2 3/4 INCH OVERALL LENGTH 3/4 INCH NOMINAL SIZE 3/4 NOMINAL SIZE - FRACTIONAL CSA (US AND CANADA) APPLICABLE STANDARD HEATING, VENTILATING, AIR CONDITIONING SYSTEM APPLICATION WATER, GLYCOL SERVICE 34... | |
| 2 5/8 INCH OVERALL LENGTH 1/2 INCH NOMINAL SIZE 1/2 NOMINAL SIZE - FRACTIONAL CSA (US AND CANADA) APPLICABLE STANDARD HEATING, VENTILATING, AIR CONDITIONING SYSTEM APPLICATION WATER, GLYCOL SERVICE 34... | |
| 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL ASSE 1003, IAPMO, CSA B356 APPLICABLE STANDARD IRRIGATION, POTABLE WATER APPLICATION 180 DEG F WATER, 33... | |
| 2 WAY ANGLE GLOBE VALVE TYPE 1 1/4 INCH NOMINAL SIZE STEAM, WATER APPLICATION 115 TO 240 DEG F (WATER), 212 TO 275 DEG F (STEAM) TEMPERATURE RATING 1 1/4... | |
| 2 WAY ANGLE GLOBE VALVE TYPE 1 INCH NOMINAL SIZE STEAM, WATER APPLICATION 115 TO 240 DEG F (WATER), 212 TO 275 DEG F (STEAM) TEMPERATURE RATING 1 INCH FNPT... | |
| 2 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON... | |
| 2 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM... | |
| 2 WAY BALL VALVE TYPE 5 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON... | |
| 2 WAY BALL VALVE TYPE 5 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM... | |
| 2 WAY BALL VALVE TYPE 6 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON... | |
| 2 WAY BALL VALVE TYPE 6 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM... | |
| 2 WAY CARTRIDGE GLOBE VALVE TYPE 1 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1 1/2... | |
| 2 WAY CARTRIDGE GLOBE VALVE TYPE 1 1/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1 1/4... | |
| 2 WAY CARTRIDGE GLOBE VALVE TYPE 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1 INCH FNPT... | |
| 2 WAY CARTRIDGE GLOBE VALVE TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING YELLOW BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1/2 IN... | |
| 2 WAY CARTRIDGE GLOBE VALVE TYPE 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING RED BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 3/4 INCH... | |
| 2 WAY FAN COIL VALVE TYPE 1/2 INCH NOMINAL SIZE UL (CANADA AND US) APPLICABLE STANDARD CONVECTOR, HEATING VENTILATING AND AIR CONDITIONING, FAN COIL UNIT, TERMINAL PREHEAT COIL APPLICATION 34... | |
| 2 WAY GLOBE VALVE TYPE 1 1/2 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY... | |
| 2 WAY GLOBE VALVE TYPE 1 1/4 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY... | |
| 2 WAY GLOBE VALVE TYPE 1 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY MATERIAL... | |
| 2 WAY GLOBE VALVE TYPE 1/2 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY MATERIAL... | |
| 2 WAY GLOBE VALVE TYPE 2 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY MATERIAL... | |
| 2 WAY GLOBE VALVE TYPE 3/4 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY MATERIAL... | |
| 2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 2.5 NOMINAL SIZE IN MM 35 TO 130 DEG F... | |
| 2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 3 NOMINAL SIZE IN MM 35 TO 130 DEG F... | |
| 2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 4 NOMINAL SIZE IN MM 35 TO 130 DEG F... | |
| 2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 5 NOMINAL SIZE IN MM 35 TO 130 DEG F... | |
| 2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 6 NOMINAL SIZE IN MM 35 TO 130 DEG F... | |
| 2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, STEAM, GLYCOL APPLICATION 1.5 NOMINAL SIZE IN MM 32 TO 337 DEG F TEMPERATURE RATING CAST IRON... | |
| 2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, STEAM, GLYCOL APPLICATION 2 NOMINAL SIZE IN MM 32 TO 337 DEG F TEMPERATURE RATING CAST IRON... | |
| 2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 2.5 NOMINAL SIZE IN MM 35 TO 130 DEG F... | |
| 2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 3 NOMINAL SIZE IN MM 35 TO 130 DEG F... | |
| 2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 4 NOMINAL SIZE IN MM 35 TO 130 DEG F... | |
| 2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 5 NOMINAL SIZE IN MM 35 TO 130 DEG F... | |
| 2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 6 NOMINAL SIZE IN MM 35 TO 130 DEG F... | |
| 2 WAY HEATING VALVE TYPE 1/2 INCH NOMINAL SIZE CE, CSA, UL APPLICABLE STANDARD CENTRAL HEATING AND COOLING SYSTEM, CONVECTOR, FAN COIL SYSTEM, RADIATOR APPLICATION 34 TO 203 DEG F... | |
| 2 WAY HEATING VALVE TYPE 3/4 INCH NOMINAL SIZE CE, CSA, UL APPLICABLE STANDARD CENTRAL HEATING AND COOLING SYSTEM, CONVECTOR, FAN COIL SYSTEM, RADIATOR APPLICATION 34 TO 203 DEG F... | |
| 2 WAY STRAIGHT THROUGH GLOBE VALVE TYPE 1 1/4 INCH NOMINAL SIZE STEAM, WATER APPLICATION 115 TO 240 DEG F (WATER), 212 TO 275 DEG F (STEAM) TEMPERATURE RATING 1... | |
| 2 WAY STRAIGHT THROUGH GLOBE VALVE TYPE 1 INCH NOMINAL SIZE STEAM, WATER APPLICATION 115 TO 240 DEG F (WATER), 212 TO 275 DEG F (STEAM) TEMPERATURE RATING 1 INCH... | |
| 2 WAY TYPE 1/2 INCH NOMINAL SIZE CSA APPLICABLE STANDARD FAN COIL UNIT, REHEAT COIL, CONVECTOR APPLICATION BRASS BODY MATERIAL 300 PSI MAXIMUM, 30 PSI MAXIMUM CLOSE OFF PRESSURE RATING... | |
| 2 WAY TYPE 1/2 INCH NOMINAL SIZE CSA APPLICABLE STANDARD FAN COIL UNIT, REHEAT COIL, CONVECTOR APPLICATION BRASS BODY MATERIAL 300 PSI MAXIMUM, 50 PSI MAXIMUM CLOSE OFF PRESSURE RATING... | |
| 2 WAY TYPE 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD FAN COIL UNIT, REHEAT COIL, CONVECTOR APPLICATION BRASS BODY MATERIAL 300 PSI MAXIMUM, 15 PSI MAXIMUM CLOSE OFF PRESSURE RATING... | |
| 2 WAY TYPE 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD FAN COIL UNIT, REHEAT COIL, CONVECTOR APPLICATION BRASS BODY MATERIAL 300 PSI MAXIMUM, 20 PSI MAXIMUM CLOSE OFF PRESSURE RATING... | |
| 2-STAGE, STANDARD OPENING TYPE 24 VOLT AC 50/60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, DIRECT SPARK IGNITION, HOT SURFACE IGNITION, GAS FIRED APPLIANCE APPLICATION -40... | |
| 2-STAGE, STANDARD OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, DIRECT SPARK IGNITION, HOT SURFACE IGNITION, GAS FIRED APPLIANCE APPLICATION -40... | |
| 2-WAY BALL VALVE TYPE 6 INCH NOMINAL SIZE ANSI CLASS IV, UL, CUL APPLICABLE STANDARD HEATING, VENTILATING AND AIR CONDITIONING SYSTEM APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F... | |
| 2-WAY GLOBE VALVE TYPE 1 INCH NOMINAL SIZE ANSI/ASME APPLICABLE STANDARD STEAM, WATER, GLYCOL APPLICATION 36 TO 248 DEG F (WATER) TEMPERATURE RATING BRASS BALL, STAINLESS STEEL SEAT, BRASS PLUG,... | |
| 2-WAY GLOBE VALVE TYPE 1-1/2 INCH NOMINAL SIZE ANSI/ASME APPLICABLE STANDARD STEAM, WATER, GLYCOL APPLICATION 36 TO 248 DEG F (WATER) TEMPERATURE RATING BRASS BALL, STAINLESS STEEL SEAT, BRASS PLUG,... | |
| 2-WAY GLOBE VALVE TYPE 1-1/4 INCH NOMINAL SIZE ANSI/ASME APPLICABLE STANDARD STEAM, WATER, GLYCOL APPLICATION 36 TO 248 DEG F (WATER) TEMPERATURE RATING BRASS BALL, STAINLESS STEEL SEAT, BRASS PLUG,... | |
| 2-WAY GLOBE VALVE TYPE 2 INCH NOMINAL SIZE ANSI/ASME APPLICABLE STANDARD STEAM, WATER, GLYCOL APPLICATION 36 TO 248 DEG F (WATER) TEMPERATURE RATING BRASS BALL, STAINLESS STEEL SEAT, BRASS PLUG,... | |
| 2-WAY GLOBE VALVE TYPE 3/4 INCH NOMINAL SIZE ANSI/ASME APPLICABLE STANDARD STEAM, WATER, GLYCOL APPLICATION 36 TO 248 DEG F (WATER) TEMPERATURE RATING BRASS BALL, STAINLESS STEEL SEAT, BRASS PLUG,... | |
| 2-WAY TYPE 1 1/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD HOT WATER HEATING/CHILLED WATER AIR CONDITIONING SYSTEM, FAN COIL UNIT/INDIRECT WATER HEATER SERVICE APPLICATION CAST BRONZE BODY MATERIAL MAXIMUM 17.5... | |
| 2-WAY TYPE 1 INCH NOMINAL SIZE CSA APPLICABLE STANDARD HOT WATER HEATING/CHILLED WATER AIR CONDITIONING SYSTEM, FAN COIL UNIT/INDIRECT WATER HEATER SERVICE APPLICATION CAST BRONZE BODY MATERIAL MAXIMUM 17.5 PSI... | |
| 2-WAY TYPE 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 6.5 PSI CLOSE OFF, 125 PSI STATIC... | |
| 2-WAY TYPE 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 8 PSI CLOSE OFF, 125 PSI STATIC... | |
| 2-WAY TYPE 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 6.5 PSI CLOSE OFF, 125 PSI STATIC... | |
| 2-WAY TYPE 1/2 INCH NOMINAL SIZE CSA APPLICABLE STANDARD HOT WATER HEATING/CHILLED WATER AIR CONDITIONING SYSTEM, FAN COIL UNIT/INDIRECT WATER HEATER SERVICE APPLICATION CAST BRONZE BODY MATERIAL MAXIMUM 20 PSI... | |
| 2-WAY TYPE 1/2 INCH NOMINAL SIZE HOT AND CHILLED WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING BRASS BODY MATERIAL 235 PSI PRESSURE RATING ACTUATOR EXCLUSIONS FEMALE THREADED X... | |
| 2-WAY TYPE 1/2 INCH NOMINAL SIZE UL (CANADA AND US), CSA (CANADA AND US) APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION MAXIMUM 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20... | |
| 2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HEATING, COOLING, HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125... | |
| 2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HEATING, COOLING, HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 50 PSI CLOSE OFF, 125... | |
| 2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HEATING, COOLING, STEAM CONTROL APPLICATION 40 TO 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125... | |
| 2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC... | |
| 2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC... | |
| 2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD STEAM CONTROL APPLICATION 40 TO 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC,... | |
| 2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD STEAM CONTROL APPLICATION 50 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC... | |
| 2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD STEAM CONTROL APPLICATION 50 TO 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC... | |
| 2-WAY TYPE 24 VOLT AC AT 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE... | |
| 2-WAY TYPE 24 VOLT AC AT 60 HERTZ 0.25 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE CSA APPLICABLE STANDARD RESIDENTIAL/COMMERCI AL ZONING FOR HOT WATER HEATING OR CHILLED WATER... | |
| 2-WAY TYPE 24 VOLT AC AT 60 HERTZ 0.25 AMP INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD RESIDENTIAL/COMMERCI AL ZONING FOR HOT WATER HEATING OR CHILLED WATER... | |
| 2-WAY TYPE 24 VOLT AC AT 60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE CSA APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE... | |
| 2-WAY TYPE 24 VOLT AC AT 60 HERTZ 0.32 AMP INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE... | |
| 2-WAY TYPE 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD HOT WATER HEATING/CHILLED WATER AIR CONDITIONING SYSTEM, FAN COIL UNIT/INDIRECT WATER HEATER SERVICE APPLICATION CAST BRONZE BODY MATERIAL MAXIMUM 20 PSI... | |
| 2-WAY TYPE 3/4 INCH NOMINAL SIZE UL (CANADA AND US), CSA (CANADA AND US) APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION MAXIMUM 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 8... | |
| 2-WAY TYPE 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HEATING, COOLING, HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125... | |
| 2-WAY TYPE 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC... | |
| 2-WAY TYPE 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD STEAM CONTROL APPLICATION 50 TO 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC... | |
| 2-WAY TYPE 7.2 VA AT 24 VOLT AC 60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE CSA (CANADA AND US) APPLICABLE STANDARD HYDRONIC CONTROL, STEAM CONTROL, FAN... | |
| 2-WAY TYPE 7.7 VA AT 24 VOLT AC 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL, STEAM CONTROL, FAN COIL UNIT APPLICATION... | |
| 2-WAY TYPE 7.7 VA AT 24 VOLT AC 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL, STEAM CONTROL, FAN COIL UNIT APPLICATION... | |
| 2-WAY TYPE 7.7 VA AT 24 VOLT AC 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL, STEAM CONTROL, FAN COIL UNIT APPLICATION... | |
| 2-WAY TYPE 9.6 VA AT 120 VOLT AC 60 HERTZ 0.08 AMP INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL, HEATING, COOLING, STEAM CONTROL, FAN COIL... | |
| 2-WAY, STRAIGHT TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE RATING... | |
| 2-WAY, STRAIGHT TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING 1/2 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD HYDRONIC HEATING SYSTEM APPLICATION 50 TO 200 DEG F (FLUID)... | |
| 2-WAY, STRAIGHT TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE RATING... | |
| 2-WAY, STRAIGHT-THROUGH TYPE 24 VOLT AC AT 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD HYDRONIC CONTROL, HOT/COLD WATER APPLICATION 50 TO 200... | |
| 2-WAY, STRAIGHT-THROUGH TYPE 24 VOLT AC AT 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1/2 INCH NOMINAL SIZE UL, CSA (CANADA AND US) APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO... | |
| 2-WAY, STRAIGHT-THROUGH TYPE 24 VOLT AC AT 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F (FLUID)... | |
| 2-WAY, STRAIGHT-THROUGH TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 10 TO 93 DEG C (FLUID), 52 DEG... | |
| 2-WAY, STRAIGHT-THROUGH TYPE 7.7 VOLT AMP AT 24 VOLT AC 60 HERTZ 0.32 AMP INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 40 TO... | |
| 22 GPM AT 30 PSI FLOW RATE 1 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD APARTMENTS, DOMESTIC WATER, HOTELS, NURSING HOMES, OFFICES, PUBLIC FACILITIES, RADIANT FLOOR... | |
| 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD RESIDENTIAL FURNACE, ROOF-TOP FURNACE, RESIDENTIAL BOILER, UNIT HEATER, INFRARED HEATER, SPACE HEATER, COMMERCIAL COOKING UNIT APPLICATION -40 TO... | |
| 3 3/8 INCH OVERALL LENGTH 1 INCH NOMINAL SIZE CSA (US AND CANADA) APPLICABLE STANDARD HEATING, VENTILATING, AIR CONDITIONING SYSTEM APPLICATION WATER, GLYCOL SERVICE 34 TO 125 DEG F TEMPERATURE... | |
| 3 3/8 INCH OVERALL LENGTH 3/4 INCH NOMINAL SIZE 3/4 NOMINAL SIZE - FRACTIONAL CSA (US AND CANADA) APPLICABLE STANDARD HEATING, VENTILATING, AIR CONDITIONING SYSTEM APPLICATION WATER, GLYCOL SERVICE 34... | |
| 3 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON... | |
| 3 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM... | |
| 3 WAY BALL VALVE TYPE 5 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON... | |
| 3 WAY BALL VALVE TYPE 5 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM... | |
| 3 WAY BALL VALVE TYPE 6 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON... | |
| 3 WAY BALL VALVE TYPE 6 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM... | |
| 3 WAY CARTRIDGE GLOBE VALVE TYPE 1 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1 1/2... | |
| 3 WAY CARTRIDGE GLOBE VALVE TYPE 1 1/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1 1/4... | |
| 3 WAY CARTRIDGE GLOBE VALVE TYPE 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1 INCH FNPT... | |
| 3 WAY CARTRIDGE GLOBE VALVE TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING RED BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1/2 INCH... | |
| 3 WAY CARTRIDGE GLOBE VALVE TYPE 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING RED BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 3/4 INCH... | |
| 3 WAY GLOBE VALVE TYPE 1 1/2 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY... | |
| 3 WAY GLOBE VALVE TYPE 1 1/4 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY... | |
| 3 WAY GLOBE VALVE TYPE 1 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY MATERIAL... | |
| 3 WAY GLOBE VALVE TYPE 1/2 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY MATERIAL... | |
| 3 WAY GLOBE VALVE TYPE 1/2 INCH NOMINAL SIZE PNEUMATIC CONTROL SYSTEM APPLICATION 35 TO 115 DEG F TEMPERATURE RATING 1/2 INCH NPT X 1/2 INCH NPT X 1/2 INCH... | |
| 3 WAY GLOBE VALVE TYPE 2 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY MATERIAL... | |
| 3 WAY GLOBE VALVE TYPE 3/4 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY MATERIAL... | |
| 3 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 2.5 NOMINAL SIZE IN MM 35 TO 130 DEG F... | |
| 3 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 4 NOMINAL SIZE IN MM 35 TO 130 DEG F... | |
| 3 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 6 NOMINAL SIZE IN MM 35 TO 130 DEG F... | |
| 3 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, STEAM, GLYCOL APPLICATION 3 NOMINAL SIZE IN MM 35 TO 130 DEG F TEMPERATURE RATING ASTM A126... | |
| 3 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, STEAM, GLYCOL APPLICATION 5 NOMINAL SIZE IN MM 35 TO 130 DEG F TEMPERATURE RATING ASTM A126... | |
| 3 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 2.5 NOMINAL SIZE IN MM 35 TO 130 DEG F... | |
| 3 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 4 NOMINAL SIZE IN MM 35 TO 130 DEG F... | |
| 3 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 6 NOMINAL SIZE IN MM 35 TO 130 DEG F... | |
| 3 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, STEAM, GLYCOL APPLICATION 3 NOMINAL SIZE IN MM 35 TO 130 DEG F TEMPERATURE RATING ASTM A126... | |
| 3 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, STEAM, GLYCOL APPLICATION 5 NOMINAL SIZE IN MM 35 TO 130 DEG F TEMPERATURE RATING ASTM A126... | |
| 3 WAY HEATING VALVE TYPE 1 INCH NOMINAL SIZE CE, CSA, UL APPLICABLE STANDARD CENTRAL HEATING AND COOLING SYSTEM, CONVECTOR, FAN COIL SYSTEM, RADIATOR APPLICATION 34 TO 203 DEG F... | |
| 3 WAY HEATING VALVE TYPE 3/4 INCH NOMINAL SIZE CE, CSA, UL APPLICABLE STANDARD CENTRAL HEATING AND COOLING SYSTEM, CONVECTOR, FAN COIL SYSTEM, RADIATOR APPLICATION 34 TO 203 DEG F... | |
| 3-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HEATING, COOLING, HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125... | |
| 3-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC... | |
| 3-WAY TYPE 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC... | |
| 3-WAY TYPE 7.7 VA AT 24 VOLT AC 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL, STEAM CONTROL, FAN COIL UNIT APPLICATION... | |
| 3-WAY TYPE 9.6 VA AT 120 VOLT AC 60 HERTZ 0.08 AMP INPUT SUPPLY RATING 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL, HEATING, COOLING, STEAM CONTROL, FAN COIL... | |
| 3-WAY, DIVERTING TYPE 24 VOLT AC AT 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F (FLUID)... | |
| 3-WAY, HYDRONIC, THERMOSTATIC TYPE 1-1/2 INCH NOMINAL SIZE 248 DEG F TEMPERATURE RATING PLASTIC HANDLE, KNURLED RING INCLUSIONS/FEATURES BRONZE BODY MATERIAL 232 PSI PRESSURE RATING THREADED X THREADED END CONNECTION... | |
| 4 WAY MIXING VALVE TYPE 1 1/4 INCH NOMINAL SIZE WATER, GLYCOL, BOILER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING CHROME PLATED CAST IRON BODY MATERIAL 1 1/4 INCH... | |
| 4 WAY MIXING VALVE TYPE 1 INCH NOMINAL SIZE WATER, GLYCOL, BOILER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING CHROME PLATED CAST IRON BODY MATERIAL 1 INCH FNPT X... | |
| 4 WAY MIXING VALVE TYPE 3/4 INCH NOMINAL SIZE WATER, GLYCOL, BOILER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING CHROME PLATED CAST IRON BODY MATERIAL 3/4 INCH FNPT X... | |
| 40 TO 120 DEG F TEMPERATURE RATING PP904A MODEL | |
| 40 TO 120 DEG F TEMPERATURE RATING PP904B MODEL | |
| 50 GPM AT 30 PSI FLOW RATE 1-1/4 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD APARTMENTS, DOMESTIC WATER, HOTELS, NURSING HOMES, OFFICES, PUBLIC FACILITIES, RADIANT FLOOR... | |
| 75 GPM AT 30 PSI FLOW RATE 1-1/2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD APARTMENTS, DOMESTIC WATER, HOTELS, NURSING HOMES, OFFICES, PUBLIC FACILITIES, RADIANT FLOOR... | |
| ANGLED TYPE 1-1/4 INCH NOMINAL SIZE HYDRAULIC HEATING SYSTEM APPLICATION 230 DEG F TEMPERATURE RATING BUILT-IN DIFFERENTIAL PRESSURE INDICATOR INCLUSIONS/FEATURES BRASS BODY MATERIAL 0 TO 17 PSI (OUTLET RANGE), 85... | |
| ANGLED TYPE 3/4 INCH NOMINAL SIZE HYDRAULIC HEATING SYSTEM APPLICATION 230 DEG F TEMPERATURE RATING BUILT-IN DIFFERENTIAL PRESSURE INDICATOR INCLUSIONS/FEATURES BRASS BODY MATERIAL 0 TO 17 PSI (OUTLET RANGE), 85... | |
| AUTOMATIC TYPE CHILLED WATER AIR CONDITIONING SYSTEM, WATER HEATER APPLICATION 240 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 125 PSI PRESSURE RATING 1 1/2 INCH NPT INLET CONNECTION 1 1/2... | |
| AUTOMATIC TYPE CHILLED WATER AIR CONDITIONING SYSTEM, WATER HEATER APPLICATION 240 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 125 PSI PRESSURE RATING 1 1/4 INCH NPT INLET CONNECTION 1 1/4... | |
| AUTOMATIC TYPE CHILLED WATER AIR CONDITIONING SYSTEM, WATER HEATER APPLICATION 240 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 125 PSI PRESSURE RATING 1 INCH NPT INLET CONNECTION 1 INCH INLET... | |
| AUTOMATIC TYPE CHILLED WATER AIR CONDITIONING SYSTEM, WATER HEATER APPLICATION 240 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 125 PSI PRESSURE RATING 3/4 INCH NPT INLET CONNECTION 3/4 INCH INLET... | |
| AUTOMATIC TYPE HOT WATER/STEAM SYSTEM APPLICATION 240 DEG F TEMPERATURE RATING NICKEL PLATED BODY MATERIAL 125 PSI (WATER), 10 PSI (STEAM) PRESSURE RATING MALE THREADED INLET CONNECTION 1/8 INCH INLET... | |
| AUTOMATIC TYPE HYDRONIC HEATING AND COOLING SYSTEM, INDUSTRIAL APPLICATION 250 DEG F TEMPERATURE RATING BUILT-IN SHUTOFF VALVE INCLUSIONS/FEATURES BRASS BODY MATERIAL 150 PSI PRESSURE RATING MALE THREADED INLET CONNECTION 3/4... | |
| AUTOMATIC TYPE RESIDENTIAL/COMMERCI AL CLOSED LOOP HYDRONIC HEATING/CHILLED WATER SYSTEM APPLICATION 240 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 125 PSI PRESSURE RATING SOLDERED INLET CONNECTION 1-1/4 INCH INLET SIZE... | |
| AUTOMATIC TYPE RESIDENTIAL/COMMERCI AL CLOSED LOOP HYDRONIC HEATING/CHILLED WATER SYSTEM APPLICATION 240 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 125 PSI PRESSURE RATING THREADED INLET CONNECTION 1 INCH INLET SIZE... | |
| AUTOMATIC TYPE RESIDENTIAL/COMMERCI AL CLOSED LOOP HYDRONIC HEATING/CHILLED WATER SYSTEM APPLICATION 240 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 125 PSI PRESSURE RATING THREADED INLET CONNECTION 1-1/4 INCH INLET SIZE... | |
| AUTOMATIC, FLOAT TYPE HYDRONIC HEATING AND COOLING APPLICATION 212 DEG F TEMPERATURE RATING REMOVABLE FLOAT/VALVE ASSEMBLY, LEAKAGE GUARD AND SKEGA SEAL INCLUSIONS/FEATURES THERMOPLASTIC BODY MATERIAL 90 PSI PRESSURE RATING MALE... | |
| AUTOMATIC, FLOAT/VALVE TYPE WATER TREATMENT APPLICATION 212 DEG F TEMPERATURE RATING BUILT IN BRASS SHUTOFF VALVE, SAFETY DRAIN CONNECTION, VENT CAP WITH LEAKAGE GUARD INCLUSIONS/FEATURES THERMOPLASTIC BODY MATERIAL 90 PSI... | |
| DAILSET FILL VALVE, BUILT-IN CHECK VALVE TYPE 1/2 INCH NOMINAL SIZE BOILER APPLICATION 212 DEG F TEMPERATURE RATING UNION NUT, THREADED AND SOLDERED TAILPIECE INCLUSIONS/FEATURES BRASS BODY MATERIAL 150 PSI... | |
| DIRECT OPERATED TYPE 1 1/2 INCH NOMINAL SIZE ASSE 1003, CSA B356, IAPMO, CITY OF LOS ANGELES APPLICABLE STANDARD IRRIGATION, WATER APPLICATION 180 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL... | |
| DIRECT OPERATED TYPE 1 1/4 INCH NOMINAL SIZE ASSE 1003, CSA B356, IAPMO, CITY OF LOS ANGELES APPLICABLE STANDARD DRIP IRRIGATION, LIGHT COMMERCIAL, RESIDENTIAL APPLICATION 180 DEG F TEMPERATURE RATING... | |
| DIRECT OPERATED TYPE 1 INCH NOMINAL SIZE ASSE 1003, CSA B356, IAPMO, CITY OF LOS ANGELES APPLICABLE STANDARD DRIP IRRIGATION, LIGHT COMMERCIAL, RESIDENTIAL APPLICATION 180 DEG F TEMPERATURE RATING BRONZE... | |
| DIRECT OPERATED TYPE 2 INCH NOMINAL SIZE ASSE 1003, CSA B356, IAPMO, CITY OF LOS ANGELES APPLICABLE STANDARD IRRIGATION, WATER APPLICATION 180 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 400... | |
| DIRECT OPERATED TYPE 3/4 INCH NOMINAL SIZE ASSE 1003, CSA B356, IAPMO, CITY OF LOS ANGELES APPLICABLE STANDARD DRIP IRRIGATION, LIGHT COMMERCIAL, RESIDENTIAL APPLICATION 180 DEG F TEMPERATURE RATING BRONZE... | |
| DOUBLE CHECK TYPE 1 INCH NOMINAL SIZE ASSE, CSA APPLICABLE STANDARD WATER APPLICATION MAXIMUM 180 DEG F TEMPERATURE RATING MAXIMUM 150 PSI PRESSURE RATING 1/2 INCH FNPT X 3/4 INCH... | |
| DOUBLE CHECK TYPE 3/4 INCH NOMINAL SIZE ASSE, CSA APPLICABLE STANDARD CONTAMINATED WATER APPLICATION MAXIMUM 250 DEG F TEMPERATURE RATING CAST BRONZE BODY MATERIAL MAXIMUM 175 PSI PRESSURE RATING 1/2... | |
| DOUBLE CHECK TYPE 3/4 INCH NOMINAL SIZE ASSE, CSA APPLICABLE STANDARD WATER APPLICATION MAXIMUM 180 DEG F TEMPERATURE RATING MAXIMUM 150 PSI PRESSURE RATING 1/2 INCH FNPT X 3/4 INCH... | |
| DUAL CHECK INTERMEDIATE VACUUM BREAKER TYPE 1/2 INCH NOMINAL SIZE ASSE 1012, CSA APPLICABLE STANDARD HEATING SYSTEM, HOT/COLD WATER SERVICE APPLICATION 250 DEG F TEMPERATURE RATING INTERMEDIATE ATMOSPHERIC VENT INCLUSIONS/FEATURES... | |
| FAST-SLOW OPENING, UNIVERSAL TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD FURNACE, ROOFTOP FURNACE, BOILER, UNIT HEATER, INFRARED HEATER, WATER HEATER, COMMERCIAL COOKING APPLIANCE APPLICATION... | |
| FLOAT TYPE COMMERCIAL, RESIDENTIAL APPLICATION 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL 150 PSI PRESSURE RATING 1/4 INCH NPT INLET CONNECTION 1/4 INCH INLET SIZE AIR MEDIA HANDLED GOLDTOP[T]... | |
| FLOAT TYPE COMMERCIAL, RESIDENTIAL APPLICATION 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL 150 PSI PRESSURE RATING 1/4 INCH NPT INLET CONNECTION 1/4 INCH INLET SIZE MAXIVENT[T] BRAND OVERALL SIZE... | |
| FLOAT TYPE COMMERCIAL, RESIDENTIAL APPLICATION 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL 150 PSI PRESSURE RATING 1/8 INCH NPT INLET CONNECTION 1/8 INCH INLET SIZE MAXIVENT[T] BRAND OVERALL SIZE... | |
| FLOAT TYPE COMMERCIAL, RESIDENTIAL APPLICATION 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL 150 PSI PRESSURE RATING 3/4 INCH NPT INLET CONNECTION 3/4 INCH INLET SIZE AIR MEDIA HANDLED GOLDTOP[T]... | |
| FLOAT TYPE COMMERCIAL, RESIDENTIAL APPLICATION 240 DEG F TEMPERATURE RATING CHECK VALVE INCLUSIONS/FEATURES BRASS BODY MATERIAL 150 PSI PRESSURE RATING 3/8 INCH NPT INLET CONNECTION 3/8 INCH INLET SIZE SUPERVENT[R]... | |
| FLOATING, MODULATING TYPE 3 1/2 INCH OVERALL LENGTH 1/2 INCH NOMINAL SIZE 1/2 NOMINAL SIZE - FRACTIONAL CSA APPLICABLE STANDARD HEATING/COOLING SYSTEM, BASEBOARD RADIATOR APPLICATION WATER, GLYCOL SERVICE 32 TO... | |
| FLOATING, MODULATING TYPE 3 11/16 INCH OVERALL LENGTH 1 INCH NOMINAL SIZE CSA APPLICABLE STANDARD HEATING/COOLING SYSTEM, BASEBOARD RADIATOR APPLICATION WATER, GLYCOL SERVICE 32 TO 150 DEG F TEMPERATURE RATING... | |
| FLOATING, MODULATING TYPE 3 11/16 INCH OVERALL LENGTH 3/4 INCH NOMINAL SIZE 3/4 NOMINAL SIZE - FRACTIONAL CSA APPLICABLE STANDARD HEATING/COOLING SYSTEM, BASEBOARD RADIATOR APPLICATION WATER, GLYCOL SERVICE 32 TO... | |
| FLOATING, MODULATING TYPE 3 7/8 INCH OVERALL LENGTH 1/2 INCH NOMINAL SIZE 1/2 NOMINAL SIZE - FRACTIONAL CSA APPLICABLE STANDARD HEATING/COOLING SYSTEM, BASEBOARD RADIATOR APPLICATION WATER, GLYCOL SERVICE 32 TO... | |
| FLOATING, MODULATING TYPE 4 5/16 INCH OVERALL LENGTH 1 1/4 INCH NOMINAL SIZE 1 1/4 NOMINAL SIZE - FRACTIONAL CSA APPLICABLE STANDARD HEATING/COOLING SYSTEM, BASEBOARD RADIATOR APPLICATION WATER, GLYCOL SERVICE... | |
| GAS CONTROL APPLICATION -40 TO 175 DEG F TEMPERATURE RATING PSI INCLUSIONS/FEATURES 1/2 PRESSURE RATING 11 INCH END TO END DISTANCE | |
| GAS VALVE TYPE 1/2 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD NATURAL GAS APPLICATION -40 TO 175 DEG F TEMPERATURE RATING 393691 NATURAL TO LP GAS CONVERSION KIT INCLUSIONS/FEATURES... | |
| GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA APPLICABLE STANDARD NATURAL GAS APPLICATION -40 TO 175 DEG F TEMPERATURE RATING 393691 NATURAL TO LP GAS CONVERSION KIT, 390427 PIPE... | |
| GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA APPLICABLE STANDARD NATURAL GAS APPLICATION 0 TO 175 DEG F TEMPERATURE RATING 393691 NATURAL TO LP GAS CONVERSION KIT INCLUSIONS/FEATURES 3/4... | |
| GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD LIQUEFIED PETROLEUM GAS APPLICATION 32 TO 175 DEG F TEMPERATURE RATING 3/4 INCH NPT X 3/4 INCH NPT... | |
| GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD NATURAL GAS APPLICATION -40 TO 175 DEG F TEMPERATURE RATING 3/4 INCH TO 1/2 INCH REDUCER BUSHING, LP... | |
| GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD NATURAL GAS APPLICATION -40 TO 175 DEG F TEMPERATURE RATING 3/4 INCH X 3/4 INCH END CONNECTION 5... | |
| GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD NATURAL GAS APPLICATION 32 TO 175 DEG F TEMPERATURE RATING 3/4 INCH NPT X 3/4 INCH NPT END... | |
| GLOBE, 2 WAY TYPE 2 1/2 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCONE/WATER, STEAM APPLICATION 45 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI AT... | |
| GLOBE, 2 WAY TYPE 2 1/2 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD GLYCONE/WATER, STEAM APPLICATION 45 TO 250 DEG F TEMPERATURE RATING RED BRASS BODY MATERIAL 100 PSI WSP... | |
| GLOBE, 2 WAY TYPE 2 1/2 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD GLYCONE/WATER, STEAM APPLICATION 45 TO 250 DEG F TEMPERATURE RATING RED BRASS BODY MATERIAL 240 PSI AT... | |
| GLOBE, 2 WAY TYPE 3 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCONE/WATER, STEAM APPLICATION 45 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI AT 100... | |
| GLOBE, 2 WAY TYPE 3 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD GLYCONE/WATER, STEAM APPLICATION 45 TO 250 DEG F TEMPERATURE RATING RED BRASS BODY MATERIAL 100 PSI WSP PRESSURE... | |
| GLOBE, 2 WAY TYPE 3 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD GLYCONE/WATER, STEAM APPLICATION 45 TO 250 DEG F TEMPERATURE RATING RED BRASS BODY MATERIAL 240 PSI AT 150... | |
| GLOBE, 2 WAY TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCONE/WATER, STEAM APPLICATION 45 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI AT 100... | |
| GLOBE, 2 WAY TYPE 5 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCONE/WATER, STEAM APPLICATION 45 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI AT 100... | |
| GLOBE, 2 WAY TYPE 6 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCONE/WATER, STEAM APPLICATION 45 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI AT 100... | |
| GLOBE, 3 WAY TYPE 2 1/2 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCOL SOLUTION, WATER APPLICATION 40 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI... | |
| GLOBE, 3 WAY TYPE 3 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCOL SOLUTION, WATER APPLICATION 40 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI AT... | |
| GLOBE, 3 WAY TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCOL SOLUTION, WATER APPLICATION 40 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI AT... | |
| GLOBE, 3 WAY TYPE 5 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCOL SOLUTION, WATER APPLICATION 40 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI AT... | |
| GLOBE, 3 WAY TYPE 6 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCOL SOLUTION, WATER APPLICATION 40 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI AT... | |
| HIGH CAPACITY TYPE RESIDENTIAL/COMMERCI AL HEATING AND COOLING SYSTEM APPLICATION 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL 150 PSI PRESSURE RATING MALE THREADED INLET CONNECTION 1/8 INCH INLET SIZE... | |
| HYDRAULIC AND PNEUMATIC TYPE 3-11/16 INCH OVERALL LENGTH 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL HYDRAULIC SYSTEMS APPLICATION STEAM, WATER SERVICE 40 TO... | |
| HYDRAULIC AND PNEUMATIC TYPE 3-11/16 INCH OVERALL LENGTH 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL HYDRAULIC SYSTEMS APPLICATION STEAM, WATER SERVICE 40 TO... | |
| HYDRAULIC AND PNEUMATIC TYPE 4-11/16 INCH OVERALL LENGTH 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL HYDRAULIC SYSTEMS APPLICATION STEAM, WATER SERVICE 40 TO... | |
| HYDRAULIC TYPE 3-11/16 INCH OVERALL LENGTH 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL HYDRAULIC SYSTEMS APPLICATION WATER SERVICE 40 TO 200 DEG F... | |
| HYDRAULIC TYPE 3-11/16 INCH OVERALL LENGTH 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL HYDRAULIC SYSTEMS APPLICATION WATER SERVICE 40 TO 200 DEG F... | |
| HYDRAULIC TYPE 4-11/16 INCH OVERALL LENGTH 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL HYDRAULIC SYSTEMS APPLICATION WATER SERVICE 40 TO 200 DEG F... | |
| IGNITION GAS VALVE TYPE 1/2 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD NATURAL GAS APPLICATION -40 TO 175 DEG F TEMPERATURE RATING 1/2 INCH X 1/2 INCH END CONNECTION... | |
| IGNITION GAS VALVE TYPE 1/2 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD NATURAL GAS APPLICATION 0 TO 175 DEG F TEMPERATURE RATING 1/2 INCH X 1/2 INCH END CONNECTION... | |
| MAGNETIC VALVE TYPE 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1/8 INCH NOMINAL SIZE OIL BURNER CONTROL APPLICATION 32 TO 115 DEG F TEMPERATURE RATING ALUMINUM BODY MATERIAL... | |
| MINIATURE TYPE 150 DEG F TEMPERATURE RATING (1) 1/4 INCH NPT (INLET), (1) 1/4 INCH NPT X (2) 1/8 INCH NPT (OUTLET) END CONNECTION 0 TO 250 PSI INLET PRESSURE... | |
| PILOT GAS VALVE TYPE 1/2 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD NATURAL GAS APPLICATION -40 TO 175 DEG F TEMPERATURE RATING 1/2 INCH X 3/8 INCH REDUCER BUSHING,... | |
| PILOT GAS VALVE TYPE 1/2 INCH X 3/4 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD LIQUEFIED PETROLEUM GAS, NATURAL GAS APPLICATION 32 TO 175 DEG F TEMPERATURE RATING (1)... | |
| PILOT GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA APPLICABLE STANDARD -40 TO 175 DEG F TEMPERATURE RATING 393691 NATURAL TO LP GAS CONVERSION KIT, 390427 PIPE BUSHING INCLUSIONS/FEATURES... | |
| PILOT GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD LIQUEFIED PETROLEUM GAS, NATURAL GAS APPLICATION 32 TO 175 DEG F TEMPERATURE RATING (2) 1/2 INCH X... | |
| PILOT GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD LIQUEFIED PETROLEUM GAS, NATURAL GAS APPLICATION 32 TO 175 DEG F TEMPERATURE RATING (2) 3/4 INCH X... | |
| PILOT GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD NATURAL GAS APPLICATION 32 TO 175 DEG F TEMPERATURE RATING (2) 3/4 INCH X 1/2 INCH, (1)... | |
| PNEUMATIC TYPE 1/2 INCH NOMINAL SIZE STEAM, WATER APPLICATION 2 TO 5 PSI SPRING INCLUSIONS/FEATURES CAST BRONZE BODY MATERIAL 10 PSI WSP, 20 PSI WOG PRESSURE RATING 1/2 INCH NPT... | |
| PNEUMATIC TYPE 1/2 INCH NOMINAL SIZE STEAM, WATER APPLICATION 2 TO 5 PSI SPRING INCLUSIONS/FEATURES CAST BRONZE BODY MATERIAL 10 PSI WSP, 20 PSI WOG PRESSURE RATING 3/4 INCH NPT... | |
| PNEUMATIC TYPE 3/4 INCH NOMINAL SIZE STEAM, WATER APPLICATION 2 TO 5 PSI SPRING INCLUSIONS/FEATURES CAST BRONZE BODY MATERIAL 10 PSI WSP, 20 PSI WOG PRESSURE RATING 3/4 INCH NPT... | |
| RESIDENTIAL/COMMERCI AL HEATING AND COOLING SYSTEM APPLICATION 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL 150 PSI PRESSURE RATING THREADED INLET CONNECTION 1/2 INCH INLET SIZE AIR MEDIA HANDLED SUPERVENT[R]... | |
| SINGLE STAGE TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA, UL APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION -40 TO 175 DEG F TEMPERATURE RATING 1/2 INCH X... | |
| SINGLE STAGE TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING CSA, UL APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 0 TO 175 DEG F TEMPERATURE RATING 3/4 INCH STRAIGHT... | |
| SINGLE STAGE TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING CSA, UL APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 0 TO 175 DEG F TEMPERATURE RATING 3/4 X 1/2... | |
| SINGLE UNION TYPE 3/4 INCH NOMINAL SIZE ASSE 1003, IAPMO, UPC, CSA (CANADA AND US), CSA B356 APPLICABLE STANDARD DRIP IRRIGATION, LIGHT COMMERCIAL, POTABLE WATER, RESIDENTIAL APPLICATION 180 DEG F... | |
| SINGLE-STAGE TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD HOT SURFACE/DIRECT SPARK SYSTEM, GAS-FIRED APPLICATION -40 TO 175 DEG F TEMPERATURE RATING (1) 3/4... | |
| SLOW OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD RESIDENTIAL FURNACE, ROOF-TOP FURNACE, RESIDENTIAL BOILER, UNIT HEATER, INFRARED HEATER, SPACE HEATER, COMMERCIAL COOKING UNIT... | |
| STANDARD OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD FAN ASSISTED COMBUSTION GAS-FIRED APPLIANCE, FURNACE, ROOFTOP FURNACE, BOILER, UNIT HEATER,... | |
| STANDARD OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD GAS-FIRED APPLIANCE, RESIDENTIAL FURNACE, ROOFTOP FURNACE, RESIDENTIAL BOILER, UNIT HEATER, INFRARED... | |
| STANDARD OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD RESIDENTIAL FURNACE, ROOF-TOP FURNACE, RESIDENTIAL BOILER, UNIT HEATER, INFRARED HEATER, SPACE HEATER, COMMERCIAL COOKING UNIT... | |
| STANDARD OPENING TYPE 750 MILLIVOLT INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD HEATING APPLIANCE APPLICATION 32 TO 175 DEG F TEMPERATURE RATING (2) 3/4 INCH X... | |
| STANDARD OPENING TYPE 750 MILLIVOLT INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD SELF-POWERED CONTROL SYSTEM, PILOT GENERATOR APPLICATION 32 TO 175 DEG F TEMPERATURE RATING PILOT FLOW ADJUSTMENT SCREW, 3/4... | |
| STANDARD OPENING TYPE 750 MILLIVOLT INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD SELF-POWERED CONTROL SYSTEM, PILOT GENERATOR APPLICATION 32 TO 175 DEG F TEMPERATURE RATING PILOT FLOW ADJUSTMENT SCREW, NATURAL... | |
| STANDARD OPENING, UNIVERSAL TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD FURNACE, ROOFTOP FURNACE, BOILER, UNIT HEATER, INFRARED HEATER, WATER HEATER, COMMERCIAL COOKING APPLIANCE APPLICATION... | |
| STRAIGHT-THROUGH, THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE, IAPMO, UPC, CSA (CANADA AND US) APPLICABLE STANDARD DOMESTIC WATER, NURSING HOME, PUBLIC FACILITY, AUTOMATIC FAUCET, RADIANT FLOOR... | |
| THERMOSTATIC TYPE 0.25 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US), UPC, IAMPO APPLICABLE STANDARD DOMESTIC HOT WATER APPLICATION 100 TO 212 DEG F (HOT),... | |
| THERMOSTATIC TYPE 0.25 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017, IAPMO, UPC APPLICABLE STANDARD DOMESTIC HOT WATER APPLICATION 33 TO 80 DEG F (COLD), 100 TO 212 DEG... | |
| THERMOSTATIC TYPE 0.25 GPM FLOW RATE 3/4 INCH NOMINAL SIZE DOMESTIC HOT WATER APPLICATION 33 TO 80 DEG F (COLD), 100 TO 212 DEG F (HOT) TEMPERATURE RATING VALVE, TEE,... | |
| THERMOSTATIC TYPE 0.25 GPM FLOW RATE 3/4 NOMINAL SIZE ASSE 1017, IAPMO, UPC APPLICABLE STANDARD DOMESTIC HOT WATER APPLICATION 33 TO 80 DEG F (COLD), 100 TO 212 DEG F... | |
| THERMOSTATIC TYPE 0.25 GPM FLOW RATE 7/8 INCH X 3/4 INCH X 3/4 INCH NOMINAL SIZE ASSE 1017, IAPMO, UPC APPLICABLE STANDARD DOMESTIC HOT WATER APPLICATION 33 TO 80 DEG... | |
| THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US), IAPMO, UPC APPLICABLE STANDARD AUTOMATIC FAUCET, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING... | |
| THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1 INCH NOMINAL SIZE ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING... | |
| THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1 INCH NOMINAL SIZE ASSE, CSA (CANADA AND US), IAPMO, UPC APPLICABLE STANDARD AUTOMATIC FAUCET, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME,... | |
| THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1 INCH NOMINAL SIZE ASSE, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME,... | |
| THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1 NOMINAL SIZE ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME,... | |
| THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US), UPC, IAMPO APPLICABLE STANDARD DOMESTIC WATER, AUTOMATIC FAUCET, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR... | |
| THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING... | |
| THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1017/1070, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING... | |
| THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1017/1070/1016T, IAPMO, CSA, UPC APPLICABLE STANDARD 212 DEG F TEMPERATURE RATING CPVC UNION NPT INCLUSIONS/FEATURES NICKEL PLATED BRASS, EPDM... | |
| THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1017/1070/1016T, IAPMO, CSA, UPC APPLICABLE STANDARD 212 DEG F TEMPERATURE RATING NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL 150... | |
| THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1070, CSA, IAPMO APPLICABLE STANDARD AUTOMATIC FAUCET, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME, PHOTO PROCESSING, PUBLIC... | |
| THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE, CSA (CANADA AND US), IAPMO, UPC APPLICABLE STANDARD AUTOMATIC FAUCET, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME,... | |
| THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 INCH NOMINAL SIZE UPC, CSA (CANADA AND US), ASSE APPLICABLE STANDARD DOMESTIC WATER, NURSING HOME, PUBLIC FACILITY, AUTOMATIC FAUCET, RADIANT FLOOR HEATING, SPACE... | |
| THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 NOMINAL SIZE ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME,... | |
| THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US), UPC, IAMPO APPLICABLE STANDARD DOMESTIC WATER, AUTOMATIC FAUCET, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR... | |
| THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017, CSA, IAPMO APPLICABLE STANDARD HEAT PUMP SYSTEM, DOMESTIC WATER, NURSING HOME, PUBLIC FACILITY, AUTOMATIC FAUCET, RADIANT FLOOR HEATING,... | |
| THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING... | |
| THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017/1070, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING... | |
| THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1070, CSA, IAPMO APPLICABLE STANDARD AUTOMATIC FAUCET, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME, PHOTO PROCESSING, PUBLIC... | |
| THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME,... | |
| THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 NOMINAL SIZE ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME,... | |
| THERMOSTATIC TYPE 0.5 TO 10 GPM FLOW RATE 1 INCH NOMINAL SIZE ASSE 1017/1070, IAPMO, UPC, CSA (CANADA AND US) APPLICABLE STANDARD AUTOMATIC FAUCET, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE,... | |
| THERMOSTATIC TYPE 0.5 TO 10 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1017/1070, IAPMO, UPC, CSA (CANADA AND US) APPLICABLE STANDARD AUTOMATIC FAUCET, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE,... | |
| THERMOSTATIC TYPE 0.5 TO 10 GPM FLOW RATE 1/2 INCH NOMINAL SIZE IAPMO, UPC, CSA (CANADA AND US), ASSE 1017 APPLICABLE STANDARD DOMESTIC WATER, NURSING HOMES, PUBLIC FACILITIES, AUTOMATIC FAUCETS,... | |
| THERMOSTATIC TYPE 0.5 TO 10 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017/1070, IAPMO, UPC, CSA (CANADA AND US) APPLICABLE STANDARD AUTOMATIC FAUCET, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE,... | |
| THERMOSTATIC TYPE 0.5 TO 14 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017, IAPMO, UPC, CSA (CANADA AND US) APPLICABLE STANDARD AUTOMATIC FAUCET, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE,... | |
| THERMOSTATIC TYPE 1 1/4 INCH NOMINAL SIZE 1 1/4 NOMINAL SIZE - FRACTIONAL STEAM, HYDRONIC HEATING SYSTEM APPLICATION 248 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 232 PSI (STEAM) PRESSURE... | |
| THERMOSTATIC TYPE 1 1/4 INCH NOMINAL SIZE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL STEAM, WATER APPLICATION 248 DEG F TEMPERATURE RATING NICKEL PLATED CAST BRONZE BODY... | |
| THERMOSTATIC TYPE 1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL STEAM, WATER APPLICATION 248 DEG F TEMPERATURE RATING NICKEL PLATED CAST BRONZE BODY MATERIAL... | |
| THERMOSTATIC TYPE 1 INCH NOMINAL SIZE BASEBOARD, HOT WATER, STEAM APPLICATION 248 DEG F TEMPERATURE RATING NICKEL PLATED BRONZE BODY MATERIAL 150 PSI (HOT WATER), 15 PSI (STEAM) PRESSURE RATING... | |
| THERMOSTATIC TYPE 1 INCH NOMINAL SIZE HOT WATER, STEAM APPLICATION 248 DEG F TEMPERATURE RATING NICKEL PLATED BRONZE BODY MATERIAL 150 PSI (HOT WATER), 15 PSI (STEAM) PRESSURE RATING 1... | |
| THERMOSTATIC TYPE 1 INCH NOMINAL SIZE HYDRONIC HEATING SYSTEM, HOT WATER, STEAM APPLICATION 248 DEG F TEMPERATURE RATING VALVE SEAT DISC INCLUSIONS/FEATURES NICKEL PLATED BRONZE BODY MATERIAL 150 PSI HOT... | |
| THERMOSTATIC TYPE 1 INCH NOMINAL SIZE STEAM, HYDRONIC HEATING SYSTEM APPLICATION 248 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 232 PSI (STEAM) PRESSURE RATING 1 INCH SWEAT X 1 INCH... | |
| THERMOSTATIC TYPE 1 TO 22 GPM AT 30 PSI FLOW RATE 1 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD 90 TO 120 DEG F TEMPERATURE RATING... | |
| THERMOSTATIC TYPE 1-1/4 INCH NOMINAL SIZE HYDRONIC HEATING SYSTEM, HOT WATER, STEAM APPLICATION 248 DEG F TEMPERATURE RATING VALVE SEAT DISC INCLUSIONS/FEATURES NICKEL PLATED BRONZE BODY MATERIAL 150 PSI HOT... | |
| THERMOSTATIC TYPE 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL STEAM, WATER APPLICATION 248 DEG F TEMPERATURE RATING NICKEL PLATED CAST BRONZE BODY MATERIAL... | |
| THERMOSTATIC TYPE 1/2 INCH NOMINAL SIZE BASEBOARD, HOT WATER, STEAM APPLICATION 248 DEG F TEMPERATURE RATING NICKEL PLATED BRONZE BODY MATERIAL 150 PSI (HOT WATER), 15 PSI (STEAM) PRESSURE RATING... | |
| THERMOSTATIC TYPE 1/2 INCH NOMINAL SIZE HOT WATER, STEAM APPLICATION 248 DEG F TEMPERATURE RATING NICKEL PLATED BRONZE BODY MATERIAL 150 PSI (HOT WATER), 15 PSI (STEAM) PRESSURE RATING 1/2... | |
| THERMOSTATIC TYPE 1/2 INCH NOMINAL SIZE HYDRONIC HEATING SYSTEM, HOT WATER, STEAM APPLICATION 248 DEG F TEMPERATURE RATING VALVE SEAT DISC INCLUSIONS/FEATURES NICKEL PLATED BRONZE BODY MATERIAL 150 PSI HOT... | |
| THERMOSTATIC TYPE 1/8 INCH NOMINAL SIZE STEAM APPLICATION 248 DEG F TEMPERATURE RATING V2042HSL10/SA143 STEAM AIR VENT INCLUSIONS/FEATURES BRONZE BODY MATERIAL 145 PSI (VALVE), 15 PSI (VENT) PRESSURE RATING 1/8... | |
| THERMOSTATIC TYPE 12 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017/1070/1016T, IAPMO, CSA, UPC APPLICABLE STANDARD 212 DEG F TEMPERATURE RATING NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL 150... | |
| THERMOSTATIC TYPE 14 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017, IAPMO, CSA, UPC APPLICABLE STANDARD 90 TO 130 DEG F TEMPERATURE RATING (2) 3/4 INCH UNION CPVC FITTING,... | |
| THERMOSTATIC TYPE 14 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017, IAPMO, CSA, UPC APPLICABLE STANDARD 90 TO 130 DEG F TEMPERATURE RATING (2) 3/4 INCH UNION THREADED FITTING,... | |
| THERMOSTATIC TYPE 16 GPM FLOW RATE 1 INCH NOMINAL SIZE ASSE 1017/1070/1016T, IAPMO, CSA, UPC APPLICABLE STANDARD 212 DEG F TEMPERATURE RATING NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL 150... | |
| THERMOSTATIC TYPE 2 1/2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD 110 TO 150 DEG F TEMPERATURE RATING UNION/TAILPIECE INCLUSIONS/FEATURES BRONZE/STAINLESS STEEL BODY MATERIAL 150 PSI... | |
| THERMOSTATIC TYPE 20 GPM FLOW RATE 1 INCH NOMINAL SIZE ASSE 1017, IAPMO, CSA, UPC APPLICABLE STANDARD 90 TO 130 DEG F TEMPERATURE RATING (2) 1 INCH UNION THREADED FITTING,... | |
| THERMOSTATIC TYPE 3 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD 110 TO 150 DEG F TEMPERATURE RATING UNION/TAILPIECE INCLUSIONS/FEATURES BRONZE/STAINLESS STEEL BODY MATERIAL 150 PSI PRESSURE... | |
| THERMOSTATIC TYPE 3.5 TO 75 GPM AT 30 PSI FLOW RATE 1 1/2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD 90 TO 120 DEG F TEMPERATURE... | |
| THERMOSTATIC TYPE 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL STEAM, WATER APPLICATION 248 DEG F TEMPERATURE RATING NICKEL PLATED CAST BRONZE BODY MATERIAL... | |
| THERMOSTATIC TYPE 3/4 INCH NOMINAL SIZE 3/4 NOMINAL SIZE - FRACTIONAL STEAM, HYDRONIC HEATING SYSTEM APPLICATION 248 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 232 PSI (STEAM) PRESSURE RATING 3/4... | |
| THERMOSTATIC TYPE 3/4 INCH NOMINAL SIZE BASEBOARD, HOT WATER, STEAM APPLICATION 248 DEG F TEMPERATURE RATING CAST NICKEL PLATED BRONZE BODY MATERIAL 150 PSI (HOT WATER), 15 PSI (STEAM) PRESSURE... | |
| THERMOSTATIC TYPE 3/4 INCH NOMINAL SIZE BASEBOARD, HOT WATER, STEAM APPLICATION 248 DEG F TEMPERATURE RATING NICKEL PLATED BRONZE BODY MATERIAL 150 PSI (HOT WATER), 15 PSI (STEAM) PRESSURE RATING... | |
| THERMOSTATIC TYPE 3/4 INCH NOMINAL SIZE HOT WATER, STEAM APPLICATION 248 DEG F TEMPERATURE RATING CAST NICKEL PLATED BRONZE BODY MATERIAL 150 PSI (HOT WATER), 15 PSI (STEAM) PRESSURE RATING... | |
| THERMOSTATIC TYPE 3/4 INCH NOMINAL SIZE HOT WATER, STEAM APPLICATION 248 DEG F TEMPERATURE RATING NICKEL PLATED BRONZE BODY MATERIAL 150 PSI (HOT WATER), 15 PSI (STEAM) PRESSURE RATING 3/4... | |
| THERMOSTATIC TYPE 3/4 INCH NOMINAL SIZE HYDRONIC HEATING SYSTEM, HOT WATER, STEAM APPLICATION 248 DEG F TEMPERATURE RATING VALVE SEAT DISC INCLUSIONS/FEATURES NICKEL PLATED BRONZE BODY MATERIAL 150 PSI HOT... | |
| THERMOSTATIC TYPE 3/4 INCH NOMINAL SIZE HYDRONIC HEATING SYSTEM, HOT WATER, STEAM APPLICATION 248 DEG F TEMPERATURE RATING VALVE SEAT DISC, CARTRIDGE INCLUSIONS/FEATURES NICKEL PLATED BRONZE BODY MATERIAL 150 PSI... | |
| THERMOSTATIC TYPE 5 TO 100 GPM AT 30 PSI FLOW RATE 2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD 110 TO 150 DEG F TEMPERATURE RATING... | |
| THERMOSTATIC TYPE 8 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1017, IAPMO, CSA, UPC APPLICABLE STANDARD 90 TO 130 DEG F TEMPERATURE RATING (2) 1/2 INCH UNION THREADED FITTING,... | |
| THERMOSTATIC TYPE 8 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1017/1070/1016T, IAPMO, CSA, UPC APPLICABLE STANDARD 212 DEG F TEMPERATURE RATING NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL 150... | |
| THERMOSTATIC, MANUAL TYPE 1 1/4 INCH NOMINAL SIZE HYDRONIC HEATING SYSTEM, STEAM APPLICATION 248 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 232 PSI (STEAM) PRESSURE RATING 1 1/4 INCH SWEAT... | |
| UNION, MIXING VALVE TYPE AM-1 SERIES UNION MODEL APPLICATION INCLUDES (1) O-RING CAPACITY 8 CV | |
| UNITARY TYPE INCH NOMINAL SIZE STEAM, WATER APPLICATION .5 NOMINAL SIZE IN MM 40 TO 240 DEG F TEMPERATURE RATING CAST BRONZE BODY MATERIAL 1/2 INCH NPT X 1/2 INCH... | |
| UNITARY TYPE INCH NOMINAL SIZE STEAM, WATER APPLICATION .5 NOMINAL SIZE IN MM 40 TO 240 DEG F TEMPERATURE RATING CAST BRONZE BODY MATERIAL 5/8 INCH OD SOLDERED X 5/8... | |
| UNITARY TYPE INCH NOMINAL SIZE STEAM, WATER APPLICATION .75 NOMINAL SIZE IN MM 40 TO 240 DEG F TEMPERATURE RATING CAST BRONZE BODY MATERIAL 3/4 INCH NPT X 3/4 INCH... | |
| UNITARY TYPE INCH NOMINAL SIZE STEAM, WATER APPLICATION .75 NOMINAL SIZE IN MM 40 TO 240 DEG F TEMPERATURE RATING CAST BRONZE BODY MATERIAL 7/8 INCH OD SOLDERED X 7/8... | |
| UNITARY TYPE INCH NOMINAL SIZE WATER APPLICATION .375 NOMINAL SIZE IN MM 35 TO 250 DEG F TEMPERATURE RATING FORGED BRASS BODY MATERIAL 1/2 INCH OD 45 DEG SAE FLARE... | |
| UNITARY TYPE INCH NOMINAL SIZE WATER APPLICATION .5 NOMINAL SIZE IN MM 35 TO 250 DEG F TEMPERATURE RATING FORGED BRASS BODY MATERIAL 5/8 INCH OD 45 DEG SAE FLARE... | |
| UNITARY TYPE INCH NOMINAL SIZE WATER APPLICATION .75 NOMINAL SIZE IN MM 35 TO 250 DEG F TEMPERATURE RATING FORGED BRASS BODY MATERIAL 7/8 INCH OD 45 DEG SAE FLARE... | |
| UNITARY TYPE INCH NOMINAL SIZE WATER, AIR CONDITIONER APPLICATION .375 NOMINAL SIZE IN MM 35 TO 250 DEG F TEMPERATURE RATING FORGED BRASS BODY MATERIAL 1/2 INCH OD 45 DEG... | |
| UNITARY TYPE INCH NOMINAL SIZE WATER, AIR CONDITIONER APPLICATION .5 NOMINAL SIZE IN MM 35 TO 250 DEG F TEMPERATURE RATING NUT EXCLUSIONS 5/8 INCH OD 45 DEG SAE FLARE... | |
| UNITARY TYPE INCH NOMINAL SIZE WATER, AIR CONDITIONER APPLICATION .5 NOMINAL SIZE IN MM 40 TO 240 DEG F TEMPERATURE RATING 5/8 INCH OD 45 DEG SAE FLARE X 5/8... | |
| UNITARY TYPE INCH NOMINAL SIZE WATER, AIR CONDITIONER APPLICATION .75 NOMINAL SIZE IN MM 35 TO 250 DEG F TEMPERATURE RATING NUT EXCLUSIONS 7/8 INCH OD 45 DEG SAE FLARE... |
| Next >> |