Honeywell International, Inc. Datasheets for Storage Tanks and Process Tanks

Storage tanks and process tanks are bulk containers of varying size and configuration.
Storage Tanks and Process Tanks: Learn more

Product Name Notes
HORIZONTAL TYPE ASME SECTION VIII, DIV 1 APPLICABLE STANDARD COMMERCIAL APPLICATION MAXIMUM 240 DEG F TEMPERATURE RATING MAXIMUM 125 PSI PRESSURE RATING 1 INCH X 1 INCH INLET/OUTLET CONNECTION STEEL...
HORIZONTAL TYPE ASME SECTION VIII, DIV 1 APPLICABLE STANDARD COMMERCIAL APPLICATION MAXIMUM 240 DEG F TEMPERATURE RATING MAXIMUM 125 PSI PRESSURE RATING 1/2 INCH X 1/2 INCH INLET/OUTLET CONNECTION STEEL...
VERTICAL TYPE 240 DEG F TEMPERATURE RATING 100 PSI PRESSURE RATING 4.4 GALLON TANK CAPACITY 1/2 INCH MALE THREADED X 1/2 INCH MALE THREADED INLET/OUTLET CONNECTION DEEP DRAWN STEEL TANK...
VERTICAL TYPE 240 DEG F TEMPERATURE RATING 100 PSI PRESSURE RATING 7.6 GALLON TANK CAPACITY 1/2 INCH MALE THREADED X 1/2 INCH MALE THREADED INLET/OUTLET CONNECTION DEEP DRAWN STEEL TANK...
VERTICAL TYPE AIR PURGER (AP400), FLOATVENT (FV180) INCLUSIONS/FEATURES 1/2 INCH MALE NPT INLET/OUTLET CONNECTION 24 INCH H TANK DIMENSIONS FACTORY PRE CHARGED AIR CHARGE TYPE 12 PSI AIR CHARGE CAPACITY...
VERTICAL TYPE AIR PURGER (AP400), FLOATVENT (FV180), FILL VALVE (F449), PURGER CONNECTION SIZE 1 INCH INCLUSIONS/FEATURES 1/2 INCH NPT INLET/OUTLET CONNECTION FACTORY PRE CHARGED AIR CHARGE TYPE 12 PSI AIR...
VERTICAL TYPE AIR PURGER (AP401), FLOATVENT (FV180), FILL VALVE (FM911) INCLUSIONS/FEATURES FACTORY PRE CHARGED AIR CHARGE TYPE 12 PSI AIR CHARGE CAPACITY BUTYL DIAPHRAGM TYPE TK300 MODEL
VERTICAL TYPE AIR PURGER (AP401), FLOATVENT (FV180), FILL VALVE (FM911), AIR PURGER CONNECTION SIZE 1 INCH FEMALE NPT INCLUSIONS/FEATURES FACTORY PRE CHARGED AIR CHARGE TYPE 12 PSI AIR CHARGE CAPACITY...
VERTICAL TYPE AIR PURGER (AP401), FLOATVENT (FV180), PURGER CONNECTION SIZE 1 1/4 INCH INCLUSIONS/FEATURES 1/2 INCH MALE NPT INLET/OUTLET CONNECTION 11 INCH DIA TANK DIMENSIONS FACTORY PRE CHARGED AIR CHARGE...
VERTICAL TYPE COMMERCIAL WATER HEATER APPLICATION MAXIMUM 240 DEG F TEMPERATURE RATING AIR ELIMINATOR/AIR PURGER INCLUSIONS/FEATURES MAXIMUM 100 PSI PRESSURE RATING 1 1/4 INCH FEMALE NPT INLET/OUTLET CONNECTION STEEL TANK...
VERTICAL TYPE COMMERCIAL WATER HEATER APPLICATION MAXIMUM 240 DEG F TEMPERATURE RATING AIR ELIMINATOR/AIR PURGER INCLUSIONS/FEATURES MAXIMUM 100 PSI PRESSURE RATING 1 INCH FEMALE NPT INLET/OUTLET CONNECTION STEEL TANK MATERIAL...
VERTICAL TYPE COMMERCIAL WATER HEATER APPLICATION MAXIMUM 240 DEG F TEMPERATURE RATING MAXIMUM 100 PSI PRESSURE RATING 1 1/4 INCH FEMALE NPT INLET/OUTLET CONNECTION STEEL TANK MATERIAL 26 INCH DIA...
VERTICAL TYPE MAXIMUM 240 DEG F TEMPERATURE RATING AIR ELIMINATOR/AIR PURGER INCLUSIONS/FEATURES MAXIMUM 100 PSI PRESSURE RATING 1/2 INCH MALE NPT INLET/OUTLET CONNECTION DRAWN STEEL TANK MATERIAL 15 3/8 INCH...
VERTICAL TYPE MAXIMUM 240 DEG F TEMPERATURE RATING AIR ELIMINATOR/AIR PURGER INCLUSIONS/FEATURES MAXIMUM 100 PSI PRESSURE RATING 1/2 INCH MALE NPT INLET/OUTLET CONNECTION DRAWN STEEL TANK MATERIAL 8 INCH DIA...
VERTICAL TYPE SBCCI, NSF61, IAPMO APPLICABLE STANDARD COMMERCIAL WATER HEATER APPLICATION MAXIMUM 200 DEG F TEMPERATURE RATING MAXIMUM 150 PSI PRESSURE RATING 3/4 INCH FEMALE NPT INLET/OUTLET CONNECTION STEEL TANK...
VERTICAL TYPE SBCCI, NSF61, IAPMO APPLICABLE STANDARD COMMERCIAL WATER HEATER APPLICATION MAXIMUM 200 DEG F TEMPERATURE RATING MAXIMUM 150 PSI PRESSURE RATING 3/4 INCH MALE NPT INLET/OUTLET CONNECTION STEEL TANK...
VERTICAL TYPE SUPERVENT (PV075), FILL VALVE (FM911), SUPERVENT CONNECTION SIZE 1 INCH INCLUSIONS/FEATURES 1/2 INCH MALE NPT INLET/OUTLET CONNECTION 11 INCH DIA X 15 1/2 INCH H TANK DIMENSIONS TK...
VERTICAL TYPE SUPERVENT (PV100S), FILL VALVE (FM911), SUPERVENT CONNECTION SIZE 1 INCH INCLUSIONS/FEATURES 1/2 INCH SWEAT INLET/OUTLET CONNECTION 11 INCH DIA X 15 1/2 INCH H TANK DIMENSIONS TK MODEL...
VERTICAL, COMBINATION UNIT TYPE 240 DEG F TEMPERATURE RATING TK300-30 EXPANSION TANK, PV125 AIR ELIMINATOR, SCV-050 CHECK VALVE, FM911 FILL VALVE/BACKFLOW INCLUSIONS/FEATURES 100 PSI PRESSURE RATING 4.4 GALLON TANK CAPACITY...
VERTICAL, COMBINATION UNIT TYPE 240 DEG F TEMPERATURE RATING TK300-30 EXPANSION TANK, PV125S AIR ELIMINATOR, SCV-050 CHECK VALVE, FM911 FILL VALVE/BACKFLOW INCLUSIONS/FEATURES 100 PSI PRESSURE RATING 4.4 GALLON TANK CAPACITY...