Honeywell International, Inc. Zone Valve V8043B1019

Description
2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING 1/2 INCH SWEAT X 1/2 INCH SWEAT END CONNECTION SPRING RETURN ACTUATION TYPE WATER MEDIA HANDLED NORMALLY OPEN VALVE POSITION 15 SEC VALVE TIMING V8043 MODEL
Datasheet
Description
2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING 1/2 INCH SWEAT X 1/2 INCH SWEAT END CONNECTION SPRING RETURN ACTUATION TYPE WATER MEDIA HANDLED NORMALLY OPEN VALVE POSITION 15 SEC VALVE TIMING V8043 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zone Valve - V8043B1019 - Honeywell International, Inc.
Morristown, NJ, USA
Zone Valve
V8043B1019
Zone Valve V8043B1019
2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING 1/2 INCH SWEAT X 1/2 INCH SWEAT END CONNECTION SPRING RETURN ACTUATION TYPE WATER MEDIA HANDLED NORMALLY OPEN VALVE POSITION 15 SEC VALVE TIMING V8043 MODEL
  • 2-WAY TYPE
  • 1/2 INCH NOMINAL SIZE
  • UL APPLICABLE STANDARD
  • HYDRONIC CONTROL APPLICATION
  • 40 TO 200 DEG F TEMPERATURE RATING
  • BRASS BODY MATERIAL
  • MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING
  • 1/2 INCH SWEAT X 1/2 INCH SWEAT END CONNECTION
  • SPRING RETURN ACTUATION TYPE
  • WATER MEDIA HANDLED
  • NORMALLY OPEN VALVE POSITION
  • 15 SEC VALVE TIMING
  • V8043 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number V8043B1019
Product Name Zone Valve
Valve Type Zone Valve
Primary Material Brass / Bronze
Media Water
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve - 1208015 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.50 inch (38.10 mm)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
10 mm Miniature Electronic Valve - E210A-1W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details