Honeywell International, Inc. Datasheets for Mixing Valves

Mixing valves combine the flow of two or more inlets into a single outlet for applications such as temperature and concentration control.
Mixing Valves: Learn more

Product Name Notes
100 GPM AT 30 PSI FLOW RATE 2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD APARTMENTS, DOMESTIC WATER, HOTELS, NURSING HOMES, OFFICES, PUBLIC FACILITIES, RADIANT FLOOR...
22 GPM AT 30 PSI FLOW RATE 1 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD APARTMENTS, DOMESTIC WATER, HOTELS, NURSING HOMES, OFFICES, PUBLIC FACILITIES, RADIANT FLOOR...
3-WAY, HYDRONIC, THERMOSTATIC TYPE 1-1/2 INCH NOMINAL SIZE 248 DEG F TEMPERATURE RATING PLASTIC HANDLE, KNURLED RING INCLUSIONS/FEATURES BRONZE BODY MATERIAL 232 PSI PRESSURE RATING THREADED X THREADED END CONNECTION...
50 GPM AT 30 PSI FLOW RATE 1-1/4 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD APARTMENTS, DOMESTIC WATER, HOTELS, NURSING HOMES, OFFICES, PUBLIC FACILITIES, RADIANT FLOOR...
75 GPM AT 30 PSI FLOW RATE 1-1/2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD APARTMENTS, DOMESTIC WATER, HOTELS, NURSING HOMES, OFFICES, PUBLIC FACILITIES, RADIANT FLOOR...
STRAIGHT-THROUGH, THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE, IAPMO, UPC, CSA (CANADA AND US) APPLICABLE STANDARD DOMESTIC WATER, NURSING HOME, PUBLIC FACILITY, AUTOMATIC FAUCET, RADIANT FLOOR...
THERMOSTATIC TYPE 0.25 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US), UPC, IAMPO APPLICABLE STANDARD DOMESTIC HOT WATER APPLICATION 100 TO 212 DEG F (HOT),...
THERMOSTATIC TYPE 0.25 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017, IAPMO, UPC APPLICABLE STANDARD DOMESTIC HOT WATER APPLICATION 33 TO 80 DEG F (COLD), 100 TO 212 DEG...
THERMOSTATIC TYPE 0.25 GPM FLOW RATE 3/4 INCH NOMINAL SIZE DOMESTIC HOT WATER APPLICATION 33 TO 80 DEG F (COLD), 100 TO 212 DEG F (HOT) TEMPERATURE RATING VALVE, TEE,...
THERMOSTATIC TYPE 0.25 GPM FLOW RATE 3/4 NOMINAL SIZE ASSE 1017, IAPMO, UPC APPLICABLE STANDARD DOMESTIC HOT WATER APPLICATION 33 TO 80 DEG F (COLD), 100 TO 212 DEG F...
THERMOSTATIC TYPE 0.25 GPM FLOW RATE 7/8 INCH X 3/4 INCH X 3/4 INCH NOMINAL SIZE ASSE 1017, IAPMO, UPC APPLICABLE STANDARD DOMESTIC HOT WATER APPLICATION 33 TO 80 DEG...
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US), IAPMO, UPC APPLICABLE STANDARD AUTOMATIC FAUCET, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING...
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1 INCH NOMINAL SIZE ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING...
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1 INCH NOMINAL SIZE ASSE, CSA (CANADA AND US), IAPMO, UPC APPLICABLE STANDARD AUTOMATIC FAUCET, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME,...
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1 INCH NOMINAL SIZE ASSE, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME,...
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1 NOMINAL SIZE ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME,...
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US), UPC, IAMPO APPLICABLE STANDARD DOMESTIC WATER, AUTOMATIC FAUCET, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR...
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING...
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1017/1070, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING...
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1017/1070/1016T, IAPMO, CSA, UPC APPLICABLE STANDARD 212 DEG F TEMPERATURE RATING CPVC UNION NPT INCLUSIONS/FEATURES NICKEL PLATED BRASS, EPDM...
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1017/1070/1016T, IAPMO, CSA, UPC APPLICABLE STANDARD 212 DEG F TEMPERATURE RATING NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL 150...
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1070, CSA, IAPMO APPLICABLE STANDARD AUTOMATIC FAUCET, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME, PHOTO PROCESSING, PUBLIC...
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE, CSA (CANADA AND US), IAPMO, UPC APPLICABLE STANDARD AUTOMATIC FAUCET, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME,...
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 INCH NOMINAL SIZE UPC, CSA (CANADA AND US), ASSE APPLICABLE STANDARD DOMESTIC WATER, NURSING HOME, PUBLIC FACILITY, AUTOMATIC FAUCET, RADIANT FLOOR HEATING, SPACE...
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 NOMINAL SIZE ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME,...
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US), UPC, IAMPO APPLICABLE STANDARD DOMESTIC WATER, AUTOMATIC FAUCET, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR...
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017, CSA, IAPMO APPLICABLE STANDARD HEAT PUMP SYSTEM, DOMESTIC WATER, NURSING HOME, PUBLIC FACILITY, AUTOMATIC FAUCET, RADIANT FLOOR HEATING,...
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING...
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017/1070, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING...
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1070, CSA, IAPMO APPLICABLE STANDARD AUTOMATIC FAUCET, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME, PHOTO PROCESSING, PUBLIC...
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME,...
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 NOMINAL SIZE ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME,...
THERMOSTATIC TYPE 0.5 TO 10 GPM FLOW RATE 1 INCH NOMINAL SIZE ASSE 1017/1070, IAPMO, UPC, CSA (CANADA AND US) APPLICABLE STANDARD AUTOMATIC FAUCET, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE,...
THERMOSTATIC TYPE 0.5 TO 10 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1017/1070, IAPMO, UPC, CSA (CANADA AND US) APPLICABLE STANDARD AUTOMATIC FAUCET, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE,...
THERMOSTATIC TYPE 0.5 TO 10 GPM FLOW RATE 1/2 INCH NOMINAL SIZE IAPMO, UPC, CSA (CANADA AND US), ASSE 1017 APPLICABLE STANDARD DOMESTIC WATER, NURSING HOMES, PUBLIC FACILITIES, AUTOMATIC FAUCETS,...
THERMOSTATIC TYPE 0.5 TO 10 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017/1070, IAPMO, UPC, CSA (CANADA AND US) APPLICABLE STANDARD AUTOMATIC FAUCET, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE,...
THERMOSTATIC TYPE 0.5 TO 14 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017, IAPMO, UPC, CSA (CANADA AND US) APPLICABLE STANDARD AUTOMATIC FAUCET, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE,...
THERMOSTATIC TYPE 1 TO 22 GPM AT 30 PSI FLOW RATE 1 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD 90 TO 120 DEG F TEMPERATURE RATING...
THERMOSTATIC TYPE 12 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017/1070/1016T, IAPMO, CSA, UPC APPLICABLE STANDARD 212 DEG F TEMPERATURE RATING NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL 150...
THERMOSTATIC TYPE 14 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017, IAPMO, CSA, UPC APPLICABLE STANDARD 90 TO 130 DEG F TEMPERATURE RATING (2) 3/4 INCH UNION CPVC FITTING,...
THERMOSTATIC TYPE 14 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017, IAPMO, CSA, UPC APPLICABLE STANDARD 90 TO 130 DEG F TEMPERATURE RATING (2) 3/4 INCH UNION THREADED FITTING,...
THERMOSTATIC TYPE 16 GPM FLOW RATE 1 INCH NOMINAL SIZE ASSE 1017/1070/1016T, IAPMO, CSA, UPC APPLICABLE STANDARD 212 DEG F TEMPERATURE RATING NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL 150...
THERMOSTATIC TYPE 2 1/2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD 110 TO 150 DEG F TEMPERATURE RATING UNION/TAILPIECE INCLUSIONS/FEATURES BRONZE/STAINLESS STEEL BODY MATERIAL 150 PSI...
THERMOSTATIC TYPE 20 GPM FLOW RATE 1 INCH NOMINAL SIZE ASSE 1017, IAPMO, CSA, UPC APPLICABLE STANDARD 90 TO 130 DEG F TEMPERATURE RATING (2) 1 INCH UNION THREADED FITTING,...
THERMOSTATIC TYPE 3 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD 110 TO 150 DEG F TEMPERATURE RATING UNION/TAILPIECE INCLUSIONS/FEATURES BRONZE/STAINLESS STEEL BODY MATERIAL 150 PSI PRESSURE...
THERMOSTATIC TYPE 3.5 TO 75 GPM AT 30 PSI FLOW RATE 1 1/2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD 90 TO 120 DEG F TEMPERATURE...
THERMOSTATIC TYPE 5 TO 100 GPM AT 30 PSI FLOW RATE 2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD 110 TO 150 DEG F TEMPERATURE RATING...
THERMOSTATIC TYPE 8 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1017, IAPMO, CSA, UPC APPLICABLE STANDARD 90 TO 130 DEG F TEMPERATURE RATING (2) 1/2 INCH UNION THREADED FITTING,...
THERMOSTATIC TYPE 8 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1017/1070/1016T, IAPMO, CSA, UPC APPLICABLE STANDARD 212 DEG F TEMPERATURE RATING NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL 150...