Honeywell International, Inc. Zone Valve V8043E1079

Description
2-WAY, STRAIGHT-THROUGH TYPE 24 VOLT AC AT 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD HYDRONIC CONTROL, HOT/COLD WATER APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE RATING END SWITCH, MANUAL OPENER, VALVE ASSEMBLY, COMPACT CONSTRUCTION INCLUSIONS/FEATURES BRASS BODY MATERIAL 8 PSI (CLOSE OFF), 125 PSI (STATIC) PRESSURE RATING SOLDERED X SOLDERED END CONNECTION ACTUATOR, SPRING RETURN, 2-POSITION ACTUATION TYPE HOT WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SECOND (OPEN) VALVE TIMING TRADELINE[R] BRAND OVERALL DIMENSION 3-11/16 INCH WIDTH X 2-3/8 INCH DEPTH X 4 INCH HEIGHT END SWITCH TYPE AUXILIARY, NO, SPST END SWITCH RATING 50 VOLT AMP (PILOT DUTY) AT 24 VOLT CAPACITY 8 CV MATERIAL BRASS (SEAT), STAINLESS STEEL (STEM), EPDM O-RING (PACKING), BUNA- 1000, V8043 MODEL
Datasheet
Description
2-WAY, STRAIGHT-THROUGH TYPE 24 VOLT AC AT 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD HYDRONIC CONTROL, HOT/COLD WATER APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE RATING END SWITCH, MANUAL OPENER, VALVE ASSEMBLY, COMPACT CONSTRUCTION INCLUSIONS/FEATURES BRASS BODY MATERIAL 8 PSI (CLOSE OFF), 125 PSI (STATIC) PRESSURE RATING SOLDERED X SOLDERED END CONNECTION ACTUATOR, SPRING RETURN, 2-POSITION ACTUATION TYPE HOT WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SECOND (OPEN) VALVE TIMING TRADELINE[R] BRAND OVERALL DIMENSION 3-11/16 INCH WIDTH X 2-3/8 INCH DEPTH X 4 INCH HEIGHT END SWITCH TYPE AUXILIARY, NO, SPST END SWITCH RATING 50 VOLT AMP (PILOT DUTY) AT 24 VOLT CAPACITY 8 CV MATERIAL BRASS (SEAT), STAINLESS STEEL (STEM), EPDM O-RING (PACKING), BUNA- 1000, V8043 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zone Valve - V8043E1079 - Honeywell International, Inc.
Morristown, NJ, USA
Zone Valve
V8043E1079
Zone Valve V8043E1079
2-WAY, STRAIGHT-THROUGH TYPE 24 VOLT AC AT 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD HYDRONIC CONTROL, HOT/COLD WATER APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE RATING END SWITCH, MANUAL OPENER, VALVE ASSEMBLY, COMPACT CONSTRUCTION INCLUSIONS/FEATURES BRASS BODY MATERIAL 8 PSI (CLOSE OFF), 125 PSI (STATIC) PRESSURE RATING SOLDERED X SOLDERED END CONNECTION ACTUATOR, SPRING RETURN, 2-POSITION ACTUATION TYPE HOT WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SECOND (OPEN) VALVE TIMING TRADELINE[R] BRAND OVERALL DIMENSION 3-11/16 INCH WIDTH X 2-3/8 INCH DEPTH X 4 INCH HEIGHT END SWITCH TYPE AUXILIARY, NO, SPST END SWITCH RATING 50 VOLT AMP (PILOT DUTY) AT 24 VOLT CAPACITY 8 CV MATERIAL BRASS (SEAT), STAINLESS STEEL (STEM), EPDM O-RING (PACKING), BUNA- 1000, V8043 MODEL
  • 2-WAY, STRAIGHT-THROUGH TYPE
  • 24 VOLT AC AT 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING
  • 1 INCH NOMINAL SIZE
  • UL, CSA APPLICABLE STANDARD
  • HYDRONIC CONTROL, HOT/COLD WATER APPLICATION
  • 50 TO 200 DEG F (FLUID) TEMPERATURE RATING
  • END SWITCH, MANUAL OPENER, VALVE ASSEMBLY, COMPACT CONSTRUCTION INCLUSIONS/FEATURES
  • BRASS BODY MATERIAL
  • 8 PSI (CLOSE OFF), 125 PSI (STATIC) PRESSURE RATING
  • SOLDERED X SOLDERED END CONNECTION
  • ACTUATOR, SPRING RETURN, 2-POSITION ACTUATION TYPE
  • HOT WATER MEDIA HANDLED
  • NORMALLY CLOSED VALVE POSITION
  • 15 SECOND (OPEN) VALVE TIMING
  • TRADELINE[R] BRAND
  • OVERALL DIMENSION 3-11/16 INCH WIDTH X 2-3/8 INCH DEPTH X 4 INCH HEIGHT
  • END SWITCH TYPE AUXILIARY, NO, SPST
  • END SWITCH RATING 50 VOLT AMP (PILOT DUTY) AT 24 VOLT
  • CAPACITY 8 CV
  • MATERIAL BRASS (SEAT), STAINLESS STEEL (STEM), EPDM O-RING (PACKING), BUNA-
  • 1000, V8043 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number V8043E1079
Product Name Zone Valve
Valve Type Zone Valve
Primary Material Brass / Bronze
Media Water; Hot Water
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Urethane Lined Knife Gate Valves (KUL) -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Cast Iron; Ductile Iron; Stainless Steel
Maximum Pressure 150.00 to 250.00 psi (106 to 176 m H2O)
View Details
Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Solenoid Valves - 5000007993-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details