Honeywell International, Inc. Radiator Valve V110F1026

Description
THERMOSTATIC TYPE 1 1/4 INCH NOMINAL SIZE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL STEAM, WATER APPLICATION 248 DEG F TEMPERATURE RATING NICKEL PLATED CAST BRONZE BODY MATERIAL 15 PSI WSP, 150 PSI WOG PRESSURE RATING 1 1/4 INCH FEMALE THD X 1 1/4 INCH MALE THD END CONNECTION EPDM SEAT MATERIAL HORIZONTAL ANGLE BODY CONFIGURATION HONEYWELL, BRAUKMANN BRAND STANDARDS AND SPECIFICATIONS ASHRAE 102-1989 WARRANTY 1 YEAR VALVE NORMALLY OPEN WITHOUT CONTROL MOUNTED USED WITH T104A, T104V CONTROLLER NOMINAL SIZE - DECIMAL - UOM IN V110 MODEL
Datasheet
Description
THERMOSTATIC TYPE 1 1/4 INCH NOMINAL SIZE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL STEAM, WATER APPLICATION 248 DEG F TEMPERATURE RATING NICKEL PLATED CAST BRONZE BODY MATERIAL 15 PSI WSP, 150 PSI WOG PRESSURE RATING 1 1/4 INCH FEMALE THD X 1 1/4 INCH MALE THD END CONNECTION EPDM SEAT MATERIAL HORIZONTAL ANGLE BODY CONFIGURATION HONEYWELL, BRAUKMANN BRAND STANDARDS AND SPECIFICATIONS ASHRAE 102-1989 WARRANTY 1 YEAR VALVE NORMALLY OPEN WITHOUT CONTROL MOUNTED USED WITH T104A, T104V CONTROLLER NOMINAL SIZE - DECIMAL - UOM IN V110 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiator Valve - V110F1026 - Honeywell International, Inc.
Morristown, NJ, USA
Radiator Valve
V110F1026
Radiator Valve V110F1026
THERMOSTATIC TYPE 1 1/4 INCH NOMINAL SIZE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL STEAM, WATER APPLICATION 248 DEG F TEMPERATURE RATING NICKEL PLATED CAST BRONZE BODY MATERIAL 15 PSI WSP, 150 PSI WOG PRESSURE RATING 1 1/4 INCH FEMALE THD X 1 1/4 INCH MALE THD END CONNECTION EPDM SEAT MATERIAL HORIZONTAL ANGLE BODY CONFIGURATION HONEYWELL, BRAUKMANN BRAND STANDARDS AND SPECIFICATIONS ASHRAE 102-1989 WARRANTY 1 YEAR VALVE NORMALLY OPEN WITHOUT CONTROL MOUNTED USED WITH T104A, T104V CONTROLLER NOMINAL SIZE - DECIMAL - UOM IN V110 MODEL
  • THERMOSTATIC TYPE
  • 1 1/4 INCH NOMINAL SIZE
  • 1.25 NOMINAL SIZE - DECIMAL
  • 1-1/4 NOMINAL SIZE - FRACTIONAL
  • STEAM, WATER APPLICATION
  • 248 DEG F TEMPERATURE RATING
  • NICKEL PLATED CAST BRONZE BODY MATERIAL
  • 15 PSI WSP, 150 PSI WOG PRESSURE RATING
  • 1 1/4 INCH FEMALE THD X 1 1/4 INCH MALE THD END CONNECTION
  • EPDM SEAT MATERIAL
  • HORIZONTAL ANGLE BODY CONFIGURATION
  • HONEYWELL, BRAUKMANN BRAND
  • STANDARDS AND SPECIFICATIONS ASHRAE 102-1989
  • WARRANTY 1 YEAR
  • VALVE NORMALLY OPEN WITHOUT CONTROL MOUNTED
  • USED WITH T104A, T104V CONTROLLER
  • NOMINAL SIZE - DECIMAL - UOM IN
  • V110 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number V110F1026
Product Name Radiator Valve
Valve Type Radiator Valve
Primary Material Brass / Bronze
Valve Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M1H-5/3G-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Regulator, Pressure, 3000 Psi With Cga 345 - 162-1110-80310 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details