Honeywell International, Inc. Datasheets for Plastic Valves

Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more

Product Name Notes
AUTOMATIC, FLOAT TYPE HYDRONIC HEATING AND COOLING APPLICATION 212 DEG F TEMPERATURE RATING REMOVABLE FLOAT/VALVE ASSEMBLY, LEAKAGE GUARD AND SKEGA SEAL INCLUSIONS/FEATURES THERMOPLASTIC BODY MATERIAL 90 PSI PRESSURE RATING MALE...
AUTOMATIC, FLOAT/VALVE TYPE WATER TREATMENT APPLICATION 212 DEG F TEMPERATURE RATING BUILT IN BRASS SHUTOFF VALVE, SAFETY DRAIN CONNECTION, VENT CAP WITH LEAKAGE GUARD INCLUSIONS/FEATURES THERMOPLASTIC BODY MATERIAL 90 PSI...