Honeywell International, Inc. Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| 18 INCH 11/32 INCH-32 TPI MALE CONNECTOR NUT CONNECTION TYPE CSA APPROVAL PILOT BURNER, STANDING PILOT GAS-FIRED HEATING SYSTEM, SAFETY CONTROL POWER UNIT APPLICATION 1400 DEG F (HOT JUNCTION), 780... | |
| 2-PIECE, 2-WIRE, NON-POLARITY SENSITIVE TYPE 3-15/16 INCH WIDTH X 15/16 INCH DEPTH X 4-5/8 INCH HEIGHT SIZE UNSHIELDED TWISTED PAIR CABLE TYPE +/- 0.36 DEG F ACCURACY UL 94, CE,... | |
| 2-PIECE, NON-LINEAR, DIRECT WIRED TYPE 3 INCH WIDTH X 7/8 INCH DEPTH X 4-13/16 INCH HEIGHT (WITHOUT KNOB), 3 INCH WIDTH X 1 INCH DEPTH X 4-13/16 INCH HEIGHT (WITH... | |
| 2-PIECE, NON-LINEAR, DIRECT WIRED TYPE 3 INCH WIDTH X 7/8 INCH DEPTH X 4-13/16 INCH HEIGHT SIZE UNSHIELDED TWISTED PAIR CABLE TYPE +/- 0.36 DEG F ACCURACY UL 94, CE,... | |
| 2-PIECE, NON-LINEAR, DIRECT WIRED, REMOTE TYPE 3-1/8 INCH WIDTH X 1 INCH DEPTH X 5-1/16 INCH HEIGHT SIZE UNSHIELDED TWISTED PAIR CABLE TYPE +/- 0.36 DEG F ACCURACY NEC APPROVAL... | |
| 2-WIRE, NON-POLARITY SENSITIVE TYPE 3-1/4 INCH WIDTH X 7/8 INCH DEPTH X 4-3/4 INCH HEIGHT SIZE +/- 0.36 DEG F ACCURACY UL 94, CE, FCC APPROVAL COMMERCIAL BUILDING APPLICATION WALL/VERTICAL... | |
| 2.17 INCH WIDTH X 0.81 INCH DEPTH X 4.25 INCH HEIGHT SIZE UL APPROVAL OUTDOOR AIR INTAKE OF HVAC ROOFTOP APPLICATION -40 TO 150 DEG F OPERATING TEMPERATURE COLOR GRAY... | |
| 24 INCH 11/32 INCH-32 TPI MALE THREADED CONNECTOR NUT CONNECTION TYPE CSA 112395 APPROVAL 1400 DEG F (HOT JUNCTION), 780 DEG F (COLD JUNCTION) TEMPERATURE MEASURING RANGE VOLTAGE RATING 30... | |
| 29 INCH SPADE, QUICK CONNECT CONNECTION TYPE GAS FIRED HEATING SYSTEM APPLICATION 780 TO 1400 DEG F TEMPERATURE MEASURING RANGE TRADELINE[R] BRAND Q335C MODEL | |
| 3 INCH WIDTH X 7/8 INCH DEPTH X 4-13/16 INCH HEIGHT SIZE UL 94-HB, CE, FCC APPROVAL NETWORK SENSOR APPLICATION WALL MOUNT MOUNTING 45 TO 99 DEG F OPERATING TEMPERATURE... | |
| 30 INCH 11/32 INCH-32 TPI MALE CONNECTOR NUT CONNECTION TYPE CSA APPROVAL PILOT BURNER, GAS CONTROL SYSTEM, SAFETY CONTROL POWER UNIT APPLICATION 780 DEG F (COLD), 1400 DEG F (HOT)... | |
| 30 INCH 11/32 INCH-32 TPI MALE THREADED CONNECTOR NUT CONNECTION TYPE CSA 112395 APPROVAL 1400 DEG F (HOT JUNCTION), 780 DEG F (COLD JUNCTION) TEMPERATURE MEASURING RANGE VOLTAGE RATING 30... | |
| 35 INCH SPADE TERMINAL CONNECTION TYPE CSA APPROVAL PILOT BURNER APPLICATION 780 DEG F (COLD), 1400 DEG F (HOT) TEMPERATURE MEASURING RANGE VOLTAGE MEASURING RANGE 600 TO 750 MILLIVOLT RESISTANCE... | |
| 36 INCH 11/32 INCH-32 TPI MALE CONNECTOR NUT CONNECTION TYPE CSA APPROVAL PILOT BURNER, GAS CONTROL SYSTEM, SAFETY CONTROL POWER UNIT APPLICATION 780 DEG F (COLD), 1400 DEG F (HOT)... | |
| 36 INCH 11/32 INCH-32 TPI MALE THREADED CONNECTOR NUT CONNECTION TYPE CSA 112395 APPROVAL 1400 DEG F (HOT JUNCTION), 780 DEG F (COLD JUNCTION) TEMPERATURE MEASURING RANGE VOLTAGE RATING 30... | |
| 48 INCH 11/32 INCH-32 TPI MALE CONNECTOR NUT CONNECTION TYPE CSA APPROVAL PILOT BURNER, GAS CONTROL SYSTEM, SAFETY CONTROL POWER UNIT APPLICATION 780 DEG F (COLD JUNCTION), 1400 DEG F... | |
| 48 INCH 11/32 INCH-32 TPI MALE THREADED CONNECTOR NUT CONNECTION TYPE CSA 112395 APPROVAL 1400 DEG F (HOT JUNCTION), 780 DEG F (COLD JUNCTION) TEMPERATURE MEASURING RANGE VOLTAGE RATING 30... | |
| DIGITAL TYPE 3-15/16 INCH WIDTH X 13/16 INCH DEPTH X 4-1/8 INCH HEIGHT SIZE CE, NEC APPROVAL COMMERCIAL BUILDING APPLICATION WALL MOUNT MOUNTING 32 TO 104 DEG F OPERATING TEMPERATURE... | |
| DUCT TYPE 0.67 INCH DIAMETER X 6.265 INCH LENGTH SIZE TWISTED PAIR CABLE TYPE HEATING/COOLING SYSTEM, LOW VOLTAGE, 3-WIRE VALVE CONTROL, DAMPER MOTOR, BALANCING RELAY APPLICATION -94 TO 248 DEG... | |
| NON-LINEAR TYPE 2-5/16 INCH WIDTH X 1-11/16 INCH DEPTH X 4-3/16 INCH HEIGHT SIZE +/- 0.36 DEG F ACCURACY DOMESTIC, COMMERCIAL HEATING/COOLING SYSTEM APPLICATION IMMERSION WELL MOUNT MOUNTING -40 TO... | |
| NON-LINEAR TYPE 2-5/16 INCH WIDTH X 1-11/16 INCH DEPTH X 4-3/16 INCH HEIGHT SIZE +/- 0.36 DEG F ACCURACY DOMESTIC, COMMERCIAL HEATING/COOLING SYSTEM, HOT/CHILLED WATER APPLICATION STRAP-ON MOUNT MOUNTING -40... | |
| NON-LINEAR TYPE 3-5/8 INCH WIDTH X 2-1/4 INCH DEPTH X 8-5/16 INCH HEIGHT SIZE +/- 0.36 DEG F AT 77 DEG F ACCURACY OUTDOOR, DOMESTIC, COMMERCIAL HEATING/COOLING SYSTEM APPLICATION 1/2... | |
| REMOTE TYPE 1-1/2 INCH WIDTH X 3/4 INCH DEPTH X 2-1/4 INCH HEIGHT SIZE +/- 1.5 DEG F ACCURACY RESIDENTIAL, INDOOR, VISIONPRO THERMOSTAT APPLICATION WALL MOUNT MOUNTING 45 TO 88... | |
| REMOTE TYPE 1-1/2 INCH WIDTH X 3/4 INCH DEPTH X 2-1/4 INCH HEIGHT SIZE +/- 1.5 DEG F AT 70 DEG F ACCURACY INDOOR, VISIONPRO/VISIONPRO IAQ THERMOSTAT APPLICATION WALL MOUNT... | |
| REMOTE TYPE 2-1/4 INCH X 3/8 INCH SIZE OUTDOOR, VISIONPRO AND VISIONPRO IAQ THERMOSTAT, HEAT PUMP APPLICATION -40 TO 120 DEG F OPERATING TEMPERATURE REDLINK[TM], PRESTIGE[R] BRAND OPERATING HUMIDITY RATING... | |
| RETURN AIR TYPE 4-1/8 INCH WIDTH X 1-1/4 INCH DEPTH X 3-7/8 INCH HEIGHT SIZE NON-ZONED REDLINK ENABLED WIRELESS SYSTEM AND TH6320R1004/TH5320R1 002 WIRELESS FOCUSPRO THERMOSTAT APPLICATION DUCT MOUNT MOUNTING... | |
| UNIVERSAL TYPE 18 INCH 11/32 INCH-32 TPI MALE CONNECTOR NUT CONNECTION TYPE CSA APPROVAL PILOT BURNER, STANDING PILOT GAS-FIRED HEATING SYSTEM, SAFETY CONTROL POWER UNIT APPLICATION 780 DEG F (COLD... | |
| UNIVERSAL TYPE 24 INCH 11/32 INCH-32 TPI MALE CONNECTOR NUT CONNECTION TYPE CSA APPROVAL PILOT BURNER, STANDING PILOT GAS-FIRED HEATING SYSTEM, SAFETY CONTROL POWER UNIT APPLICATION 780 DEG F (COLD... | |
| WIRED TYPE 4-1/8 INCH WIDTH X 4 INCH DEPTH X 3-7/8 INCH HEIGHT SIZE HONEYWELL NETWORK ZONING SYSTEM AND SINGLE UNIT ZONE APPLICATION DUCT MOUNTING -40 TO 170 DEG F... | |
| WIRELESS, BATTERY POWERED TYPE 1-7/8 INCH WIDTH X 15/16 INCH DEPTH X 2-7/8 INCH HEIGHT SIZE INDOOR, PRESTIGE IAQ 2.0/VISIONPRO/REDLIN K THERMOSTAT APPLICATION VERTICAL WALL MOUNT MOUNTING 35 TO 114... | |
| WIRELESS, BATTERY POWERED TYPE 3-1/2 INCH WIDTH X 1-11/16 INCH DEPTH X 5 INCH HEIGHT SIZE OUTDOOR, REDLINK ENABLED THERMOSTAT APPLICATION VERTICAL MOUNT MOUNTING -40 TO 140 DEG F OPERATING... |