Honeywell International, Inc. Flow Control Valve V8043A1003

Description
HYDRAULIC TYPE 4-11/16 INCH OVERALL LENGTH 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL HYDRAULIC SYSTEMS APPLICATION WATER SERVICE 40 TO 200 DEG F TEMPERATURE RATING COPPER BODY MATERIAL 8 TO 20 PSI PRESSURE RATING 1/2 INCH FLARE END CONNECTION CLOSED NORMAL CONDITION TRADELINE. BRAND FLOW CAPACITY (CV) 3.5 VALVE PATTERN STRAIGHT THROUGH NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Description
HYDRAULIC TYPE 4-11/16 INCH OVERALL LENGTH 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL HYDRAULIC SYSTEMS APPLICATION WATER SERVICE 40 TO 200 DEG F TEMPERATURE RATING COPPER BODY MATERIAL 8 TO 20 PSI PRESSURE RATING 1/2 INCH FLARE END CONNECTION CLOSED NORMAL CONDITION TRADELINE. BRAND FLOW CAPACITY (CV) 3.5 VALVE PATTERN STRAIGHT THROUGH NOMINAL SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Control Valve - V8043A1003 - Honeywell International, Inc.
Morristown, NJ, USA
Flow Control Valve
V8043A1003
Flow Control Valve V8043A1003
HYDRAULIC TYPE 4-11/16 INCH OVERALL LENGTH 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL HYDRAULIC SYSTEMS APPLICATION WATER SERVICE 40 TO 200 DEG F TEMPERATURE RATING COPPER BODY MATERIAL 8 TO 20 PSI PRESSURE RATING 1/2 INCH FLARE END CONNECTION CLOSED NORMAL CONDITION TRADELINE. BRAND FLOW CAPACITY (CV) 3.5 VALVE PATTERN STRAIGHT THROUGH NOMINAL SIZE - DECIMAL - UOM IN
  • HYDRAULIC TYPE
  • 4-11/16 INCH OVERALL LENGTH
  • 1/2 INCH NOMINAL SIZE
  • .5 NOMINAL SIZE - DECIMAL
  • 1/2 NOMINAL SIZE - FRACTIONAL
  • HYDRAULIC SYSTEMS APPLICATION
  • WATER SERVICE
  • 40 TO 200 DEG F TEMPERATURE RATING
  • COPPER BODY MATERIAL
  • 8 TO 20 PSI PRESSURE RATING
  • 1/2 INCH FLARE END CONNECTION
  • CLOSED NORMAL CONDITION
  • TRADELINE. BRAND
  • FLOW CAPACITY (CV) 3.5
  • VALVE PATTERN STRAIGHT THROUGH
  • NOMINAL SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number V8043A1003
Product Name Flow Control Valve
Valve Type Control Valve
Primary Material Copper
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517927 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
Pneumatic Manual Control Valves - 7036037 - RS Components, Ltd.
Specs
Valve Type Control Valve
Primary Material Nylon; Polyamide
Media Air
View Details