Honeywell International, Inc. Control Valve VBF3K41SRC

Description
3 WAY BALL VALVE TYPE 5 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 5 INCH FLANGED X 5 INCH FLANGED X 5 INCH FLANGED END CONNECTION 13 7/8 INCH END TO END DISTANCE 316 STAINLESS STEEL DISC MATERIAL SPRING RETURN ACTUATOR TYPE NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION WEIGHT 90 LB VBF3 MODEL
Datasheet
Description
3 WAY BALL VALVE TYPE 5 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 5 INCH FLANGED X 5 INCH FLANGED X 5 INCH FLANGED END CONNECTION 13 7/8 INCH END TO END DISTANCE 316 STAINLESS STEEL DISC MATERIAL SPRING RETURN ACTUATOR TYPE NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION WEIGHT 90 LB VBF3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - VBF3K41SRC - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
VBF3K41SRC
Control Valve VBF3K41SRC
3 WAY BALL VALVE TYPE 5 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 5 INCH FLANGED X 5 INCH FLANGED X 5 INCH FLANGED END CONNECTION 13 7/8 INCH END TO END DISTANCE 316 STAINLESS STEEL DISC MATERIAL SPRING RETURN ACTUATOR TYPE NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION WEIGHT 90 LB VBF3 MODEL
  • 3 WAY BALL VALVE TYPE
  • 5 INCH NOMINAL SIZE
  • ANSI 125 APPLICABLE STANDARD
  • AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION
  • NEMA 3R ENCLOSURE
  • -22 TO 250 DEG F TEMPERATURE RATING
  • ASTM A395 CAST IRON BODY MATERIAL
  • 5 INCH FLANGED X 5 INCH FLANGED X 5 INCH FLANGED END CONNECTION
  • 13 7/8 INCH END TO END DISTANCE
  • 316 STAINLESS STEEL DISC MATERIAL
  • SPRING RETURN ACTUATOR TYPE
  • NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION
  • WEIGHT 90 LB
  • VBF3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number VBF3K41SRC
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1219005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
10-32 Port, Two-Stage Diaphragm Pressure Regulator - PRD3 - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Compact Air Valve - ESO-3*-12 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details