Honeywell International, Inc. Vent Valve FV180

Description
HIGH CAPACITY TYPE RESIDENTIAL/COMMERCI AL HEATING AND COOLING SYSTEM APPLICATION 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL 150 PSI PRESSURE RATING MALE THREADED INLET CONNECTION 1/8 INCH INLET SIZE AIR MEDIA HANDLED GOLDTOP[TM] BRAND OVERALL DIMENSION 1.85 INCH DIAMETER X 3.25 INCH HEIGHT
Datasheet
Description
HIGH CAPACITY TYPE RESIDENTIAL/COMMERCI AL HEATING AND COOLING SYSTEM APPLICATION 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL 150 PSI PRESSURE RATING MALE THREADED INLET CONNECTION 1/8 INCH INLET SIZE AIR MEDIA HANDLED GOLDTOP[TM] BRAND OVERALL DIMENSION 1.85 INCH DIAMETER X 3.25 INCH HEIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vent Valve - FV180 - Honeywell International, Inc.
Morristown, NJ, USA
Vent Valve
FV180
Vent Valve FV180
HIGH CAPACITY TYPE RESIDENTIAL/COMMERCI AL HEATING AND COOLING SYSTEM APPLICATION 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL 150 PSI PRESSURE RATING MALE THREADED INLET CONNECTION 1/8 INCH INLET SIZE AIR MEDIA HANDLED GOLDTOP[TM] BRAND OVERALL DIMENSION 1.85 INCH DIAMETER X 3.25 INCH HEIGHT
  • HIGH CAPACITY TYPE
  • RESIDENTIAL/COMMERCIAL HEATING AND COOLING SYSTEM APPLICATION
  • 240 DEG F TEMPERATURE RATING
  • BRASS BODY MATERIAL
  • 150 PSI PRESSURE RATING
  • MALE THREADED INLET CONNECTION
  • 1/8 INCH INLET SIZE
  • AIR MEDIA HANDLED
  • GOLDTOP[TM] BRAND
  • OVERALL DIMENSION 1.85 INCH DIAMETER X 3.25 INCH HEIGHT
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number FV180
Product Name Vent Valve
Valve Type Vent Valve
Primary Material Brass / Bronze
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - Four-Way Switching Valves - ValvTechnologies, Inc.
Specs
Connection Description BoltFlange
View Details
22mm MINISOL - 09-311-101020+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details
Controller, Inflation Air, 0-30 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
APCO Swing Check Valves (CVS-250) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
View Details