Honeywell International, Inc. Solenoid Valve V4046B1049

Description
120 VOLT AC AT 60 HERTZ 0.115 AMP INPUT SUPPLY RATING CSA, UL APPLICABLE STANDARD RESIDENTIAL, CONTROL OF OIL FLOW, DOMESTIC OIL BURNER APPLICATION 32 TO 115 DEG F TEMPERATURE RATING ALUMINUM BODY MATERIAL 150 PSI PRESSURE RATING DIRECT MOUNT MOUNTING DETAILS OIL MEDIA HANDLED 1/8 INCH THREADED X 1/8 INCH THREADED PORT CONNECTION OVERALL DIMENSION 1-5/8 LENGTH X 2-5/8 DEPTH X 2-3/4 HEIGHT ELECTRICAL CONNECTION (2) 36 LEAD WIRE, 1/2 CONDUIT BUSHING POWER CONSUMPTION 8 WATT V4046B MODEL
Datasheet
Description
120 VOLT AC AT 60 HERTZ 0.115 AMP INPUT SUPPLY RATING CSA, UL APPLICABLE STANDARD RESIDENTIAL, CONTROL OF OIL FLOW, DOMESTIC OIL BURNER APPLICATION 32 TO 115 DEG F TEMPERATURE RATING ALUMINUM BODY MATERIAL 150 PSI PRESSURE RATING DIRECT MOUNT MOUNTING DETAILS OIL MEDIA HANDLED 1/8 INCH THREADED X 1/8 INCH THREADED PORT CONNECTION OVERALL DIMENSION 1-5/8 LENGTH X 2-5/8 DEPTH X 2-3/4 HEIGHT ELECTRICAL CONNECTION (2) 36 LEAD WIRE, 1/2 CONDUIT BUSHING POWER CONSUMPTION 8 WATT V4046B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - V4046B1049 - Honeywell International, Inc.
Morristown, NJ, USA
Solenoid Valve
V4046B1049
Solenoid Valve V4046B1049
120 VOLT AC AT 60 HERTZ 0.115 AMP INPUT SUPPLY RATING CSA, UL APPLICABLE STANDARD RESIDENTIAL, CONTROL OF OIL FLOW, DOMESTIC OIL BURNER APPLICATION 32 TO 115 DEG F TEMPERATURE RATING ALUMINUM BODY MATERIAL 150 PSI PRESSURE RATING DIRECT MOUNT MOUNTING DETAILS OIL MEDIA HANDLED 1/8 INCH THREADED X 1/8 INCH THREADED PORT CONNECTION OVERALL DIMENSION 1-5/8 LENGTH X 2-5/8 DEPTH X 2-3/4 HEIGHT ELECTRICAL CONNECTION (2) 36 LEAD WIRE, 1/2 CONDUIT BUSHING POWER CONSUMPTION 8 WATT V4046B MODEL
  • 120 VOLT AC AT 60 HERTZ 0.115 AMP INPUT SUPPLY RATING
  • CSA, UL APPLICABLE STANDARD
  • RESIDENTIAL, CONTROL OF OIL FLOW, DOMESTIC OIL BURNER APPLICATION
  • 32 TO 115 DEG F TEMPERATURE RATING
  • ALUMINUM BODY MATERIAL
  • 150 PSI PRESSURE RATING
  • DIRECT MOUNT MOUNTING DETAILS
  • OIL MEDIA HANDLED
  • 1/8 INCH THREADED X 1/8 INCH THREADED PORT CONNECTION
  • OVERALL DIMENSION 1-5/8 LENGTH X 2-5/8 DEPTH X 2-3/4 HEIGHT
  • ELECTRICAL CONNECTION (2) 36 LEAD WIRE, 1/2 CONDUIT BUSHING
  • POWER CONSUMPTION 8 WATT
  • V4046B MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number V4046B1049
Product Name Solenoid Valve
Valve Type Solenoid
Primary Material Aluminum
Media Gasoline / Diesel Fuel
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375811 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 103737030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.15 inch (80.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
187 High Pressure Flow Control -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering; Flow Control Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details