Honeywell International, Inc. Zone Valve V8043J1029

Description
2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD STEAM CONTROL APPLICATION 50 TO 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING 1/2 INCH NPT X 1/2 INCH NPT END CONNECTION SPRING RETURN ACTUATION TYPE WATER MEDIA HANDLED NORMALLY OPEN VALVE POSITION 15 SEC VALVE TIMING V8043 MODEL
Datasheet
Description
2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD STEAM CONTROL APPLICATION 50 TO 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING 1/2 INCH NPT X 1/2 INCH NPT END CONNECTION SPRING RETURN ACTUATION TYPE WATER MEDIA HANDLED NORMALLY OPEN VALVE POSITION 15 SEC VALVE TIMING V8043 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zone Valve - V8043J1029 - Honeywell International, Inc.
Morristown, NJ, USA
Zone Valve
V8043J1029
Zone Valve V8043J1029
2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD STEAM CONTROL APPLICATION 50 TO 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING 1/2 INCH NPT X 1/2 INCH NPT END CONNECTION SPRING RETURN ACTUATION TYPE WATER MEDIA HANDLED NORMALLY OPEN VALVE POSITION 15 SEC VALVE TIMING V8043 MODEL
  • 2-WAY TYPE
  • 1/2 INCH NOMINAL SIZE
  • UL APPLICABLE STANDARD
  • STEAM CONTROL APPLICATION
  • 50 TO 240 DEG F TEMPERATURE RATING
  • BRASS BODY MATERIAL
  • MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING
  • 1/2 INCH NPT X 1/2 INCH NPT END CONNECTION
  • SPRING RETURN ACTUATION TYPE
  • WATER MEDIA HANDLED
  • NORMALLY OPEN VALVE POSITION
  • 15 SEC VALVE TIMING
  • V8043 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number V8043J1029
Product Name Zone Valve
Valve Type Zone Valve
Primary Material Brass / Bronze
Media Water
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - VUVG-LK14-B52-T-G18-1H2L-S - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Controller, Triple Deadman, 116 Psi - 162-1023-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details