Honeywell International, Inc. Control Valve VBF2K31S0A

Description
2 WAY BALL VALVE TYPE 5 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 5 INCH FLANGED X 5 INCH FLANGED END CONNECTION 12 3/8 INCH END TO END DISTANCE 316 STAINLESS STEEL DISC MATERIAL NON SPRING RETURN FLOATING ACTUATOR TYPE NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION WEIGHT 75 LB VBF2 MODEL
Datasheet
Description
2 WAY BALL VALVE TYPE 5 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 5 INCH FLANGED X 5 INCH FLANGED END CONNECTION 12 3/8 INCH END TO END DISTANCE 316 STAINLESS STEEL DISC MATERIAL NON SPRING RETURN FLOATING ACTUATOR TYPE NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION WEIGHT 75 LB VBF2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - VBF2K31S0A - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
VBF2K31S0A
Control Valve VBF2K31S0A
2 WAY BALL VALVE TYPE 5 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 5 INCH FLANGED X 5 INCH FLANGED END CONNECTION 12 3/8 INCH END TO END DISTANCE 316 STAINLESS STEEL DISC MATERIAL NON SPRING RETURN FLOATING ACTUATOR TYPE NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION WEIGHT 75 LB VBF2 MODEL
  • 2 WAY BALL VALVE TYPE
  • 5 INCH NOMINAL SIZE
  • ANSI 125 APPLICABLE STANDARD
  • AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION
  • -22 TO 250 DEG F TEMPERATURE RATING
  • ASTM A395 CAST IRON BODY MATERIAL
  • 5 INCH FLANGED X 5 INCH FLANGED END CONNECTION
  • 12 3/8 INCH END TO END DISTANCE
  • 316 STAINLESS STEEL DISC MATERIAL
  • NON SPRING RETURN FLOATING ACTUATOR TYPE
  • NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION
  • WEIGHT 75 LB
  • VBF2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number VBF2K31S0A
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1232015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.57 inch (40.00 mm)
View Details
Single Stage High Flow Diaphragm Regulator - PRDHF - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Manifold Mount -  Proportional Valves - E-PM-10-25-A0 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details