Honeywell International, Inc. Flow Control Valve VU53S2000

Description
3 3/8 INCH OVERALL LENGTH 1 INCH NOMINAL SIZE CSA (US AND CANADA) APPLICABLE STANDARD HEATING, VENTILATING, AIR CONDITIONING SYSTEM APPLICATION WATER, GLYCOL SERVICE 34 TO 125 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 300 PSIG PRESSURE RATING 1 INCH SWEAT X 1 INCH SWEAT END CONNECTION BRASS STEM MATERIAL CLOSED NORMAL CONDITION VU53 MODEL
Datasheet
Description
3 3/8 INCH OVERALL LENGTH 1 INCH NOMINAL SIZE CSA (US AND CANADA) APPLICABLE STANDARD HEATING, VENTILATING, AIR CONDITIONING SYSTEM APPLICATION WATER, GLYCOL SERVICE 34 TO 125 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 300 PSIG PRESSURE RATING 1 INCH SWEAT X 1 INCH SWEAT END CONNECTION BRASS STEM MATERIAL CLOSED NORMAL CONDITION VU53 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Control Valve - VU53S2000 - Honeywell International, Inc.
Morristown, NJ, USA
Flow Control Valve
VU53S2000
Flow Control Valve VU53S2000
3 3/8 INCH OVERALL LENGTH 1 INCH NOMINAL SIZE CSA (US AND CANADA) APPLICABLE STANDARD HEATING, VENTILATING, AIR CONDITIONING SYSTEM APPLICATION WATER, GLYCOL SERVICE 34 TO 125 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 300 PSIG PRESSURE RATING 1 INCH SWEAT X 1 INCH SWEAT END CONNECTION BRASS STEM MATERIAL CLOSED NORMAL CONDITION VU53 MODEL
  • 3 3/8 INCH OVERALL LENGTH
  • 1 INCH NOMINAL SIZE
  • CSA (US AND CANADA) APPLICABLE STANDARD
  • HEATING, VENTILATING, AIR CONDITIONING SYSTEM APPLICATION
  • WATER, GLYCOL SERVICE
  • 34 TO 125 DEG F TEMPERATURE RATING
  • BRASS BODY MATERIAL
  • MAXIMUM 300 PSIG PRESSURE RATING
  • 1 INCH SWEAT X 1 INCH SWEAT END CONNECTION
  • BRASS STEM MATERIAL
  • CLOSED NORMAL CONDITION
  • VU53 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number VU53S2000
Product Name Flow Control Valve
Valve Type Control Valve
Primary Material Brass / Bronze
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 2 5 4 - 121466030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 3.15 inch (80.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543056 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PVS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
10-32 Threaded Ports, On/Off Ball Valve - MBV - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details