Honeywell International, Inc. Control Valve VR8300A3500

Description
1-STAGE, STANDARD OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1/2 INCH X 3/4 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD GAS-FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE RATING NATURAL TO LP CONVERSION KIT, (1) 3/4 INCH X 1/2 INCH REDUCER BUSHING INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING FEMALE THREADED X FEMALE THREADED END CONNECTION 4-1/16 INCH END TO END DISTANCE 1/4 INCH QUICK-CONNECT MALE TERMINAL SUPPLY CONNECTION BODY PATTERN STRAIGHT-THROUGH IGNITION TYPE STANDING PILOT CAPACITY 30000 TO 290000 BTU/HOUR PRESSURE TAPPING 1/8 INCH THREADED WITH PLUG PRESSURE REGULATOR SET POINT 3 INCH WC OVERALL DIMENSION 2-11/16 INCH DEPTH X 5-3/8 INCH HEIGHT
Datasheet
Description
1-STAGE, STANDARD OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1/2 INCH X 3/4 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD GAS-FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE RATING NATURAL TO LP CONVERSION KIT, (1) 3/4 INCH X 1/2 INCH REDUCER BUSHING INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING FEMALE THREADED X FEMALE THREADED END CONNECTION 4-1/16 INCH END TO END DISTANCE 1/4 INCH QUICK-CONNECT MALE TERMINAL SUPPLY CONNECTION BODY PATTERN STRAIGHT-THROUGH IGNITION TYPE STANDING PILOT CAPACITY 30000 TO 290000 BTU/HOUR PRESSURE TAPPING 1/8 INCH THREADED WITH PLUG PRESSURE REGULATOR SET POINT 3 INCH WC OVERALL DIMENSION 2-11/16 INCH DEPTH X 5-3/8 INCH HEIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - VR8300A3500 - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
VR8300A3500
Control Valve VR8300A3500
1-STAGE, STANDARD OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1/2 INCH X 3/4 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD GAS-FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE RATING NATURAL TO LP CONVERSION KIT, (1) 3/4 INCH X 1/2 INCH REDUCER BUSHING INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING FEMALE THREADED X FEMALE THREADED END CONNECTION 4-1/16 INCH END TO END DISTANCE 1/4 INCH QUICK-CONNECT MALE TERMINAL SUPPLY CONNECTION BODY PATTERN STRAIGHT-THROUGH IGNITION TYPE STANDING PILOT CAPACITY 30000 TO 290000 BTU/HOUR PRESSURE TAPPING 1/8 INCH THREADED WITH PLUG PRESSURE REGULATOR SET POINT 3 INCH WC OVERALL DIMENSION 2-11/16 INCH DEPTH X 5-3/8 INCH HEIGHT
  • 1-STAGE, STANDARD OPENING TYPE
  • 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING
  • 1/2 INCH X 3/4 INCH NOMINAL SIZE
  • UL, CSA APPLICABLE STANDARD
  • GAS-FIRED APPLIANCE APPLICATION
  • 0 TO 175 DEG F TEMPERATURE RATING
  • NATURAL TO LP CONVERSION KIT, (1) 3/4 INCH X 1/2 INCH REDUCER BUSHING INCLUSIONS/FEATURES
  • 1/2 PSI PRESSURE RATING
  • FEMALE THREADED X FEMALE THREADED END CONNECTION
  • 4-1/16 INCH END TO END DISTANCE
  • 1/4 INCH QUICK-CONNECT MALE TERMINAL SUPPLY CONNECTION
  • BODY PATTERN STRAIGHT-THROUGH
  • IGNITION TYPE STANDING PILOT
  • CAPACITY 30000 TO 290000 BTU/HOUR
  • PRESSURE TAPPING 1/8 INCH THREADED WITH PLUG
  • PRESSURE REGULATOR SET POINT 3 INCH WC
  • OVERALL DIMENSION 2-11/16 INCH DEPTH X 5-3/8 INCH HEIGHT
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number VR8300A3500
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Universal Hydrants - Universal Hydrants - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Universal Hydrants
View Details
Solenoid Valves - 5000005125-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Needle Valves - High Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 30000.00 psi (21113 m H2O)
View Details