Honeywell International, Inc. Tempering Valve AM101-UT-1LF

Description
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME, PHOTO PROCESSING, PUBLIC FACILITIES, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR HOT WATER, HEAT PUMP SYSTEM APPLICATION 212 DEG F TEMPERATURE RATING ANTI-SCALD, ANTI-CHILL PROTECTION, TAMPER RESISTANT DESIGN, STRAIGHT THROUGH DESIGN, PROPORTIONAL VALVE, REPLACEABLE THERMOSTATIC ELEMENT, CHECK VALVES ON BOTH HOT AND COLD PORTS, NON-STICK COATING OF INTERNAL VALVE COMPONENTS TO PREVENT MINERAL BUILD-UP INCLUSIONS/FEATURES NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL 150 PSI PRESSURE RATING UNION THREADED X UNION THREADED END CONNECTION 6.5 INCH END TO END DISTANCE 70 TO 145 DEG F SET TEMPERATURE RANGE 3.8 INCH BASE TO INLET DIMENSION 3.8 INCH INLET TO MIXING OUTLET DIMENSION LEAD FREE CAPACITY 3.9 CV WARRANTY 1 YEAR LIMITED AM-1 MODEL
Datasheet
Description
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME, PHOTO PROCESSING, PUBLIC FACILITIES, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR HOT WATER, HEAT PUMP SYSTEM APPLICATION 212 DEG F TEMPERATURE RATING ANTI-SCALD, ANTI-CHILL PROTECTION, TAMPER RESISTANT DESIGN, STRAIGHT THROUGH DESIGN, PROPORTIONAL VALVE, REPLACEABLE THERMOSTATIC ELEMENT, CHECK VALVES ON BOTH HOT AND COLD PORTS, NON-STICK COATING OF INTERNAL VALVE COMPONENTS TO PREVENT MINERAL BUILD-UP INCLUSIONS/FEATURES NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL 150 PSI PRESSURE RATING UNION THREADED X UNION THREADED END CONNECTION 6.5 INCH END TO END DISTANCE 70 TO 145 DEG F SET TEMPERATURE RANGE 3.8 INCH BASE TO INLET DIMENSION 3.8 INCH INLET TO MIXING OUTLET DIMENSION LEAD FREE CAPACITY 3.9 CV WARRANTY 1 YEAR LIMITED AM-1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tempering Valve - AM101-UT-1LF - Honeywell International, Inc.
Morristown, NJ, USA
Tempering Valve
AM101-UT-1LF
Tempering Valve AM101-UT-1LF
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 INCH NOMINAL SIZE ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME, PHOTO PROCESSING, PUBLIC FACILITIES, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR HOT WATER, HEAT PUMP SYSTEM APPLICATION 212 DEG F TEMPERATURE RATING ANTI-SCALD, ANTI-CHILL PROTECTION, TAMPER RESISTANT DESIGN, STRAIGHT THROUGH DESIGN, PROPORTIONAL VALVE, REPLACEABLE THERMOSTATIC ELEMENT, CHECK VALVES ON BOTH HOT AND COLD PORTS, NON-STICK COATING OF INTERNAL VALVE COMPONENTS TO PREVENT MINERAL BUILD-UP INCLUSIONS/FEATURES NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL 150 PSI PRESSURE RATING UNION THREADED X UNION THREADED END CONNECTION 6.5 INCH END TO END DISTANCE 70 TO 145 DEG F SET TEMPERATURE RANGE 3.8 INCH BASE TO INLET DIMENSION 3.8 INCH INLET TO MIXING OUTLET DIMENSION LEAD FREE CAPACITY 3.9 CV WARRANTY 1 YEAR LIMITED AM-1 MODEL
  • THERMOSTATIC TYPE
  • 0.5 GPM FLOW RATE
  • 3/4 INCH NOMINAL SIZE
  • ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD
  • AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME, PHOTO PROCESSING, PUBLIC FACILITIES, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR HOT WATER, HEAT PUMP SYSTEM APPLICATION
  • 212 DEG F TEMPERATURE RATING
  • ANTI-SCALD, ANTI-CHILL PROTECTION, TAMPER RESISTANT DESIGN, STRAIGHT THROUGH DESIGN, PROPORTIONAL VALVE, REPLACEABLE THERMOSTATIC ELEMENT, CHECK VALVES ON BOTH HOT AND COLD PORTS, NON-STICK COATING OF INTERNAL VALVE COMPONENTS TO PREVENT MINERAL BUILD-UP INCLUSIONS/FEATURES
  • NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL
  • 150 PSI PRESSURE RATING
  • UNION THREADED X UNION THREADED END CONNECTION
  • 6.5 INCH END TO END DISTANCE
  • 70 TO 145 DEG F SET TEMPERATURE RANGE
  • 3.8 INCH BASE TO INLET DIMENSION
  • 3.8 INCH INLET TO MIXING OUTLET DIMENSION
  • LEAD FREE
  • CAPACITY 3.9 CV
  • WARRANTY 1 YEAR LIMITED
  • AM-1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number AM101-UT-1LF
Product Name Tempering Valve
Valve Type Mixing; Tempering Valve
Primary Material Brass / Bronze
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details
8mm CHIPSOL - 14-211CA01-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
Controller, Inflation Air, 0-15 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details