Honeywell International, Inc. Tempering Valve MX130C

Description
100 GPM AT 30 PSI FLOW RATE 2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD APARTMENTS, DOMESTIC WATER, HOTELS, NURSING HOMES, OFFICES, PUBLIC FACILITIES, RADIANT FLOOR HEATING, SCHOOLS, SPACE HEATING, APPLICATION 200 DEG F TEMPERATURE RATING ALLEN WRENCH FOR TEMPERATURE ADJUSTMENT, PROPORTIONAL VALVE, TAILPIECE CONNECTION, UNION INCLUSIONS/FEATURES BRONZE/STAINLESS STEEL BODY MATERIAL 7 PSI PRESSURE RATING THREADED X THREADED END CONNECTION 10 INCH END TO END DISTANCE 90 TO 120 DEG F SET TEMPERATURE RANGE 4-13/64 INCH BASE TO INLET DIMENSION CAPACITY 18 CV WEIGHT 13.2 LB MX MODEL
Datasheet
Description
100 GPM AT 30 PSI FLOW RATE 2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD APARTMENTS, DOMESTIC WATER, HOTELS, NURSING HOMES, OFFICES, PUBLIC FACILITIES, RADIANT FLOOR HEATING, SCHOOLS, SPACE HEATING, APPLICATION 200 DEG F TEMPERATURE RATING ALLEN WRENCH FOR TEMPERATURE ADJUSTMENT, PROPORTIONAL VALVE, TAILPIECE CONNECTION, UNION INCLUSIONS/FEATURES BRONZE/STAINLESS STEEL BODY MATERIAL 7 PSI PRESSURE RATING THREADED X THREADED END CONNECTION 10 INCH END TO END DISTANCE 90 TO 120 DEG F SET TEMPERATURE RANGE 4-13/64 INCH BASE TO INLET DIMENSION CAPACITY 18 CV WEIGHT 13.2 LB MX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tempering Valve - MX130C - Honeywell International, Inc.
Morristown, NJ, USA
Tempering Valve
MX130C
Tempering Valve MX130C
100 GPM AT 30 PSI FLOW RATE 2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD APARTMENTS, DOMESTIC WATER, HOTELS, NURSING HOMES, OFFICES, PUBLIC FACILITIES, RADIANT FLOOR HEATING, SCHOOLS, SPACE HEATING, APPLICATION 200 DEG F TEMPERATURE RATING ALLEN WRENCH FOR TEMPERATURE ADJUSTMENT, PROPORTIONAL VALVE, TAILPIECE CONNECTION, UNION INCLUSIONS/FEATURES BRONZE/STAINLESS STEEL BODY MATERIAL 7 PSI PRESSURE RATING THREADED X THREADED END CONNECTION 10 INCH END TO END DISTANCE 90 TO 120 DEG F SET TEMPERATURE RANGE 4-13/64 INCH BASE TO INLET DIMENSION CAPACITY 18 CV WEIGHT 13.2 LB MX MODEL
  • 100 GPM AT 30 PSI FLOW RATE
  • 2 INCH NOMINAL SIZE
  • ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD
  • APARTMENTS, DOMESTIC WATER, HOTELS, NURSING HOMES, OFFICES, PUBLIC FACILITIES, RADIANT FLOOR HEATING, SCHOOLS, SPACE HEATING, APPLICATION
  • 200 DEG F TEMPERATURE RATING
  • ALLEN WRENCH FOR TEMPERATURE ADJUSTMENT, PROPORTIONAL VALVE, TAILPIECE CONNECTION, UNION INCLUSIONS/FEATURES
  • BRONZE/STAINLESS STEEL BODY MATERIAL
  • 7 PSI PRESSURE RATING
  • THREADED X THREADED END CONNECTION
  • 10 INCH END TO END DISTANCE
  • 90 TO 120 DEG F SET TEMPERATURE RANGE
  • 4-13/64 INCH BASE TO INLET DIMENSION
  • CAPACITY 18 CV
  • WEIGHT 13.2 LB
  • MX MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number MX130C
Product Name Tempering Valve
Valve Type Mixing; Tempering Valve
Primary Material Brass / Bronze; Stainless Steel
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375805 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Filter Regulators - 1259945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 11.60 to 145.04 psi (8.17 to 102 m H2O)
Connection Description Threaded
View Details