Honeywell International, Inc. Datasheets for Steam Valves
Steam valves are used to control the flow and pressure level of steam and heated water vapor.
Steam Valves: Learn more
| Product Name | Notes |
|---|---|
| AUTOMATIC TYPE HOT WATER/STEAM SYSTEM APPLICATION 240 DEG F TEMPERATURE RATING NICKEL PLATED BODY MATERIAL 125 PSI (WATER), 10 PSI (STEAM) PRESSURE RATING MALE THREADED INLET CONNECTION 1/8 INCH INLET... |