Honeywell International, Inc. Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| 2 1/4 INCH W X 1 7/8 INCH D X 2 INCH H SIZE 50/60 HZ FREQUENCY RATING UL 1585, CSA APPROVAL FOOT MOUNTING 19 VA POWER RATING LEAD WIRE... | |
| 2 3/16 INCH W X 3 5/16 INCH D X 2 15/16 INCH H SIZE 50/60 HZ FREQUENCY RATING UL 1585, CSA APPROVAL NEC APPLICABLE STANDARD FOOT MOUNTING 75 VA... | |
| 2 3/16 INCH W X 3 5/8 INCH D X 3 3/16 INCH H SIZE 60 HZ FREQUENCY RATING UL 1585, CSA APPROVAL 50 VA POWER RATING LEAD WIRE TERMINAL... | |
| 2 3/8 INCH W X 3 1/8 INCH D X 3 3/16 INCH H SIZE 60 HZ FREQUENCY RATING UL 1585, CSA APPROVAL 20 VA POWER RATING LEAD WIRE TERMINAL... | |
| 2 5/8 INCH W X 2 3/16 INCH D X 2 3/32 INCH H SIZE 50/60 HZ FREQUENCY RATING UL 1585, CSA APPROVAL FOOT MOUNTING 40 VA POWER RATING LEAD... | |
| 2 7/32 INCH W X 2 15/16 INCH D SIZE 50/60 HZ FREQUENCY RATING UL 1585, CSA APPROVAL 48 VA POWER RATING LEAD WIRE TERMINAL TYPE 120 VAC PRIMARY VOLTAGE... | |
| 2 7/32 INCH W X 2 15/16 INCH D SIZE 50/60 HZ FREQUENCY RATING UL 1585, CSA APPROVAL NEMA DC20, NEC APPLICABLE STANDARD FOOT MOUNTING 48 VA POWER RATING LEAD... | |
| 2 7/32 INCH W X 2 15/16 INCH D X 3 7/32 INCH H SIZE 50/60 HZ FREQUENCY RATING UL 1585, CSA APPROVAL NEMA DC20, NEC APPLICABLE STANDARD PANEL MOUNTING... | |
| 2 7/32 INCH W X 3 1/16 INCH D X 3 7/32 INCH H SIZE 50/60 HZ FREQUENCY RATING UL 1585, CSA APPROVAL 40 VA POWER RATING LEAD WIRE TERMINAL... | |
| 2 7/32 INCH W X 3 1/16 INCH D X 3 7/32 INCH H SIZE 50/60 HZ FREQUENCY RATING UL 1585, CSA APPROVAL NEMA DC20, NEC APPLICABLE STANDARD FOOT, PANEL... | |
| 2 7/32 INCH W X 3 7/32 INCH H SIZE 50/60 HZ FREQUENCY RATING UL 1585, CSA APPROVAL NEMA APPLICABLE STANDARD PLATE MOUNTING 40 VA POWER RATING 9 INCH WIRE... | |
| 2-3/16 INCH WIDTH X 3-15/16 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING UL, CSA APPROVAL FOOT/PANEL/PLATE MOUNTING 75 VOLT AMP POWER RATING 9 INCH LEAD WIRE... | |
| 2-3/16 INCH WIDTH X 3-5/16 INCH DEPTH X 2-15/16 HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING UL 1585, CSA APPROVAL NEMA DC-20, NEC CLASS 2, CLASS 3 APPLICABLE STANDARD FOOT MOUNT... | |
| 2-3/16 INCH WIDTH X 3-5/16 INCH DEPTH X 2-15/16 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING UL, CSA APPROVAL NEC CLASS 2 APPLICABLE STANDARD FOOT MOUNT MOUNTING 75 VA POWER... | |
| 2-3/16 INCH WIDTH X 3-5/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING UL 1585, CSA APPROVAL NEC APPLICABLE STANDARD PLATE/PANEL/SURFACE MOUNT MOUNTING 50 VOLT AMP POWER... | |
| 2-3/8 INCH WIDTH X 3-1/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING UL 1585, CSA APPROVAL NEC APPLICABLE STANDARD FOOT/PLATE/CLAMP/PAN EL MOUNT MOUNTING 40 VOLT AMP... | |
| 2-3/8 INCH WIDTH X 3-1/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING UL, CSA, NEC CLASS 2 APPROVAL FOOT/PANEL/PLATE/CLA MP MOUNTING 40 VOLT AMP POWER RATING... | |
| 2-3/8 INCH WIDTH X 3-5/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING UL 1581, CSA APPROVAL NEC CLASS 2 APPLICABLE STANDARD FOOT/PLATE MOUNTED ON 2 INCH... | |
| 2-7/32 INCH WIDTH X 2 INCH DEPTH X 3-7/32 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING UL, CSA APPROVAL NEMA TYPE D APPLICABLE STANDARD 4 INCH X 4 INCH PLATE... | |
| 2-7/32 INCH WIDTH X 3-1/16 INCH DEPTH X 3-7/32 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING UL 1585, CSA APPROVAL NEMA DC20-1992, NEC APPLICABLE STANDARD FOOT/PLATE/CLAMP MOUNT MOUNTING 40 VOLT... | |
| 3 1/2 INCH W X 1 3/4 INCH D X 1 11/16 INCH H SIZE 50/60 HZ FREQUENCY RATING UL 1585, CSA APPROVAL 50 VA POWER RATING LEAD WIRE TERMINAL... | |
| 3 1/2 INCH W X 1 3/4 INCH D X 1 11/16 INCH H SIZE 60 HZ FREQUENCY RATING UL 1585, CSA APPROVAL 50 VA POWER RATING LEAD WIRE TERMINAL... | |
| 3-1/2 INCH WIDTH X 1-3/4 INCH DEPTH X 1-11/16 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING UL 1585, CSA APPROVAL NEC APPLICABLE STANDARD FOOT MOUNT MOUNTING 40 VOLT AMP POWER... | |
| 3-1/2 INCH WIDTH X 1-3/4 INCH DEPTH X 1-11/16 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING UL, CSA APPROVAL NEC APPLICABLE STANDARD FOOT MOUNTING 40 VOLT AMP POWER RATING LEAD... | |
| 50 VA POWER RATING 120/240 VAC PRIMARY VOLTAGE 24 VAC SECONDARY VOLTAGE 50 POWER RATING IN VA TRADELINE[R] BRAND POWER RATING IN VA - UOM VA |