Honeywell International, Inc. Vent Valve PVU075

Description
AUTOMATIC TYPE CHILLED WATER AIR CONDITIONING SYSTEM, WATER HEATER APPLICATION 240 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 125 PSI PRESSURE RATING 3/4 INCH NPT INLET CONNECTION 3/4 INCH INLET SIZE AIR MEDIA HANDLED ADJUSTABLE PORT TYPE SUPERVENT[T] BRAND WEIGHT 2.1 LB SIZE 2.7 INCH L X 1.9 INCH W X 7.8 INCH H PV MODEL
Datasheet
Description
AUTOMATIC TYPE CHILLED WATER AIR CONDITIONING SYSTEM, WATER HEATER APPLICATION 240 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 125 PSI PRESSURE RATING 3/4 INCH NPT INLET CONNECTION 3/4 INCH INLET SIZE AIR MEDIA HANDLED ADJUSTABLE PORT TYPE SUPERVENT[T] BRAND WEIGHT 2.1 LB SIZE 2.7 INCH L X 1.9 INCH W X 7.8 INCH H PV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vent Valve - PVU075 - Honeywell International, Inc.
Morristown, NJ, USA
Vent Valve
PVU075
Vent Valve PVU075
AUTOMATIC TYPE CHILLED WATER AIR CONDITIONING SYSTEM, WATER HEATER APPLICATION 240 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 125 PSI PRESSURE RATING 3/4 INCH NPT INLET CONNECTION 3/4 INCH INLET SIZE AIR MEDIA HANDLED ADJUSTABLE PORT TYPE SUPERVENT[T] BRAND WEIGHT 2.1 LB SIZE 2.7 INCH L X 1.9 INCH W X 7.8 INCH H PV MODEL
  • AUTOMATIC TYPE
  • CHILLED WATER AIR CONDITIONING SYSTEM, WATER HEATER APPLICATION
  • 240 DEG F TEMPERATURE RATING
  • BRONZE BODY MATERIAL
  • 125 PSI PRESSURE RATING
  • 3/4 INCH NPT INLET CONNECTION
  • 3/4 INCH INLET SIZE
  • AIR MEDIA HANDLED
  • ADJUSTABLE PORT TYPE
  • SUPERVENT[T] BRAND
  • WEIGHT 2.1 LB
  • SIZE 2.7 INCH L X 1.9 INCH W X 7.8 INCH H
  • PV MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number PVU075
Product Name Vent Valve
Valve Type Vent Valve
Primary Material Brass / Bronze
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
BIFOLD - Check Valves, PCV -  - Rotork plc
Specs
Valve Type Check
Media Water; Air
Maximum Pressure 188.00 psi (132 m H2O)
View Details
Solenoid Valves - 5000012813-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details