Honeywell International, Inc. Control Valve V5863A2053

Description
3 WAY CARTRIDGE GLOBE VALVE TYPE 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING RED BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 3/4 INCH X 3/4 INCH FNPT X 3/4 INCH FNPT END CONNECTION 3 1/2 INCH END TO END DISTANCE BRASS DISC MATERIAL SPRING RETURN FLOATING ACTUATOR TYPE 5 INCH L X 4 1/4 INCH W X 3 3/16 INCH D ACTUATOR DIMENSIONS V5863 MODEL
Datasheet
Description
3 WAY CARTRIDGE GLOBE VALVE TYPE 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING RED BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 3/4 INCH X 3/4 INCH FNPT X 3/4 INCH FNPT END CONNECTION 3 1/2 INCH END TO END DISTANCE BRASS DISC MATERIAL SPRING RETURN FLOATING ACTUATOR TYPE 5 INCH L X 4 1/4 INCH W X 3 3/16 INCH D ACTUATOR DIMENSIONS V5863 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - V5863A2053 - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
V5863A2053
Control Valve V5863A2053
3 WAY CARTRIDGE GLOBE VALVE TYPE 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING RED BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 3/4 INCH X 3/4 INCH FNPT X 3/4 INCH FNPT END CONNECTION 3 1/2 INCH END TO END DISTANCE BRASS DISC MATERIAL SPRING RETURN FLOATING ACTUATOR TYPE 5 INCH L X 4 1/4 INCH W X 3 3/16 INCH D ACTUATOR DIMENSIONS V5863 MODEL
  • 3 WAY CARTRIDGE GLOBE VALVE TYPE
  • 3/4 INCH NOMINAL SIZE
  • UL APPLICABLE STANDARD
  • WATER APPLICATION
  • 36 TO 230 DEG F TEMPERATURE RATING
  • RED BRASS BODY MATERIAL
  • ACTUATOR EXCLUSIONS
  • 3/4 INCH X 3/4 INCH FNPT X 3/4 INCH FNPT END CONNECTION
  • 3 1/2 INCH END TO END DISTANCE
  • BRASS DISC MATERIAL
  • SPRING RETURN FLOATING ACTUATOR TYPE
  • 5 INCH L X 4 1/4 INCH W X 3 3/16 INCH D ACTUATOR DIMENSIONS
  • V5863 MODEL
Supplier's Site Datasheet
Pneumatics, Hydraulics - Valves and Control - V5863A2053 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
V5863A2053
Pneumatics, Hydraulics - Valves and Control V5863A2053
3-WAY VALVES 3/4 PN16 CV 2,9

3-WAY VALVES 3/4 PN16 CV 2,9

Buy Now

Technical Specifications

  Honeywell International, Inc. Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number V5863A2053 V5863A2053
Product Name Control Valve Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303035 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.23 inch (82.00 mm)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
187 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details