Honeywell International, Inc. Datasheets for Pressure Regulators
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL ASSE 1003, IAPMO, CSA B356 APPLICABLE STANDARD IRRIGATION, POTABLE WATER APPLICATION 180 DEG F WATER, 33... | |
| 1-1/4 INCH NOMINAL SIZE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL ASSE 1003, IAPMO, CSA B356 APPLICABLE STANDARD DRIP IRRIGATION, LIGHT COMMERCIAL, RESIDENTIAL, POTABLE WATER APPLICATION 158... | |
| 1/2 INCH NOMINAL SIZE BOILER APPLICATION 180 DEG F TEMPERATURE RATING BUILT IN CHECK VALVE, FAST FILL INCLUSIONS/FEATURES BRASS BODY MATERIAL MAXIMUM 150 PSI PRESSURE RATING 1/2 INCH SWEAT X... | |
| 1/4 INCH FNPT X 1/4 INCH FNPT END CONNECTION 45 TO 150 PSI INLET PRESSURE 0.01 MICRON FILTER RATING ADJUSTABLE STOP ADJUSTMENT TYPE 0 TO 25 PSI OUTLET PRESSURE PP902C... | |
| 1/4 INCH NOMINAL SIZE PNEUMATIC CONTROL SYSTEM APPLICATION BUILT IN ADJUSTABLE RELIEF VALVE INCLUSIONS/FEATURES ANODIZED ALUMINUM BODY MATERIAL 40 TO 150 PSI PRESSURE RATING 1/4 INCH FNPT X 1/4 INCH... | |
| 1/8 INCH FNPT X 1/8 INCH FNPT END CONNECTION 45 TO 150 PSI INLET PRESSURE 0.01 MICRON FILTER RATING ADJUSTABLE STOP ADJUSTMENT TYPE 0 TO 25 PSI OUTLET PRESSURE PP902D... | |
| 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL ASSE 1003, IAPMO, CSA B356 APPLICABLE STANDARD IRRIGATION, POTABLE WATER APPLICATION 180 DEG F WATER, 33... | |
| 40 TO 120 DEG F TEMPERATURE RATING PP904A MODEL | |
| 40 TO 120 DEG F TEMPERATURE RATING PP904B MODEL | |
| ANGLED TYPE 1-1/4 INCH NOMINAL SIZE HYDRAULIC HEATING SYSTEM APPLICATION 230 DEG F TEMPERATURE RATING BUILT-IN DIFFERENTIAL PRESSURE INDICATOR INCLUSIONS/FEATURES BRASS BODY MATERIAL 0 TO 17 PSI (OUTLET RANGE), 85... | |
| ANGLED TYPE 3/4 INCH NOMINAL SIZE HYDRAULIC HEATING SYSTEM APPLICATION 230 DEG F TEMPERATURE RATING BUILT-IN DIFFERENTIAL PRESSURE INDICATOR INCLUSIONS/FEATURES BRASS BODY MATERIAL 0 TO 17 PSI (OUTLET RANGE), 85... | |
| DIRECT OPERATED TYPE 1 1/2 INCH NOMINAL SIZE ASSE 1003, CSA B356, IAPMO, CITY OF LOS ANGELES APPLICABLE STANDARD IRRIGATION, WATER APPLICATION 180 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL... | |
| DIRECT OPERATED TYPE 1 1/4 INCH NOMINAL SIZE ASSE 1003, CSA B356, IAPMO, CITY OF LOS ANGELES APPLICABLE STANDARD DRIP IRRIGATION, LIGHT COMMERCIAL, RESIDENTIAL APPLICATION 180 DEG F TEMPERATURE RATING... | |
| DIRECT OPERATED TYPE 1 INCH NOMINAL SIZE ASSE 1003, CSA B356, IAPMO, CITY OF LOS ANGELES APPLICABLE STANDARD DRIP IRRIGATION, LIGHT COMMERCIAL, RESIDENTIAL APPLICATION 180 DEG F TEMPERATURE RATING BRONZE... | |
| DIRECT OPERATED TYPE 2 INCH NOMINAL SIZE ASSE 1003, CSA B356, IAPMO, CITY OF LOS ANGELES APPLICABLE STANDARD IRRIGATION, WATER APPLICATION 180 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 400... | |
| DIRECT OPERATED TYPE 3/4 INCH NOMINAL SIZE ASSE 1003, CSA B356, IAPMO, CITY OF LOS ANGELES APPLICABLE STANDARD DRIP IRRIGATION, LIGHT COMMERCIAL, RESIDENTIAL APPLICATION 180 DEG F TEMPERATURE RATING BRONZE... | |
| GAS CONTROL APPLICATION -40 TO 175 DEG F TEMPERATURE RATING PSI INCLUSIONS/FEATURES 1/2 PRESSURE RATING 11 INCH END TO END DISTANCE | |
| MINIATURE TYPE 150 DEG F TEMPERATURE RATING (1) 1/4 INCH NPT (INLET), (1) 1/4 INCH NPT X (2) 1/8 INCH NPT (OUTLET) END CONNECTION 0 TO 250 PSI INLET PRESSURE... | |
| SINGLE UNION TYPE 3/4 INCH NOMINAL SIZE ASSE 1003, IAPMO, UPC, CSA (CANADA AND US), CSA B356 APPLICABLE STANDARD DRIP IRRIGATION, LIGHT COMMERCIAL, POTABLE WATER, RESIDENTIAL APPLICATION 180 DEG F... |