Honeywell International, Inc. Datasheets for Dampers and Louvers
Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
Dampers and Louvers: Learn more
| Product Name | Notes |
|---|---|
| ADJUSTABLE TYPE DAMPER LINKAGE TRADELINE. BRAND FOR MOUNTING MOTOR EXTERNALLY ON DUCT WITH MOTOR MOUNTING BRACKET, DAMPER ARM, CRANK ARM 2.5 INCH LENGTH, 2 BALL JOINT | |
| ADJUSTABLE TYPE DAMPER LINKAGE TRADELINE. BRAND FOR MOUNTING MOTOR ON DUCT WITH DAMPER ARM, CRANK ARM 2.5 INCH LENGTH, 2 BALL JOINT | |
| ADJUSTABLE TYPE DAMPER LINKAGE TRADELINE. BRAND FOR MOUNTING MOTOR ON DUCT WITH MOTOR MOUNTING BRACKET, 3 DAMPER ARM, CRANK ARM 2.5 INCH LENGTH, 4 BALL JOINT, LEFT HAND DRIVE EAR... | |
| ADJUSTABLE TYPE DAMPER LINKAGE TRADELINE. BRAND FOR MOUNTING MOTOR ON DUCT WITH MOTOR MOUNTING BRACKET, 3 DAMPER ARM, CRANK ARM 2.5 INCH LENGTH, 4 BALL JOINT | |
| AUTOMATIC, ROUND, SINGLE BLADE TYPE 22 GAUGE (FRAME), 20 GAUGE (BLADE) MATERIAL THICKNESS GALVANIZED STEEL BLADE MATERIAL SPRING RETURN, ADJUSTABLE CLOSE POSITION RANGE STOP, FAIL SAFE, NORMALLY OPEN OPERATION INCLUSIONS/FEATURES... | |
| AUTOMATIC, ROUND, SINGLE BLADE TYPE 22 GAUGE FRAME, 20 GAUGE BLADE MATERIAL THICKNESS GALVANIZED STEEL BLADE MATERIAL 14 INCH DIAMETER DUCT SIZE VOLTAGE RATING 24 VOLT TEMPERATURE RATING 40 TO... | |
| AUTOMATIC, ROUND, SINGLE BLADE TYPE 24 GAUGE (FRAME), 22 GAUGE (BLADE) MATERIAL THICKNESS GALVANIZED STEEL BLADE MATERIAL SPRING RETURN, ADJUSTABLE CLOSE POSITION RANGE STOP, FAIL SAFE, NORMALLY OPEN OPERATION INCLUSIONS/FEATURES... | |
| AUTOMATIC, ROUND, SINGLE BLADE TYPE 24 GAUGE FRAME, 22 GAUGE BLADE MATERIAL THICKNESS GALVANIZED STEEL BLADE MATERIAL 12 INCH DIAMETER DUCT SIZE VOLTAGE RATING 24 VOLT TEMPERATURE RATING 40 TO... | |
| AUTOMATIC, ROUND, SINGLE BLADE TYPE 24 GAUGE FRAME, 22 GAUGE BLADE MATERIAL THICKNESS GALVANIZED STEEL BLADE MATERIAL 8 INCH DIAMETER DUCT SIZE VOLTAGE RATING 24 VOLT TEMPERATURE RATING 40 TO... | |
| AUTOMATIC, ROUND, SINGLE BLADE TYPE 24 GAUGE FRAME, 22 GAUGE BLADE MATERIAL THICKNESS GALVANIZED STEEL BLADE MATERIAL 9 INCH DIAMETER DUCT SIZE VOLTAGE RATING 24 VOLT TEMPERATURE RATING 40 TO... | |
| DAMPER | |
| MOTORIZED TYPE 20 GAUGE MATERIAL THICKNESS UL, CSA APPLICABLE STANDARD CORROSION RESISTANT STEEL BLADE MATERIAL 24 VAC AT 50 TO 60 HZ MOTOR INCLUSIONS/FEATURES 12 INCH DIA DUCT SIZE TRADELINE[R]... | |
| MOTORIZED TYPE 20 GAUGE MATERIAL THICKNESS UL, CSA APPLICABLE STANDARD CORROSION RESISTANT STEEL BLADE MATERIAL 24 VAC AT 50 TO 60 HZ MOTOR INCLUSIONS/FEATURES 14 INCH DIA DUCT SIZE TRADELINE[R]... | |
| MOTORIZED TYPE 20 GAUGE MATERIAL THICKNESS UL, CSA APPLICABLE STANDARD CORROSION RESISTANT STEEL BLADE MATERIAL 24 VAC AT 50 TO 60 HZ MOTOR INCLUSIONS/FEATURES 16 INCH DIA DUCT SIZE TRADELINE[R]... | |
| MOTORIZED TYPE 22 GAUGE MATERIAL THICKNESS 24 VAC AT 50/60 HZ MOTOR INCLUSIONS/FEATURES 10 INCH DIA DUCT SIZE MARD MODEL | |
| MOTORIZED TYPE 22 GAUGE MATERIAL THICKNESS 24 VAC AT 50/60 HZ MOTOR INCLUSIONS/FEATURES 12 INCH DIA DUCT SIZE MARD MODEL | |
| MOTORIZED TYPE 22 GAUGE MATERIAL THICKNESS 24 VAC AT 50/60 HZ MOTOR INCLUSIONS/FEATURES 16 INCH DIA DUCT SIZE MARD MODEL | |
| MOTORIZED TYPE 22 GAUGE MATERIAL THICKNESS 24 VAC AT 50/60 HZ MOTOR INCLUSIONS/FEATURES 6 INCH DIA DUCT SIZE MARD MODEL | |
| MOTORIZED TYPE 24 GAUGE MATERIAL THICKNESS UL, CSA APPLICABLE STANDARD CORROSION RESISTANT STEEL BLADE MATERIAL 24 VAC AT 50 TO 60 HZ MOTOR INCLUSIONS/FEATURES 10 INCH DIA DUCT SIZE TRADELINE[R]... | |
| MOTORIZED TYPE 24 GAUGE MATERIAL THICKNESS UL, CSA APPLICABLE STANDARD CORROSION RESISTANT STEEL BLADE MATERIAL 24 VAC AT 50 TO 60 HZ MOTOR INCLUSIONS/FEATURES 6 INCH DIA DUCT SIZE TRADELINE[R]... | |
| MOTORIZED TYPE 24 GAUGE MATERIAL THICKNESS UL, CSA APPLICABLE STANDARD CORROSION RESISTANT STEEL BLADE MATERIAL 24 VAC AT 50 TO 60 HZ MOTOR INCLUSIONS/FEATURES 8 INCH DIA DUCT SIZE TRADELINE[R]... | |
| MOTORIZED, SINGLE BLADE TYPE 20 GAUGE MATERIAL THICKNESS 24 VAC AT 60 HZ MOTOR, NORMALLY OPEN DAMPER CLOSE WHEN POWERED INCLUSIONS/FEATURES 18 INCH DIA DUCT SIZE TRADELINE[R] BRAND ARD MODEL... | |
| MOTORIZED, SINGLE BLADE TYPE 20 GAUGE MATERIAL THICKNESS 24 VAC AT 60 HZ MOTOR, NORMALLY OPEN DAMPER CLOSE WHEN POWERED INCLUSIONS/FEATURES 20 INCH DIA DUCT SIZE TRADELINE[R] BRAND ARD MODEL... | |
| MOTORIZED, SINGLE BLADE TYPE STEEL BLADE MATERIAL ADJUSTING HANDLE INCLUSIONS/FEATURES 7 INCH DIA DUCT SIZE SPRD MODEL | |
| MOTORIZED, SINGLE BLADE TYPE STEEL BLADE MATERIAL ADJUSTING HANDLE INCLUSIONS/FEATURES 9 INCH DIA DUCT SIZE SPRD MODEL | |
| RECTANGLE TYPE EXTRUDED ALUMINUM MATERIAL DAMPER ZD MODEL | |
| RECTANGULAR TYPE EXTRUDED ALUMINUM FRAME/BLADE MATERIAL 10 INCH X 8 INCH OVERALL SIZE DAMPER TRUEZONE[R] BRAND MOTOR VOLTAGE RATING 24 VOLT AC AT 60 HERTZ CURRENT RATING 0.32 AMP MOTOR... | |
| RECTANGULAR TYPE EXTRUDED ALUMINUM FRAME/BLADE MATERIAL 12 INCH X 8 INCH OVERALL SIZE DAMPER TRUEZONE[R] BRAND MOTOR VOLTAGE RATING 24 VOLT AC AT 60 HERTZ CURRENT RATING 0.32 AMP MOTOR... | |
| RECTANGULAR TYPE EXTRUDED ALUMINUM FRAME/BLADE MATERIAL 14 INCH X 8 INCH OVERALL SIZE DAMPER TRUEZONE[R] BRAND MOTOR VOLTAGE RATING 24 VOLT AC AT 60 HERTZ CURRENT RATING 0.32 AMP MOTOR... | |
| RECTANGULAR TYPE EXTRUDED ALUMINUM FRAME/BLADE MATERIAL 16 INCH X 8 INCH OVERALL SIZE DAMPER TRUEZONE[R] BRAND MOTOR VOLTAGE RATING 24 VOLT AC AT 60 HERTZ CURRENT RATING 0.32 AMP MOTOR... | |
| RECTANGULAR TYPE EXTRUDED ALUMINUM FRAME/BLADE MATERIAL 18 INCH X 8 INCH OVERALL SIZE DAMPER TRUEZONE[R] BRAND MOTOR VOLTAGE RATING 24 VOLT AC AT 60 HERTZ CURRENT RATING 0.32 AMP MOTOR... | |
| RECTANGULAR TYPE EXTRUDED ALUMINUM FRAME/BLADE MATERIAL 8 INCH X 12 INCH OVERALL SIZE DAMPER TRUEZONE[R] BRAND MOTOR VOLTAGE RATING 24 VOLT AC AT 60 HERTZ CURRENT RATING 0.32 AMP MOTOR... | |
| RECTANGULAR TYPE EXTRUDED ALUMINUM FRAME/BLADE MATERIAL 8 INCH X 14 INCH OVERALL SIZE DAMPER TRUEZONE[R] BRAND MOTOR VOLTAGE RATING 24 VOLT AC AT 60 HERTZ CURRENT RATING 0.32 AMP MOTOR... | |
| RECTANGULAR TYPE EXTRUDED ALUMINUM FRAME/BLADE MATERIAL 8 INCH X 16 INCH OVERALL SIZE DAMPER TRUEZONE[R] BRAND MOTOR VOLTAGE RATING 24 VOLT AC AT 60 HERTZ CURRENT RATING 0.32 AMP MOTOR... | |
| RECTANGULAR TYPE EXTRUDED ALUMINUM MATERIAL 20 INCH DEPTH X 12 INCH HEIGHT OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT NUMBER OF WIRE 2 BLADE ACTION PARALLEL MOTOR TYPE POWER CLOSED,... | |
| RECTANGULAR, ADJUSTABLE, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 16 INCH LENGTH X 10 INCH WIDTH OVERALL SIZE ZONE CONTROL DAMPER TRUEZONE[R] BRAND MOTOR MOUNTING TYPE BOTTOM MOTOR TYPE POWER CLOSED,... | |
| RECTANGULAR, ADJUSTABLE, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 16 INCH LENGTH X 10 INCH WIDTH OVERALL SIZE ZONE CONTROL DAMPER TRUEZONE[R] BRAND MOTOR MOUNTING TYPE SIDE MOTOR TYPE POWER CLOSED,... | |
| RECTANGULAR, ADJUSTABLE, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 20 INCH LENGTH X 10 INCH WIDTH OVERALL SIZE ZONE CONTROL DAMPER MOTOR MOUNTING TYPE SIDE MOTOR TYPE POWER CLOSED, SPRING OPEN... | |
| RECTANGULAR, ADJUSTABLE, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 20 INCH LENGTH X 8 INCH WIDTH OVERALL SIZE ZONE CONTROL DAMPER TRUEZONE[R] BRAND MOTOR MOUNTING TYPE BOTTOM MOTOR TYPE POWER CLOSED,... | |
| RECTANGULAR, ADJUSTABLE, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 24 INCH LENGTH X 10 INCH WIDTH OVERALL SIZE ZONE CONTROL DAMPER MOTOR MOUNTING TYPE SIDE MOTOR TYPE POWER CLOSED, SPRING OPEN... | |
| RECTANGULAR, ADJUSTABLE, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 24 INCH LENGTH X 10 INCH WIDTH OVERALL SIZE ZONE CONTROL DAMPER TRUEZONE[R] BRAND MOTOR MOUNTING TYPE BOTTOM MOTOR TYPE POWER CLOSED,... | |
| RECTANGULAR, ADJUSTABLE, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 24 INCH LENGTH X 12 INCH WIDTH OVERALL SIZE ZONE CONTROL DAMPER MOTOR MOUNTING TYPE SIDE MOTOR TYPE POWER CLOSED, SPRING OPEN... | |
| RECTANGULAR, ADJUSTABLE, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 24 INCH LENGTH X 8 INCH WIDTH OVERALL SIZE ZONE CONTROL DAMPER MOTOR MOUNTING TYPE SIDE MOTOR TYPE POWER CLOSED, SPRING OPEN... | |
| RECTANGULAR, ADJUSTABLE, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 24 INCH LENGTH X 8 INCH WIDTH OVERALL SIZE ZONE CONTROL DAMPER TRUEZONE[R] BRAND MOTOR MOUNTING TYPE BOTTOM MOTOR TYPE POWER CLOSED,... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM BLADE/FRAME MATERIAL 10 INCH LENGTH X 12 INCH HEIGHT OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT AC AT 60 HERTZ CURRENT RATING 0.32 AMP... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM BLADE/FRAME MATERIAL 10 INCH LENGTH X 18 INCH HEIGHT OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT AC AT 60 HERTZ CURRENT RATING 0.32 AMP... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM BLADE/FRAME MATERIAL 10 INCH LENGTH X 20 INCH HEIGHT OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT AC AT 60 HERTZ CURRENT RATING 0.32 AMP... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM BLADE/FRAME MATERIAL 10 INCH LENGTH X 22 INCH HEIGHT OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT AC AT 60 HERTZ CURRENT RATING 0.32 AMP... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM BLADE/FRAME MATERIAL 14 INCH LENGTH X 12 INCH HEIGHT OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT AC AT 60 HERTZ CURRENT RATING 0.32 AMP... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM BLADE/FRAME MATERIAL 14 INCH LENGTH X 6 INCH HEIGHT OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT AC AT 60 HERTZ CURRENT RATING 0.32 AMP... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM BLADE/FRAME MATERIAL 18 INCH LENGTH X 10 INCH HEIGHT OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT AC AT 60 HERTZ CURRENT RATING 0.32 AMP... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM BLADE/FRAME MATERIAL 18 INCH LENGTH X 12 INCH HEIGHT OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT AC AT 60 HERTZ CURRENT RATING 0.32 AMP... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM BLADE/FRAME MATERIAL 18 INCH LENGTH X 20 INCH HEIGHT OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT AC AT 60 HERTZ CURRENT RATING 0.32 AMP... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM BLADE/FRAME MATERIAL 20 INCH LENGTH X 8 INCH HEIGHT OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT AC AT 60 HERTZ CURRENT RATING 0.32 AMP... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM BLADE/FRAME MATERIAL 8 INCH LENGTH X 10 INCH HEIGHT OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT AC AT 60 HERTZ CURRENT RATING 0.32 AMP... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM BLADE/FRAME MATERIAL 8 INCH LENGTH X 18 INCH HEIGHT OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT AC AT 60 HERTZ CURRENT RATING 0.32 AMP... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 10 INCH X 12 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 10 INCH X 14 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 10 INCH X 16 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 10 INCH X 18 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 10 INCH X 20 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 10 INCH X 24 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 10 INCH X 8 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 12 INCH X 8 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 14 INCH X 8 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 16 INCH X 8 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 18 INCH X 10 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 18 INCH X 8 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 20 INCH X 10 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 20 INCH X 8 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 24 INCH X 8 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 8 INCH X 10 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 8 INCH X 12 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 8 INCH X 14 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 8 INCH X 16 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 8 INCH X 18 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 8 INCH X 20 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 8 INCH X 22 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 8 INCH X 24 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| ROUND TYPE 20 GAUGE STEEL BLADE, 18 GAUGE STEEL FRAME MATERIAL GALVANIZED FINISH 6 INCH DIAMETER OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT AC AT 50/60 HERTZ MOTOR CONNECTION TYPE... | |
| ROUND TYPE 20 GAUGE STEEL BLADE, 18 GAUGE STEEL FRAME MATERIAL GALVANIZED FINISH 7 INCH DIAMETER OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT AC AT 50/60 HERTZ MOTOR CONNECTION TYPE... | |
| ROUND TYPE 24 GAUGE MATERIAL THICKNESS GALVANIZED STEEL BLADE MATERIAL CALIBRATED SPRING TENSION REGULATOR MOTOR, QUICK CONNECT REGULATOR MOTOR INCLUSIONS/FEATURES 12 INCH DIAMETER DUCT SIZE TRUEZONE[R] BRAND AIRFLOW RATING 1400... | |
| ROUND TYPE STEEL BLADE MATERIAL MOTOR INCLUSIONS/FEATURES 8 INCH DIAMETER DUCT SIZE MOTOR TYPE WEIGHTED DAMPER ARM SINGLE BLADE SPRD MODEL | |
| ROUND TYPE STEEL MATERIAL GALVANIZED FINISH 14 INCH DIAMETER X 14.96 INCH LENGTH OVERALL SIZE DAMPER TRUEZONE[R] BRAND MOTOR TYPE CALIBRATED SPRING TENSION REGULATOR MOUNTING TYPE QUICK CONNECT REGULATOR SERIES... | |
| ROUND, AUTOMATIC TYPE 22 GAUGE STEEL MATERIAL GALVANIZED FINISH 18 INCH DIAMETER OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT MOTOR TYPE FLOATING MOTOR CONNECTION TYPE M1 (COMMON), M4 (OPEN), M6... | |
| ROUND, AUTOMATIC TYPE 22 GAUGE STEEL MATERIAL GALVANIZED FINISH 8 INCH DIAMETER OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT MOTOR TYPE FLOATING MOTOR CONNECTION TYPE M1 (COMMON), M4 (OPEN), M6... | |
| ROUND, AUTOMATIC, 1-BLADE TYPE 24 GAUGE STEEL FRAME MATERIAL GALVANIZED FINISH 18 INCH DIAMETER OVERALL SIZE DAMPER TRUEZONE[R] BRAND MOTOR VOLTAGE RATING 24 VOLT AC AT 60 HERTZ MOTOR POWER... | |
| ROUND, AUTOMATIC, SINGLE BLADE TYPE 22 GAUGE STEEL MATERIAL GALVANIZED FINISH 14 INCH DIAMETER OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT MOTOR TYPE FLOATING MOTOR CONNECTION TYPE M1 (COMMON), M4... | |
| ROUND, AUTOMATIC, SINGLE BLADE TYPE 24 GAUGE STEEL FRAME MATERIAL GALVANIZED FINISH 7 INCH DIAMETER OVERALL SIZE DAMPER TRUEZONE[R] BRAND MOTOR VOLTAGE RATING 24 VOLT AC AT 60 HERTZ MOTOR... | |
| ROUND, AUTOMATIC, SINGLE BLADE TYPE 24 GAUGE STEEL FRAME MATERIAL GALVANIZED FINISH 9 INCH DIAMETER OVERALL SIZE DAMPER TRUEZONE BRAND MOTOR VOLTAGE RATING 24 VOLT AC AT 60 HERTZ MOTOR... | |
| ROUND, AUTOMATIC, SINGLE BLADE TYPE STEEL MATERIAL GALVANIZED FINISH 10 INCH DIAMETER X 12 INCH LENGTH OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT AC AT 60 HERTZ POWER RATING 6... | |
| ROUND, AUTOMATIC, SINGLE BLADE TYPE STEEL MATERIAL GALVANIZED FINISH 16 INCH DIAMETER X 18 INCH LENGTH OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT AC AT 60 HERTZ POWER RATING 6... | |
| ROUND, AUTOMATIC, SINGLE BLADE TYPE STEEL MATERIAL GALVANIZED FINISH 5 INCH DIAMETER X 7 INCH LENGTH OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT AC AT 60 HERTZ POWER RATING 6... | |
| ROUND, AUTOMATIC, SINGLE BLADE TYPE STEEL MATERIAL GALVANIZED FINISH 6 INCH DIAMETER X 8 INCH LENGTH OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT AC AT 60 HERTZ POWER RATING 6... | |
| ROUND, AUTOMATIC, SINGLE BLADE TYPE STEEL MATERIAL GALVANIZED FINISH 7 INCH DIAMETER X 9 INCH LENGTH OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT AC AT 60 HERTZ POWER RATING 6... | |
| ROUND, BAROMETRIC, SINGLE BLADE TYPE STEEL MATERIAL 10 INCH DIAMETER X 12 INCH LENGTH OVERALL SIZE DAMPER MOTOR TYPE WEIGHTED DAMPER ARM USED ON ZONING SYSTEM SERIES SPRD MODEL | |
| ROUND, BAROMETRIC, SINGLE BLADE TYPE STEEL MATERIAL 12 INCH DIAMETER X 14 INCH LENGTH OVERALL SIZE DAMPER MOTOR TYPE WEIGHTED DAMPER ARM USED ON ZONING SYSTEM SERIES SPRD MODEL | |
| ROUND, BAROMETRIC, SINGLE BLADE TYPE STEEL MATERIAL 14 INCH DIAMETER X 16 INCH LENGTH OVERALL SIZE DAMPER MOTOR TYPE WEIGHTED DAMPER ARM USED ON ZONING SYSTEM SERIES SPRD MODEL | |
| ROUND, BAROMETRIC, SINGLE BLADE TYPE STEEL MATERIAL 16 INCH DIAMETER X 18 INCH LENGTH OVERALL SIZE DAMPER MOTOR TYPE WEIGHTED DAMPER ARM USED ON ZONING SYSTEM SERIES SPRD MODEL | |
| ROUND, MOTORIZED TYPE 18 GAUGE FRAME, 20 GAUGE BLADE MATERIAL THICKNESS UL APPLICABLE STANDARD GALVANIZED STEEL BLADE MATERIAL 5 INCH DIA BLADE SIZE 5 INCH DUCT SIZE TRADELINE[R] BRAND WEIGHT... | |
| ROUND, MOTORIZED, SINGLE BLADE TYPE GALVANIZED STEEL BLADE MATERIAL 6 INCH DIA BLADE SIZE 6 INCH DUCT SIZE TRADELINE[R] BRAND EARD MODEL | |
| ROUND, MOTORIZED, SINGLE BLADE TYPE GALVANIZED STEEL BLADE MATERIAL 8 INCH DIA BLADE SIZE 8 INCH DUCT SIZE TRADELINE[R] BRAND EARD MODEL | |
| ROUND, RETROFIT TYPE 20 GAUGE MATERIAL THICKNESS UL, NEMA 1 APPLICABLE STANDARD G60/G90 GALVANIZED STEEL BLADE MATERIAL BLACK EPDM RUBBER GASKET INCLUSIONS/FEATURES 8 INCH DIAMETER DUCT SIZE VOLTAGE RATING 24... | |
| ROUND, SINGLE BLADE TYPE 20 GAUGE MATERIAL THICKNESS CSA APPLICABLE STANDARD GALVANIZED STEEL BLADE MATERIAL OILITE BEARING, 90 DEGREE DAMPER TRAVEL INCLUSIONS/FEATURES 14 INCH DIAMETER X 15 INCH LENGTH DUCT... | |
| ROUND, SINGLE BLADE TYPE 20 GAUGE MATERIAL THICKNESS CSA APPLICABLE STANDARD GALVANIZED STEEL BLADE MATERIAL OILITE BEARING, 90 DEGREE DAMPER TRAVEL INCLUSIONS/FEATURES 16 INCH DIAMETER X 17 INCH LENGTH DUCT... | |
| ROUND, SINGLE BLADE TYPE 22 GAUGE MATERIAL THICKNESS GALVANIZED STEEL BLADE MATERIAL OILITE BEARING, 90 DEGREE DAMPER TRAVEL INCLUSIONS/FEATURES 12 INCH DIAMETER X 13 INCH LENGTH DUCT SIZE MAXIMUM VELOCITY... | |
| ROUND, SINGLE BLADE TYPE 22 GAUGE MATERIAL THICKNESS GALVANIZED STEEL BLADE MATERIAL OILITE BEARING, 90 DEGREE DAMPER TRAVEL INCLUSIONS/FEATURES 14 INCH DIAMETER X 15 INCH LENGTH DUCT SIZE MAXIMUM VELOCITY... | |
| ROUND, SINGLE BLADE TYPE 22 GAUGE MATERIAL THICKNESS GALVANIZED STEEL BLADE MATERIAL OILITE BEARING, 90 DEGREE DAMPER TRAVEL INCLUSIONS/FEATURES 16 INCH DIAMETER X 17 INCH LENGTH DUCT SIZE MAXIMUM VELOCITY... | |
| ROUND, SINGLE BLADE TYPE 24 GAUGE MATERIAL THICKNESS CSA APPLICABLE STANDARD GALVANIZED STEEL BLADE MATERIAL OILITE BEARING, 90 DEGREE DAMPER TRAVEL INCLUSIONS/FEATURES 8 INCH DIAMETER X 12 INCH LENGTH DUCT... | |
| ROUND, SINGLE BLADE TYPE 24 GAUGE MATERIAL THICKNESS GALVANIZED STEEL BLADE MATERIAL OILITE BEARING, 90 DEGREE DAMPER TRAVEL INCLUSIONS/FEATURES 10 INCH DIAMETER X 12 INCH LENGTH DUCT SIZE MAXIMUM VELOCITY... | |
| ROUND, SINGLE BLADE TYPE 24 GAUGE MATERIAL THICKNESS GALVANIZED STEEL BLADE MATERIAL OILITE BEARING, 90 DEGREE DAMPER TRAVEL INCLUSIONS/FEATURES 6 INCH DIAMETER X 12 INCH LENGTH DUCT SIZE MAXIMUM VELOCITY... | |
| ROUND, SINGLE BLADE TYPE 24 GAUGE MATERIAL THICKNESS GALVANIZED STEEL BLADE MATERIAL OILITE BEARING, 90 DEGREE DAMPER TRAVEL INCLUSIONS/FEATURES 8 INCH DIAMETER X 12 INCH LENGTH DUCT SIZE MAXIMUM VELOCITY... | |
| ROUND, SINGLE BLADE TYPE 24 GAUGE STEEL FRAME MATERIAL GALVANIZED FINISH 6 INCH DIAMETER OVERALL SIZE DAMPER TRUEZONE BRAND MOTOR VOLTAGE RATING 24 VOLT AC AT 60 HERTZ MOTOR POWER... | |
| ROUND, STATIC PRESSURE RELIEF, BYPASS TYPE GALVANIZED STEEL BLADE MATERIAL CALIBRATED SPRING TENSION REGULATOR INCLUSIONS/FEATURES 10 INCH DIAMETER DUCT SIZE TRUEZONE[R] BRAND TEMPERATURE RATING 0 TO 165 DEG F MAXIMUM... | |
| ROUND, STATIC PRESSURE RELIEF, BYPASS TYPE GALVANIZED STEEL BLADE MATERIAL CALIBRATED SPRING TENSION REGULATOR INCLUSIONS/FEATURES 8 INCH DIAMETER DUCT SIZE TRUEZONE[R] BRAND TEMPERATURE RATING 0 TO 165 DEG F MAXIMUM... | |
| SQUARE TYPE EXTRUDED ALUMINUM MATERIAL DAMPER ZD MODEL | |
| SQUARE, PARALLEL BLADE TYPE EXTRUDED ALUMINUM BLADE MATERIAL SPRING RETURN, MECHANICAL VISUAL POSITION INDICATOR, FAIL SAFE, NORMALLY OPEN OPERATION INCLUSIONS/FEATURES 14 INCH LENGTH X 14 INCH WIDTH DUCT SIZE TRUEZONE... | |
| SQUARE, PARALLEL BLADE TYPE EXTRUDED ALUMINUM BLADE/FRAME MATERIAL 8 INCH LENGTH X 8 INCH HEIGHT OVERALL SIZE DAMPER VOLTAGE RATING 24 VOLT AC AT 60 HERTZ CURRENT RATING 0.32 AMP... | |
| SQUARE, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 10 INCH X 10 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... | |
| SQUARE, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 8 INCH X 8 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING... |