Honeywell International, Inc. Control Valve VP522A1039

Description
UNITARY TYPE INCH NOMINAL SIZE WATER APPLICATION .5 NOMINAL SIZE IN MM 35 TO 250 DEG F TEMPERATURE RATING FORGED BRASS BODY MATERIAL 5/8 INCH OD 45 DEG SAE FLARE X 5/8 INCH OD 45 DEG SAE FLARE X 5/8 INCH OD 45 DEG SAE FLARE END CONNECTION 4 1/2 INCH END TO END DISTANCE DIAPHRAGM ACTUATOR TYPE 1/8 INCH NPT SUPPLY CONNECTION 5 1/8 INCH DIA ACTUATOR DIMENSIONS NOMINAL SIZE IN MM - UOM MM VP522A MODEL
Datasheet
Description
UNITARY TYPE INCH NOMINAL SIZE WATER APPLICATION .5 NOMINAL SIZE IN MM 35 TO 250 DEG F TEMPERATURE RATING FORGED BRASS BODY MATERIAL 5/8 INCH OD 45 DEG SAE FLARE X 5/8 INCH OD 45 DEG SAE FLARE X 5/8 INCH OD 45 DEG SAE FLARE END CONNECTION 4 1/2 INCH END TO END DISTANCE DIAPHRAGM ACTUATOR TYPE 1/8 INCH NPT SUPPLY CONNECTION 5 1/8 INCH DIA ACTUATOR DIMENSIONS NOMINAL SIZE IN MM - UOM MM VP522A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - VP522A1039 - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
VP522A1039
Control Valve VP522A1039
UNITARY TYPE INCH NOMINAL SIZE WATER APPLICATION .5 NOMINAL SIZE IN MM 35 TO 250 DEG F TEMPERATURE RATING FORGED BRASS BODY MATERIAL 5/8 INCH OD 45 DEG SAE FLARE X 5/8 INCH OD 45 DEG SAE FLARE X 5/8 INCH OD 45 DEG SAE FLARE END CONNECTION 4 1/2 INCH END TO END DISTANCE DIAPHRAGM ACTUATOR TYPE 1/8 INCH NPT SUPPLY CONNECTION 5 1/8 INCH DIA ACTUATOR DIMENSIONS NOMINAL SIZE IN MM - UOM MM VP522A MODEL
  • UNITARY TYPE
  • INCH NOMINAL SIZE
  • WATER APPLICATION
  • .5 NOMINAL SIZE IN MM
  • 35 TO 250 DEG F TEMPERATURE RATING
  • FORGED BRASS BODY MATERIAL
  • 5/8 INCH OD 45 DEG SAE FLARE X 5/8 INCH OD 45 DEG SAE FLARE X 5/8 INCH OD 45 DEG SAE FLARE END CONNECTION
  • 4 1/2 INCH END TO END DISTANCE
  • DIAPHRAGM ACTUATOR TYPE
  • 1/8 INCH NPT SUPPLY CONNECTION
  • 5 1/8 INCH DIA ACTUATOR DIMENSIONS
  • NOMINAL SIZE IN MM - UOM MM
  • VP522A MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number VP522A1039
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1227010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.00 inch (25.40 mm)
View Details
Manifold Mount Diaphragm Vacuum Regulator - VRD8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2-WAY EW Series - Mouse Valves - EV-2-24-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details
Sporlan Oil Level Control Components - OL-60XH OIL LEVEL CONTROL - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details