Honeywell International, Inc. Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| DAILSET FILL VALVE, BUILT-IN CHECK VALVE TYPE 1/2 INCH NOMINAL SIZE BOILER APPLICATION 212 DEG F TEMPERATURE RATING UNION NUT, THREADED AND SOLDERED TAILPIECE INCLUSIONS/FEATURES BRASS BODY MATERIAL 150 PSI... | |
| DOUBLE CHECK TYPE 1 INCH NOMINAL SIZE ASSE, CSA APPLICABLE STANDARD WATER APPLICATION MAXIMUM 180 DEG F TEMPERATURE RATING MAXIMUM 150 PSI PRESSURE RATING 1/2 INCH FNPT X 3/4 INCH... | |
| DOUBLE CHECK TYPE 3/4 INCH NOMINAL SIZE ASSE, CSA APPLICABLE STANDARD CONTAMINATED WATER APPLICATION MAXIMUM 250 DEG F TEMPERATURE RATING CAST BRONZE BODY MATERIAL MAXIMUM 175 PSI PRESSURE RATING 1/2... | |
| DOUBLE CHECK TYPE 3/4 INCH NOMINAL SIZE ASSE, CSA APPLICABLE STANDARD WATER APPLICATION MAXIMUM 180 DEG F TEMPERATURE RATING MAXIMUM 150 PSI PRESSURE RATING 1/2 INCH FNPT X 3/4 INCH... | |
| DUAL CHECK INTERMEDIATE VACUUM BREAKER TYPE 1/2 INCH NOMINAL SIZE ASSE 1012, CSA APPLICABLE STANDARD HEATING SYSTEM, HOT/COLD WATER SERVICE APPLICATION 250 DEG F TEMPERATURE RATING INTERMEDIATE ATMOSPHERIC VENT INCLUSIONS/FEATURES... | |
| UNION, MIXING VALVE TYPE AM-1 SERIES UNION MODEL APPLICATION INCLUDES (1) O-RING CAPACITY 8 CV |