Honeywell International, Inc. Tempering Valve MX129C

Description
THERMOSTATIC TYPE 3.5 TO 75 GPM AT 30 PSI FLOW RATE 1 1/2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD 90 TO 120 DEG F TEMPERATURE RATING UNION/TAILPIECE INCLUSIONS/FEATURES BRONZE/STAINLESS STEEL BODY MATERIAL 150 PSI PRESSURE RATING 1 1/2 INCH NPT X 1 1/2 INCH NPT END CONNECTION 8.6 INCH END TO END DISTANCE 3.6 INCH BASE TO INLET DIMENSION WEIGHT 8.5 LB MX MODEL
Datasheet
Description
THERMOSTATIC TYPE 3.5 TO 75 GPM AT 30 PSI FLOW RATE 1 1/2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD 90 TO 120 DEG F TEMPERATURE RATING UNION/TAILPIECE INCLUSIONS/FEATURES BRONZE/STAINLESS STEEL BODY MATERIAL 150 PSI PRESSURE RATING 1 1/2 INCH NPT X 1 1/2 INCH NPT END CONNECTION 8.6 INCH END TO END DISTANCE 3.6 INCH BASE TO INLET DIMENSION WEIGHT 8.5 LB MX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tempering Valve - MX129C - Honeywell International, Inc.
Morristown, NJ, USA
Tempering Valve
MX129C
Tempering Valve MX129C
THERMOSTATIC TYPE 3.5 TO 75 GPM AT 30 PSI FLOW RATE 1 1/2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD 90 TO 120 DEG F TEMPERATURE RATING UNION/TAILPIECE INCLUSIONS/FEATURES BRONZE/STAINLESS STEEL BODY MATERIAL 150 PSI PRESSURE RATING 1 1/2 INCH NPT X 1 1/2 INCH NPT END CONNECTION 8.6 INCH END TO END DISTANCE 3.6 INCH BASE TO INLET DIMENSION WEIGHT 8.5 LB MX MODEL
  • THERMOSTATIC TYPE
  • 3.5 TO 75 GPM AT 30 PSI FLOW RATE
  • 1 1/2 INCH NOMINAL SIZE
  • ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD
  • 90 TO 120 DEG F TEMPERATURE RATING
  • UNION/TAILPIECE INCLUSIONS/FEATURES
  • BRONZE/STAINLESS STEEL BODY MATERIAL
  • 150 PSI PRESSURE RATING
  • 1 1/2 INCH NPT X 1 1/2 INCH NPT END CONNECTION
  • 8.6 INCH END TO END DISTANCE
  • 3.6 INCH BASE TO INLET DIMENSION
  • WEIGHT 8.5 LB
  • MX MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number MX129C
Product Name Tempering Valve
Valve Type Mixing; Tempering Valve
Primary Material Brass / Bronze; Stainless Steel
Valve Size 1.50 inch (38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 7991-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Lever Operated Wafer-style Butterfly Valve - 540S-6 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 6.00 inch (152.40 mm)
View Details
1 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details