Honeywell International, Inc. Control Valve SV9601M4571

Description
STANDARD OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD GAS-FIRED APPLIANCE, RESIDENTIAL FURNACE, ROOFTOP FURNACE, RESIDENTIAL BOILER, UNIT HEATER, INFRARED HEATER, SPACE HEATER AND COMMERCIAL COOKING UNIT APPLICATION -40 TO 175 DEG F TEMPERATURE RATING NATURAL TO LP CONVERSION KIT, (2) 3/4 INCH X 1/2 INCH REDUCER BUSHING, PILOT GAS OUTLET INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING FEMALE THREADED X FEMALE THREADED END CONNECTION 3.2 INCH END TO END DISTANCE SMARTVALVE[R] BRAND BODY PATTERN STRAIGHT-THROUGH FLAME SENSE HSI/2-ROD IGNITION TYPE INTERMITTENT HOT SURFACE PILOT IGNITION SOURCE PILOT IGNITION SEQUENCE INTERMITTENT PILOT CAPACITY 20000 TO 200000 BTU/HOUR PRESSURE TAPPING 1/8 INCH THREADED PRESSURE REGULATOR SET
Datasheet
Description
STANDARD OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD GAS-FIRED APPLIANCE, RESIDENTIAL FURNACE, ROOFTOP FURNACE, RESIDENTIAL BOILER, UNIT HEATER, INFRARED HEATER, SPACE HEATER AND COMMERCIAL COOKING UNIT APPLICATION -40 TO 175 DEG F TEMPERATURE RATING NATURAL TO LP CONVERSION KIT, (2) 3/4 INCH X 1/2 INCH REDUCER BUSHING, PILOT GAS OUTLET INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING FEMALE THREADED X FEMALE THREADED END CONNECTION 3.2 INCH END TO END DISTANCE SMARTVALVE[R] BRAND BODY PATTERN STRAIGHT-THROUGH FLAME SENSE HSI/2-ROD IGNITION TYPE INTERMITTENT HOT SURFACE PILOT IGNITION SOURCE PILOT IGNITION SEQUENCE INTERMITTENT PILOT CAPACITY 20000 TO 200000 BTU/HOUR PRESSURE TAPPING 1/8 INCH THREADED PRESSURE REGULATOR SET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - SV9601M4571 - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
SV9601M4571
Control Valve SV9601M4571
STANDARD OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD GAS-FIRED APPLIANCE, RESIDENTIAL FURNACE, ROOFTOP FURNACE, RESIDENTIAL BOILER, UNIT HEATER, INFRARED HEATER, SPACE HEATER AND COMMERCIAL COOKING UNIT APPLICATION -40 TO 175 DEG F TEMPERATURE RATING NATURAL TO LP CONVERSION KIT, (2) 3/4 INCH X 1/2 INCH REDUCER BUSHING, PILOT GAS OUTLET INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING FEMALE THREADED X FEMALE THREADED END CONNECTION 3.2 INCH END TO END DISTANCE SMARTVALVE[R] BRAND BODY PATTERN STRAIGHT-THROUGH FLAME SENSE HSI/2-ROD IGNITION TYPE INTERMITTENT HOT SURFACE PILOT IGNITION SOURCE PILOT IGNITION SEQUENCE INTERMITTENT PILOT CAPACITY 20000 TO 200000 BTU/HOUR PRESSURE TAPPING 1/8 INCH THREADED PRESSURE REGULATOR SET
  • STANDARD OPENING TYPE
  • 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING
  • 3/4 INCH NOMINAL SIZE
  • CSA APPLICABLE STANDARD
  • GAS-FIRED APPLIANCE, RESIDENTIAL FURNACE, ROOFTOP FURNACE, RESIDENTIAL BOILER, UNIT HEATER, INFRARED HEATER, SPACE HEATER AND COMMERCIAL COOKING UNIT APPLICATION
  • -40 TO 175 DEG F TEMPERATURE RATING
  • NATURAL TO LP CONVERSION KIT, (2) 3/4 INCH X 1/2 INCH REDUCER BUSHING, PILOT GAS OUTLET INCLUSIONS/FEATURES
  • 1/2 PSI PRESSURE RATING
  • FEMALE THREADED X FEMALE THREADED END CONNECTION
  • 3.2 INCH END TO END DISTANCE
  • SMARTVALVE[R] BRAND
  • BODY PATTERN STRAIGHT-THROUGH
  • FLAME SENSE HSI/2-ROD
  • IGNITION TYPE INTERMITTENT HOT SURFACE PILOT
  • IGNITION SOURCE PILOT
  • IGNITION SEQUENCE INTERMITTENT PILOT
  • CAPACITY 20000 TO 200000 BTU/HOUR
  • PRESSURE TAPPING 1/8 INCH THREADED
  • PRESSURE REGULATOR SET
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number SV9601M4571
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514636 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Ball Check Valve 0 5 4 - 1212007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.75 inch (19.05 mm)
View Details
LHD Series 2-Way Control Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Solenoid; Control Solenoid Valves
Maximum Pressure 10.00 psi (7.04 m H2O)
View Details