Honeywell International, Inc. Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
| Product Name | Notes |
|---|---|
| 2 WAY TYPE 1/2 INCH NOMINAL SIZE CSA APPLICABLE STANDARD FAN COIL UNIT, REHEAT COIL, CONVECTOR APPLICATION BRASS BODY MATERIAL 300 PSI MAXIMUM, 30 PSI MAXIMUM CLOSE OFF PRESSURE RATING... | |
| 2 WAY TYPE 1/2 INCH NOMINAL SIZE CSA APPLICABLE STANDARD FAN COIL UNIT, REHEAT COIL, CONVECTOR APPLICATION BRASS BODY MATERIAL 300 PSI MAXIMUM, 50 PSI MAXIMUM CLOSE OFF PRESSURE RATING... | |
| 2 WAY TYPE 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD FAN COIL UNIT, REHEAT COIL, CONVECTOR APPLICATION BRASS BODY MATERIAL 300 PSI MAXIMUM, 15 PSI MAXIMUM CLOSE OFF PRESSURE RATING... | |
| 2 WAY TYPE 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD FAN COIL UNIT, REHEAT COIL, CONVECTOR APPLICATION BRASS BODY MATERIAL 300 PSI MAXIMUM, 20 PSI MAXIMUM CLOSE OFF PRESSURE RATING... | |
| 2-WAY TYPE 1 1/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD HOT WATER HEATING/CHILLED WATER AIR CONDITIONING SYSTEM, FAN COIL UNIT/INDIRECT WATER HEATER SERVICE APPLICATION CAST BRONZE BODY MATERIAL MAXIMUM 17.5... | |
| 2-WAY TYPE 1 INCH NOMINAL SIZE CSA APPLICABLE STANDARD HOT WATER HEATING/CHILLED WATER AIR CONDITIONING SYSTEM, FAN COIL UNIT/INDIRECT WATER HEATER SERVICE APPLICATION CAST BRONZE BODY MATERIAL MAXIMUM 17.5 PSI... | |
| 2-WAY TYPE 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 6.5 PSI CLOSE OFF, 125 PSI STATIC... | |
| 2-WAY TYPE 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 8 PSI CLOSE OFF, 125 PSI STATIC... | |
| 2-WAY TYPE 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 6.5 PSI CLOSE OFF, 125 PSI STATIC... | |
| 2-WAY TYPE 1/2 INCH NOMINAL SIZE CSA APPLICABLE STANDARD HOT WATER HEATING/CHILLED WATER AIR CONDITIONING SYSTEM, FAN COIL UNIT/INDIRECT WATER HEATER SERVICE APPLICATION CAST BRONZE BODY MATERIAL MAXIMUM 20 PSI... | |
| 2-WAY TYPE 1/2 INCH NOMINAL SIZE UL (CANADA AND US), CSA (CANADA AND US) APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION MAXIMUM 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20... | |
| 2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HEATING, COOLING, HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125... | |
| 2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HEATING, COOLING, HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 50 PSI CLOSE OFF, 125... | |
| 2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HEATING, COOLING, STEAM CONTROL APPLICATION 40 TO 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125... | |
| 2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC... | |
| 2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC... | |
| 2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD STEAM CONTROL APPLICATION 40 TO 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC,... | |
| 2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD STEAM CONTROL APPLICATION 50 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC... | |
| 2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD STEAM CONTROL APPLICATION 50 TO 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC... | |
| 2-WAY TYPE 24 VOLT AC AT 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE... | |
| 2-WAY TYPE 24 VOLT AC AT 60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE CSA APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE... | |
| 2-WAY TYPE 24 VOLT AC AT 60 HERTZ 0.32 AMP INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE... | |
| 2-WAY TYPE 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD HOT WATER HEATING/CHILLED WATER AIR CONDITIONING SYSTEM, FAN COIL UNIT/INDIRECT WATER HEATER SERVICE APPLICATION CAST BRONZE BODY MATERIAL MAXIMUM 20 PSI... | |
| 2-WAY TYPE 3/4 INCH NOMINAL SIZE UL (CANADA AND US), CSA (CANADA AND US) APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION MAXIMUM 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 8... | |
| 2-WAY TYPE 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HEATING, COOLING, HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125... | |
| 2-WAY TYPE 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC... | |
| 2-WAY TYPE 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD STEAM CONTROL APPLICATION 50 TO 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC... | |
| 2-WAY, STRAIGHT TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE RATING... | |
| 2-WAY, STRAIGHT TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING 1/2 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD HYDRONIC HEATING SYSTEM APPLICATION 50 TO 200 DEG F (FLUID)... | |
| 2-WAY, STRAIGHT TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE RATING... | |
| 2-WAY, STRAIGHT-THROUGH TYPE 24 VOLT AC AT 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD HYDRONIC CONTROL, HOT/COLD WATER APPLICATION 50 TO 200... | |
| 2-WAY, STRAIGHT-THROUGH TYPE 24 VOLT AC AT 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1/2 INCH NOMINAL SIZE UL, CSA (CANADA AND US) APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO... | |
| 2-WAY, STRAIGHT-THROUGH TYPE 24 VOLT AC AT 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F (FLUID)... | |
| 2-WAY, STRAIGHT-THROUGH TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 10 TO 93 DEG C (FLUID), 52 DEG... | |
| 3-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HEATING, COOLING, HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125... | |
| 3-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC... | |
| 3-WAY TYPE 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC... | |
| 3-WAY, DIVERTING TYPE 24 VOLT AC AT 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F (FLUID)... | |
| AUTOMATIC TYPE HOT WATER/STEAM SYSTEM APPLICATION 240 DEG F TEMPERATURE RATING NICKEL PLATED BODY MATERIAL 125 PSI (WATER), 10 PSI (STEAM) PRESSURE RATING MALE THREADED INLET CONNECTION 1/8 INCH INLET... | |
| AUTOMATIC TYPE HYDRONIC HEATING AND COOLING SYSTEM, INDUSTRIAL APPLICATION 250 DEG F TEMPERATURE RATING BUILT-IN SHUTOFF VALVE INCLUSIONS/FEATURES BRASS BODY MATERIAL 150 PSI PRESSURE RATING MALE THREADED INLET CONNECTION 3/4... | |
| AUTOMATIC TYPE RESIDENTIAL/COMMERCI AL CLOSED LOOP HYDRONIC HEATING/CHILLED WATER SYSTEM APPLICATION 240 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 125 PSI PRESSURE RATING SOLDERED INLET CONNECTION 1-1/4 INCH INLET SIZE... | |
| AUTOMATIC TYPE RESIDENTIAL/COMMERCI AL CLOSED LOOP HYDRONIC HEATING/CHILLED WATER SYSTEM APPLICATION 240 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 125 PSI PRESSURE RATING THREADED INLET CONNECTION 1 INCH INLET SIZE... | |
| AUTOMATIC TYPE RESIDENTIAL/COMMERCI AL CLOSED LOOP HYDRONIC HEATING/CHILLED WATER SYSTEM APPLICATION 240 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 125 PSI PRESSURE RATING THREADED INLET CONNECTION 1-1/4 INCH INLET SIZE... | |
| AUTOMATIC, FLOAT TYPE HYDRONIC HEATING AND COOLING APPLICATION 212 DEG F TEMPERATURE RATING REMOVABLE FLOAT/VALVE ASSEMBLY, LEAKAGE GUARD AND SKEGA SEAL INCLUSIONS/FEATURES THERMOPLASTIC BODY MATERIAL 90 PSI PRESSURE RATING MALE... |