Honeywell International, Inc. Tempering Valve MX131

Description
THERMOSTATIC TYPE 2 1/2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD 110 TO 150 DEG F TEMPERATURE RATING UNION/TAILPIECE INCLUSIONS/FEATURES BRONZE/STAINLESS STEEL BODY MATERIAL 150 PSI PRESSURE RATING 2 1/2 INCH FLANGED X 2 1/2 INCH FLANGED END CONNECTION MX MODEL
Datasheet
Description
THERMOSTATIC TYPE 2 1/2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD 110 TO 150 DEG F TEMPERATURE RATING UNION/TAILPIECE INCLUSIONS/FEATURES BRONZE/STAINLESS STEEL BODY MATERIAL 150 PSI PRESSURE RATING 2 1/2 INCH FLANGED X 2 1/2 INCH FLANGED END CONNECTION MX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tempering Valve - MX131 - Honeywell International, Inc.
Morristown, NJ, USA
Tempering Valve
MX131
Tempering Valve MX131
THERMOSTATIC TYPE 2 1/2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD 110 TO 150 DEG F TEMPERATURE RATING UNION/TAILPIECE INCLUSIONS/FEATURES BRONZE/STAINLESS STEEL BODY MATERIAL 150 PSI PRESSURE RATING 2 1/2 INCH FLANGED X 2 1/2 INCH FLANGED END CONNECTION MX MODEL
  • THERMOSTATIC TYPE
  • 2 1/2 INCH NOMINAL SIZE
  • ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD
  • 110 TO 150 DEG F TEMPERATURE RATING
  • UNION/TAILPIECE INCLUSIONS/FEATURES
  • BRONZE/STAINLESS STEEL BODY MATERIAL
  • 150 PSI PRESSURE RATING
  • 2 1/2 INCH FLANGED X 2 1/2 INCH FLANGED END CONNECTION
  • MX MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number MX131
Product Name Tempering Valve
Valve Type Mixing; Tempering Valve
Primary Material Brass / Bronze; Stainless Steel
Valve Size 2.50 inch (63.50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Switch Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Connection Description BoltFlange
View Details
16mm FLATPROP EQI MAX - 16mm-flatprop-eqi-max - IMI Life Science
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas; Air
View Details
Controller, Inflation Air, 0-30 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Tideflex Check Valves // Series TF-2 -  - DeZURIK, Inc.
Specs
Valve Type Check
Connection Description Compression
View Details