Honeywell International, Inc. Datasheets for Electrical Contactors

Electrical contactors are used to switch high power in power circuits. Unlike relays, these electrical devices are normally connected directly to the load or current-carrying circuit.
Electrical Contactors: Learn more

Product Name Notes
3-5/8 INCH W X 2-13/32 INCH D X 3-7/64 INCH H SIZE UL, CSA APPROVAL 50 AMPERE CURRENT RATING 3 POLE(S) 120 VAC COIL VOLTAGE DPST AUXILIARY CONTACT 240/277/480/600 VAC...
40 AMPERE CURRENT RATING 2 POLE(S) 120 VAC COIL VOLTAGE 55 AMPERE RESISTIVE AMPERE CONNECTION TYPE COMBINATION HEAD SCREW
40 AMPERE CURRENT RATING 2 POLE(S) 208/240 VAC COIL VOLTAGE 55 AMPERE RESISTIVE AMPERE CONNECTION TYPE COMBINATION HEAD SCREW
40 AMPERE CURRENT RATING 2 POLE(S) 24 VAC COIL VOLTAGE 55 AMPERE RESISTIVE AMPERE CONNECTION TYPE COMBINATION HEAD SCREW
CSA APPROVAL OPEN ENCLOSURE 30 AMP AT 240/277 VOLT AC CURRENT RATING 1 POLE(S) 24 VOLT AC AT 50/60 HERTZ COIL VOLTAGE SPST AUXILIARY CONTACT 48 AMP AT 240/277 VOLT...
CSA APPROVAL OPEN ENCLOSURE 30 AMP AT 240/277 VOLT AC CURRENT RATING 2 POLE(S) 120 VOLT AC AT 50/60 HERTZ COIL VOLTAGE DPST AUXILIARY CONTACT 48 AMP AT 240/277/480/600 VOLT...
CSA APPROVAL OPEN ENCLOSURE 30 AMP CURRENT RATING 2 POLE(S) 24 VOLT AC COIL VOLTAGE DPST AUXILIARY CONTACT 600 VOLT POWER RATING/VOLTAGE 40 AMP RESISTIVE AMPERE POWERPRO[TM] BRAND TERMINAL TYPE...
ELECTROMAGNETIC TYPE CSA APPROVAL OPEN ENCLOSURE 30 AMP AT 240/277 VOLT AC CURRENT RATING 2 POLE(S) 24 VOLT AC COIL VOLTAGE DPST AUXILIARY CONTACT 240/277/480/600 VOLT AC AT 50/60 HERTZ...
ELECTROMAGNETIC TYPE CSA APPROVAL OPEN ENCLOSURE 30 AMP AT 240/277/480/600 VOLT AC CURRENT RATING 3 POLE(S) 120 VOLT AC COIL VOLTAGE DPST AUXILIARY CONTACT 240/277/480/600 VOLT AC AT 50/60 HERTZ...
ELECTROMAGNETIC TYPE CSA APPROVAL OPEN ENCLOSURE 40 AMP AT 240/277/480/600 VOLT AC CURRENT RATING 2 POLE(S) 24 VOLT AC COIL VOLTAGE DPST AUXILIARY CONTACT 240/277/480/600 VOLT AC AT 50/60 HERTZ...
ELECTROMAGNETICALLY OPERATED TYPE UL, CSA APPROVAL 40 AMP CURRENT RATING 3 POLE(S) 120 VOLT AC COIL VOLTAGE DPST AUXILIARY CONTACT 240/277/480/600 VOLT AC AT 50/60 HERTZ POWER RATING/VOLTAGE 50 AMP...
ELECTROMAGNETICALLY OPERATED TYPE UL, CSA APPROVAL 40 AMP CURRENT RATING 3 POLE(S) 208/240 VOLT AC COIL VOLTAGE DPST AUXILIARY CONTACT 240/277/480/600 VOLT AC AT 50/60 HERTZ POWER RATING/VOLTAGE 50 AMP...
ELECTROMAGNETICALLY OPERATED TYPE UL, CSA APPROVAL 40 AMP CURRENT RATING 3 POLE(S) 24 VOLT AC COIL VOLTAGE DPST AUXILIARY CONTACT 240/277/480/600 VOLT AC AT 50/60 HERTZ POWER RATING/VOLTAGE 50 AMP...