Honeywell International, Inc. Control Valve VR4300A4502

Description
GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA APPLICABLE STANDARD NATURAL GAS APPLICATION 0 TO 175 DEG F TEMPERATURE RATING 393691 NATURAL TO LP GAS CONVERSION KIT INCLUSIONS/FEATURES 3/4 INCH FLANGE X 3/4 INCH FLANGE END CONNECTION TRADELINE[R] BRAND VR4300 MODEL
Datasheet
Description
GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA APPLICABLE STANDARD NATURAL GAS APPLICATION 0 TO 175 DEG F TEMPERATURE RATING 393691 NATURAL TO LP GAS CONVERSION KIT INCLUSIONS/FEATURES 3/4 INCH FLANGE X 3/4 INCH FLANGE END CONNECTION TRADELINE[R] BRAND VR4300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - VR4300A4502 - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
VR4300A4502
Control Valve VR4300A4502
GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA APPLICABLE STANDARD NATURAL GAS APPLICATION 0 TO 175 DEG F TEMPERATURE RATING 393691 NATURAL TO LP GAS CONVERSION KIT INCLUSIONS/FEATURES 3/4 INCH FLANGE X 3/4 INCH FLANGE END CONNECTION TRADELINE[R] BRAND VR4300 MODEL
  • GAS VALVE TYPE
  • 3/4 INCH NOMINAL SIZE
  • AGA, CGA APPLICABLE STANDARD
  • NATURAL GAS APPLICATION
  • 0 TO 175 DEG F TEMPERATURE RATING
  • 393691 NATURAL TO LP GAS CONVERSION KIT INCLUSIONS/FEATURES
  • 3/4 INCH FLANGE X 3/4 INCH FLANGE END CONNECTION
  • TRADELINE[R] BRAND
  • VR4300 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number VR4300A4502
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Ball-Valves - laboratory-Ball-Valve - 161522070 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.10 inch (28.00 mm)
View Details
100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
Filter Regulators - 1215653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
Connection Description Threaded
View Details