Honeywell International, Inc. Control Valve V4046A1074

Description
MAGNETIC VALVE TYPE 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1/8 INCH NOMINAL SIZE OIL BURNER CONTROL APPLICATION 32 TO 115 DEG F TEMPERATURE RATING ALUMINUM BODY MATERIAL 300 PSI PRESSURE RATING THREADED X THREADED END CONNECTION CURRENT RATING 0.115 AMP POWER CONSUMPTION 8 WATT OVERALL DIMENSION 1-5/8 INCH WIDTH X 2-5/8 INCH DEPTH X 2-3/4 INCH HEIGHT VALVE TIMING 3 TO 8 SECOND TO OPEN, 1 SECOND TO CLOSE MOUNTING DIRECTLY IN PIPE OR ON SUPPORT BRACKET BODY PATTERN STRAIGHT TH
Datasheet
Description
MAGNETIC VALVE TYPE 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1/8 INCH NOMINAL SIZE OIL BURNER CONTROL APPLICATION 32 TO 115 DEG F TEMPERATURE RATING ALUMINUM BODY MATERIAL 300 PSI PRESSURE RATING THREADED X THREADED END CONNECTION CURRENT RATING 0.115 AMP POWER CONSUMPTION 8 WATT OVERALL DIMENSION 1-5/8 INCH WIDTH X 2-5/8 INCH DEPTH X 2-3/4 INCH HEIGHT VALVE TIMING 3 TO 8 SECOND TO OPEN, 1 SECOND TO CLOSE MOUNTING DIRECTLY IN PIPE OR ON SUPPORT BRACKET BODY PATTERN STRAIGHT TH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - V4046A1074 - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
V4046A1074
Control Valve V4046A1074
MAGNETIC VALVE TYPE 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1/8 INCH NOMINAL SIZE OIL BURNER CONTROL APPLICATION 32 TO 115 DEG F TEMPERATURE RATING ALUMINUM BODY MATERIAL 300 PSI PRESSURE RATING THREADED X THREADED END CONNECTION CURRENT RATING 0.115 AMP POWER CONSUMPTION 8 WATT OVERALL DIMENSION 1-5/8 INCH WIDTH X 2-5/8 INCH DEPTH X 2-3/4 INCH HEIGHT VALVE TIMING 3 TO 8 SECOND TO OPEN, 1 SECOND TO CLOSE MOUNTING DIRECTLY IN PIPE OR ON SUPPORT BRACKET BODY PATTERN STRAIGHT TH
  • MAGNETIC VALVE TYPE
  • 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING
  • 1/8 INCH NOMINAL SIZE
  • OIL BURNER CONTROL APPLICATION
  • 32 TO 115 DEG F TEMPERATURE RATING
  • ALUMINUM BODY MATERIAL
  • 300 PSI PRESSURE RATING
  • THREADED X THREADED END CONNECTION
  • CURRENT RATING 0.115 AMP
  • POWER CONSUMPTION 8 WATT
  • OVERALL DIMENSION 1-5/8 INCH WIDTH X 2-5/8 INCH DEPTH X 2-3/4 INCH HEIGHT
  • VALVE TIMING 3 TO 8 SECOND TO OPEN, 1 SECOND TO CLOSE
  • MOUNTING DIRECTLY IN PIPE OR ON SUPPORT BRACKET
  • BODY PATTERN STRAIGHT TH
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number V4046A1074
Product Name Control Valve
Valve Type Control Valve
Primary Material Aluminum
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Needle
Primary Material Steel
Media Gas; Liquids
View Details
Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details