Honeywell International, Inc. Tempering Valve MX130

Description
THERMOSTATIC TYPE 5 TO 100 GPM AT 30 PSI FLOW RATE 2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD 110 TO 150 DEG F TEMPERATURE RATING UNION/TAILPIECE INCLUSIONS/FEATURES BRONZE/STAINLESS STEEL BODY MATERIAL 150 PSI PRESSURE RATING 2 INCH NPT X 2 INCH NPT END CONNECTION 10 INCH END TO END DISTANCE 4.2 INCH BASE TO INLET DIMENSION WEIGHT 13.1 LB MX MODEL
Datasheet
Description
THERMOSTATIC TYPE 5 TO 100 GPM AT 30 PSI FLOW RATE 2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD 110 TO 150 DEG F TEMPERATURE RATING UNION/TAILPIECE INCLUSIONS/FEATURES BRONZE/STAINLESS STEEL BODY MATERIAL 150 PSI PRESSURE RATING 2 INCH NPT X 2 INCH NPT END CONNECTION 10 INCH END TO END DISTANCE 4.2 INCH BASE TO INLET DIMENSION WEIGHT 13.1 LB MX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tempering Valve - MX130 - Honeywell International, Inc.
Morristown, NJ, USA
Tempering Valve
MX130
Tempering Valve MX130
THERMOSTATIC TYPE 5 TO 100 GPM AT 30 PSI FLOW RATE 2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD 110 TO 150 DEG F TEMPERATURE RATING UNION/TAILPIECE INCLUSIONS/FEATURES BRONZE/STAINLESS STEEL BODY MATERIAL 150 PSI PRESSURE RATING 2 INCH NPT X 2 INCH NPT END CONNECTION 10 INCH END TO END DISTANCE 4.2 INCH BASE TO INLET DIMENSION WEIGHT 13.1 LB MX MODEL
  • THERMOSTATIC TYPE
  • 5 TO 100 GPM AT 30 PSI FLOW RATE
  • 2 INCH NOMINAL SIZE
  • ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD
  • 110 TO 150 DEG F TEMPERATURE RATING
  • UNION/TAILPIECE INCLUSIONS/FEATURES
  • BRONZE/STAINLESS STEEL BODY MATERIAL
  • 150 PSI PRESSURE RATING
  • 2 INCH NPT X 2 INCH NPT END CONNECTION
  • 10 INCH END TO END DISTANCE
  • 4.2 INCH BASE TO INLET DIMENSION
  • WEIGHT 13.1 LB
  • MX MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number MX130
Product Name Tempering Valve
Valve Type Mixing; Tempering Valve
Primary Material Brass / Bronze; Stainless Steel
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.5 mm Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.10 inch (2.54 mm)
Connection Description Press-In - Into Plastic
View Details
Full Port Brass Ball Valve - 161L-1 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Solenoid Valves - 5000009892-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details