Honeywell International, Inc. Zone Valve V8043A1227

Description
2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING 1/2 INCH NPT X 1/2 INCH NPT END CONNECTION SPRING RETURN ACTUATION TYPE WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SEC VALVE TIMING TRADELINE[R] BRAND V8043 MODEL
Datasheet
Description
2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING 1/2 INCH NPT X 1/2 INCH NPT END CONNECTION SPRING RETURN ACTUATION TYPE WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SEC VALVE TIMING TRADELINE[R] BRAND V8043 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zone Valve - V8043A1227 - Honeywell International, Inc.
Morristown, NJ, USA
Zone Valve
V8043A1227
Zone Valve V8043A1227
2-WAY TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING 1/2 INCH NPT X 1/2 INCH NPT END CONNECTION SPRING RETURN ACTUATION TYPE WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SEC VALVE TIMING TRADELINE[R] BRAND V8043 MODEL
  • 2-WAY TYPE
  • 1/2 INCH NOMINAL SIZE
  • UL APPLICABLE STANDARD
  • HYDRONIC CONTROL APPLICATION
  • 50 TO 200 DEG F TEMPERATURE RATING
  • BRASS BODY MATERIAL
  • MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING
  • 1/2 INCH NPT X 1/2 INCH NPT END CONNECTION
  • SPRING RETURN ACTUATION TYPE
  • WATER MEDIA HANDLED
  • NORMALLY CLOSED VALVE POSITION
  • 15 SEC VALVE TIMING
  • TRADELINE[R] BRAND
  • V8043 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number V8043A1227
Product Name Zone Valve
Valve Type Zone Valve
Primary Material Brass / Bronze
Media Water
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
FAIRCHILD - Pressure Regulators, HPP -  - Rotork plc
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 6000.00 psi (4223 m H2O)
View Details
Solenoid Valves - 5000009114-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Manual Quarter Turn and Spring Loaded Shutoff Valves -  - EXAIR
Specs
Primary Material Stainless Steel
Media Air; Compressed Air
Actuation Electric
View Details