Honeywell International, Inc. Zone Valve V8043F5051

Description
2-WAY TYPE 24 VOLT AC AT 60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE CSA APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE RATING BRASS BODY MATERIAL 20 PSI (CLOSE OFF), 300 PSI (STATIC) PRESSURE RATING SOLDERED X SOLDERED END CONNECTION SPRING RETURN, 2-POSITION ACTUATION TYPE HOT WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SECOND (OPEN) VALVE TIMING TRADELINE[R] BRAND OVERALL DIMENSION 3-1/2 INCH WIDTH X 2-3/8 INCH DEPTH X 4-3/8 INCH HEIGHT POWER CONSUMPTION 7.2 VOLT AMP MATERIAL BRASS (SEAT), STAINLESS STEEL (STEM), BUNA-N RUBBER BALL (PLUG/BALL/DISC) CONTACT CONFIGURATION SPST CONNECTION TYPE SCREW TERMINAL V8043F MODEL
Datasheet
Description
2-WAY TYPE 24 VOLT AC AT 60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE CSA APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE RATING BRASS BODY MATERIAL 20 PSI (CLOSE OFF), 300 PSI (STATIC) PRESSURE RATING SOLDERED X SOLDERED END CONNECTION SPRING RETURN, 2-POSITION ACTUATION TYPE HOT WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SECOND (OPEN) VALVE TIMING TRADELINE[R] BRAND OVERALL DIMENSION 3-1/2 INCH WIDTH X 2-3/8 INCH DEPTH X 4-3/8 INCH HEIGHT POWER CONSUMPTION 7.2 VOLT AMP MATERIAL BRASS (SEAT), STAINLESS STEEL (STEM), BUNA-N RUBBER BALL (PLUG/BALL/DISC) CONTACT CONFIGURATION SPST CONNECTION TYPE SCREW TERMINAL V8043F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zone Valve - V8043F5051 - Honeywell International, Inc.
Morristown, NJ, USA
Zone Valve
V8043F5051
Zone Valve V8043F5051
2-WAY TYPE 24 VOLT AC AT 60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE CSA APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE RATING BRASS BODY MATERIAL 20 PSI (CLOSE OFF), 300 PSI (STATIC) PRESSURE RATING SOLDERED X SOLDERED END CONNECTION SPRING RETURN, 2-POSITION ACTUATION TYPE HOT WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SECOND (OPEN) VALVE TIMING TRADELINE[R] BRAND OVERALL DIMENSION 3-1/2 INCH WIDTH X 2-3/8 INCH DEPTH X 4-3/8 INCH HEIGHT POWER CONSUMPTION 7.2 VOLT AMP MATERIAL BRASS (SEAT), STAINLESS STEEL (STEM), BUNA-N RUBBER BALL (PLUG/BALL/DISC) CONTACT CONFIGURATION SPST CONNECTION TYPE SCREW TERMINAL V8043F MODEL
  • 2-WAY TYPE
  • 24 VOLT AC AT 60 HERTZ 0.32 AMP INPUT SUPPLY RATING
  • 1 INCH NOMINAL SIZE
  • CSA APPLICABLE STANDARD
  • HYDRONIC CONTROL APPLICATION
  • 50 TO 200 DEG F (FLUID) TEMPERATURE RATING
  • BRASS BODY MATERIAL
  • 20 PSI (CLOSE OFF), 300 PSI (STATIC) PRESSURE RATING
  • SOLDERED X SOLDERED END CONNECTION
  • SPRING RETURN, 2-POSITION ACTUATION TYPE
  • HOT WATER MEDIA HANDLED
  • NORMALLY CLOSED VALVE POSITION
  • 15 SECOND (OPEN) VALVE TIMING
  • TRADELINE[R] BRAND
  • OVERALL DIMENSION 3-1/2 INCH WIDTH X 2-3/8 INCH DEPTH X 4-3/8 INCH HEIGHT
  • POWER CONSUMPTION 7.2 VOLT AMP
  • MATERIAL BRASS (SEAT), STAINLESS STEEL (STEM), BUNA-N RUBBER BALL (PLUG/BALL/DISC)
  • CONTACT CONFIGURATION SPST
  • CONNECTION TYPE SCREW TERMINAL
  • V8043F MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number V8043F5051
Product Name Zone Valve
Valve Type Zone Valve
Primary Material Brass / Bronze
Media Water; Hot Water
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
BIFOLD - Pneumatic Pilot Valves, PPV-16 -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
View Details
Solenoid Valves - 5000008784-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Control Valve - 107790185 - Radwell International
Specs
Media Compressed Air
View Details