Honeywell International, Inc. Datasheets for Air Filters (industrial)
Industrial air filters reduce the number of particles in the air that passes through them.
Air Filters (industrial): Learn more
| Product Name | Notes |
|---|---|
| 12.4 INCH W X 16 INCH H SIZE AIR SERVICE | |
| 12.4 INCH W X 20 INCH H SIZE AIR SERVICE | |
| 12.5 INCH OVERALL WIDTH 20 INCH OVERALL HEIGHT ASHRAE 52.2, UL APPLICABLE STANDARD F25/F27/F35/F100/F15 0/F200 SERIES MEDIA AIR CLEANER APPLICATION 25 PERCENT (E1), 62 PERCENT (E2), 85 PERCENT (E3) EFFICIENCY... | |
| 16 INCH OVERALL WIDTH 20 INCH OVERALL HEIGHT 4 INCH OVERALL DEPTH 500 FPM FLOW RATE UL APPLICABLE STANDARD F100/F200 RESIDENTIAL WHOLE HOUSE MEDIA AIR CLEANER APPLICATION 25 PERCENT (E1),... | |
| 16 INCH OVERALL WIDTH 20 INCH OVERALL HEIGHT F100/F200 RESIDENTIAL WHOLE HOUSE MEDIA AIR CLEANER APPLICATION 11 MER VALUE SERIES POPUP MODEL | |
| 16 INCH OVERALL WIDTH 25 INCH OVERALL HEIGHT 4 INCH OVERALL DEPTH 500 FPM FLOW RATE UL APPLICABLE STANDARD F100/F200 RESIDENTIAL WHOLE HOUSE MEDIA AIR CLEANER APPLICATION 25 PERCENT (E1),... | |
| 16 INCH OVERALL WIDTH 25 INCH OVERALL HEIGHT F100/F200 RESIDENTIAL WHOLE HOUSE MEDIA AIR CLEANER APPLICATION 11 MER VALUE SERIES POPUP MODEL | |
| 16 INCH OVERALL WIDTH 27-1/8 INCH OVERALL HEIGHT 5-7/8 INCH OVERALL DEPTH UL APPLICABLE STANDARD RESIDENTIAL, INDOOR APPLICATION 19 PERCENT (E1), 54 PERCENT (E2), 86 PERCENT (E3) EFFICIENCY 10 MER... | |
| 16 INCH OVERALL WIDTH 27.125 INCH OVERALL HEIGHT 5.875 INCH OVERALL DEPTH ASHRAE TEST STANDARD 52.2 APPLICABLE STANDARD RESIDENTIAL APPLICATION 11 MER VALUE POPUP[TM] BRAND USED ON SPACEGARD 2400, 2140,... | |
| 2.3 POUND 4.3 INCH 5.2 INCH 16.4 INCH 24 VOLT AC AT 50/60 HERTZ POWER SUPPLY AIRBRIGHT[TM] BRAND CURRENT RATING 0.68 AMP LAMP WATTAGE 16 WATT | |
| 2.3 POUND 4.3 INCH 5.2 INCH 16.4 INCH 24 VOLT AC AT 50/60 HERTZ POWER SUPPLY AIRBRIGHT[TM] BRAND CURRENT RATING 0.68 AMP LAMP WATTAGE 16 WATT INCLUDES ODOR ABSORPTION | |
| 20 INCH OVERALL WIDTH 16 INCH OVERALL HEIGHT 1350 CFM FLOW RATE ASHRAE 52.2, UL 900, CSA APPLICABLE STANDARD FH8000A1620 AIR HANDLER APPLICATION 90 PERCENT (E1), 96 PERCENT (E2), 99... | |
| 20 INCH OVERALL WIDTH 16 INCH OVERALL HEIGHT ASHRAE 52.2, UL APPLICABLE STANDARD F25/F27/F35/F100/F15 0/F200 SERIES MEDIA AIR CLEANER APPLICATION 63 PERCENT (E1), 90 PERCENT (E2), 97 PERCENT (E3) EFFICIENCY... | |
| 20 INCH OVERALL WIDTH 20 INCH OVERALL HEIGHT 1800 CFM FLOW RATE ASHRAE 52.2, UL 900, CSA APPLICABLE STANDARD FH8000A2020 AIR HANDLER APPLICATION 90 PERCENT (E1), 96 PERCENT (E2), 99... | |
| 20 INCH OVERALL WIDTH 20 INCH OVERALL HEIGHT 5 INCH OVERALL DEPTH 500 FPM FLOW RATE UL APPLICABLE STANDARD F100/F200 RESIDENTIAL WHOLE HOUSE MEDIA AIR CLEANER APPLICATION 25 PERCENT (E1),... | |
| 20 INCH OVERALL WIDTH 20 INCH OVERALL HEIGHT ASHRAE 52.2 APPLICABLE STANDARD F100/F200 SERIES MEDIA AIR CLEANER APPLICATION 0.3 TO 1 MICRON (E1), 1 TO 3 MICRON (E2), 3 TO... | |
| 20 INCH OVERALL WIDTH 20 INCH OVERALL HEIGHT ASHRAE 52.2, UL APPLICABLE STANDARD F25/F27/F35/F100/F15 0/F200 SERIES MEDIA AIR CLEANER APPLICATION 63 PERCENT (E1), 90 PERCENT (E2), 97 PERCENT (E3) EFFICIENCY... | |
| 20 INCH OVERALL WIDTH 25 INCH OVERALL HEIGHT 2000 CFM FLOW RATE ASHRAE 52.2, UL 900, CSA APPLICABLE STANDARD FH8000A2520 AIR HANDLER APPLICATION 90 PERCENT (E1), 96 PERCENT (E2), 99... | |
| 20 INCH OVERALL WIDTH 25 INCH OVERALL HEIGHT 4 INCH OVERALL DEPTH 500 FPM FLOW RATE UL APPLICABLE STANDARD F100/F200 RESIDENTIAL WHOLE HOUSE MEDIA AIR CLEANER APPLICATION 25 PERCENT (E1),... | |
| 20 INCH OVERALL WIDTH 25 INCH OVERALL HEIGHT 4.375 INCH OVERALL DEPTH 500 FPM FLOW RATE ASHRAE TEST STANDARD 52.2, UL APPLICABLE STANDARD RESIDENTIAL APPLICATION -40 TO 140 DEG F... | |
| 20 INCH OVERALL WIDTH 25 INCH OVERALL HEIGHT F100/F200 RESIDENTIAL WHOLE HOUSE MEDIA AIR CLEANER APPLICATION 11 MER VALUE SERIES POPUP MODEL | |
| 25 INCH OVERALL WIDTH 16 INCH OVERALL HEIGHT 1600 CFM FLOW RATE ASHRAE 52.2, UL 900, CSA APPLICABLE STANDARD FH8000F1625 AIR HANDLER APPLICATION 90 PERCENT (E1), 96 PERCENT (E2), 99... | |
| 25 INCH OVERALL WIDTH 16 INCH OVERALL HEIGHT ASHRAE 52.2, UL APPLICABLE STANDARD F25/F27/F35/F100/F15 0/F200 SERIES MEDIA AIR CLEANER APPLICATION 63 PERCENT (E1), 90 PERCENT (E2), 97 PERCENT (E3) EFFICIENCY... | |
| 25 INCH OVERALL WIDTH 20 INCH OVERALL HEIGHT 2000 CFM FLOW RATE ASHRAE 52.2, UL 900, CSA APPLICABLE STANDARD FH8000F2025 AIR HANDLER APPLICATION 90 PERCENT (E1), 96 PERCENT (E2), 99... | |
| 9.8 INCH W X 16 INCH H SIZE AIR SERVICE | |
| 9.8 INCH W X 20 INCH H SIZE AIR SERVICE | |
| EXTENDED MEDIA AIR CLEANER TYPE 5 YEAR WARRANTY MERV 13 FILTER TYPE FILTER SIZE 20 INCH X 25 INCH AIRFLOW RATING 2000 CFM TEMPERATURE RATING -40 TO 140 DEG F... | |
| HIGH EFFICIENCY ELECTRONIC AIR CLEANER TYPE 16 INCH 20 INCH 5 YEAR WARRANTY AC POWER SUPPLY ENHANCING-POST FILTER TYPE VOLTAGE RATING 120 VOLT AC AIRFLOW RATING 1200 CFM CURRENT RATING... | |
| HIGH EFFICIENCY ELECTRONIC AIR CLEANER TYPE 16 INCH 25 INCH 5 YEAR WARRANTY AC POWER SUPPLY ENHANCING-POST FILTER TYPE VOLTAGE RATING 120 VOLT AC AIRFLOW RATING 1400 CFM CURRENT RATING... | |
| HIGH EFFICIENCY ELECTRONIC AIR CLEANER TYPE 20 INCH 20 INCH 5 YEAR WARRANTY AC POWER SUPPLY ENHANCING-POST FILTER TYPE VOLTAGE RATING 120 VOLT AC AIRFLOW RATING 1400 CFM CURRENT RATING... | |
| HIGH EFFICIENCY ELECTRONIC AIR CLEANER TYPE 20 INCH 25 INCH 5 YEAR WARRANTY AC POWER SUPPLY ENHANCING-POST FILTER TYPE VOLTAGE RATING 120 VOLT AC AIRFLOW RATING 2000 CFM CURRENT RATING... | |
| HIGH EFFICIENCY MEDIA AIR CLEANER TYPE 16 INCH 25 INCH MERV 13 FILTER TYPE AIRFLOW RATING 1400 CFM STATIC PRESSURE DROP 0.3 INCH WC AT 500 FPM INCLUDES MERV 13... | |
| MEDIA AIR CLEANER TYPE 4 INCH 16 INCH 20 INCH 5 YEAR WARRANTY MERV 11 FILTER TYPE AIRFLOW RATING 1200 CFM STATIC PRESSURE DROP 0.23 INCH WC AT 500 FPM... | |
| MEDIA AIR CLEANER TYPE 4 INCH 16 INCH 25 INCH 5 YEAR WARRANTY MERV 11 FILTER TYPE AIRFLOW RATING 1400 CFM STATIC PRESSURE DROP 0.23 INCH WC AT 500 FPM... | |
| MEDIA AIR CLEANER TYPE 4 INCH 20 INCH 20 INCH 5 YEAR WARRANTY MERV 11 FILTER TYPE AIRFLOW RATING 1400 CFM STATIC PRESSURE DROP 0.23 INCH WC AT 500 FPM... | |
| MEDIA AIR CLEANER TYPE 4 INCH 20 INCH 25 INCH 5 YEAR WARRANTY MERV 11 FILTER TYPE AIRFLOW RATING 2000 CFM STATIC PRESSURE DROP 0.23 INCH WC AT 500 FPM... | |
| MEDIA AIR CLEANER TYPE 4 INCH 20 INCH 25 INCH MERV 11 FILTER TYPE AIRFLOW RATING 2000 CFM STATIC PRESSURE DROP 0.23 INCH WC AT 500 FPM INCLUDES MERV 11... | |
| MEDIA AIR CLEANER TYPE 4 INCH 25 INCH 22 INCH MERV 11 FILTER TYPE AIRFLOW RATING 2000 CFM STATIC PRESSURE DROP 0.23 INCH WC AT 500 FPM APPLICATION GAS, OIL... | |
| PLEATED TYPE 12 INCH OVERALL WIDTH 12 INCH OVERALL HEIGHT 3 INCH OVERALL DEPTH 350 CFM FLOW RATE UL 900 APPLICABLE STANDARD RESIDENTIAL, INDOOR APPLICATION -40 TO 140 DEG F... | |
| PLEATED TYPE 12 INCH OVERALL WIDTH 24 INCH OVERALL HEIGHT 3 INCH OVERALL DEPTH 800 CFM FLOW RATE UL 900 APPLICABLE STANDARD RESIDENTIAL, INDOOR APPLICATION -40 TO 140 DEG F... | |
| PLEATED TYPE 14 INCH OVERALL WIDTH 14 INCH OVERALL HEIGHT 3 INCH OVERALL DEPTH 500 CFM FLOW RATE UL 900 APPLICABLE STANDARD RESIDENTIAL, INDOOR APPLICATION -40 TO 140 DEG F... | |
| PLEATED TYPE 14 INCH OVERALL WIDTH 24 INCH OVERALL HEIGHT 3 INCH OVERALL DEPTH 950 CFM FLOW RATE UL 900 APPLICABLE STANDARD RESIDENTIAL, INDOOR APPLICATION -40 TO 140 DEG F... | |
| PLEATED TYPE 14 INCH OVERALL WIDTH 25 INCH OVERALL HEIGHT 3 INCH OVERALL DEPTH 1000 CFM FLOW RATE UL 900 APPLICABLE STANDARD RESIDENTIAL, INDOOR APPLICATION -40 TO 140 DEG F... | |
| PLEATED TYPE 14 INCH OVERALL WIDTH 30 INCH OVERALL HEIGHT 3 INCH OVERALL DEPTH 1200 CFM FLOW RATE UL 900 APPLICABLE STANDARD RESIDENTIAL, INDOOR APPLICATION -40 TO 140 DEG F... | |
| PLEATED TYPE 14-1/2 INCH OVERALL WIDTH 27 INCH OVERALL HEIGHT 5 INCH OVERALL DEPTH 500 FPM FLOW RATE UL 900 APPLICABLE STANDARD TRANE PERFECT FIT MEDIA AIR CLEANER APPLICATION -40... | |
| PLEATED TYPE 16 INCH OVERALL WIDTH 20 INCH OVERALL HEIGHT 3 INCH OVERALL DEPTH 900 CFM FLOW RATE UL 900 APPLICABLE STANDARD RESIDENTIAL, INDOOR APPLICATION -40 TO 140 DEG F... | |
| PLEATED TYPE 16 INCH OVERALL WIDTH 25 INCH OVERALL HEIGHT 3 INCH OVERALL DEPTH 1150 CFM FLOW RATE UL 900 APPLICABLE STANDARD RESIDENTIAL, INDOOR APPLICATION -40 TO 140 DEG F... | |
| PLEATED TYPE 17-1/2 INCH OVERALL WIDTH 27 INCH OVERALL HEIGHT 5 INCH OVERALL DEPTH 500 FPM FLOW RATE UL 900 APPLICABLE STANDARD TRANE PERFECT FIT MEDIA AIR CLEANER APPLICATION -40... | |
| PLEATED TYPE 18 INCH OVERALL WIDTH 18 INCH OVERALL HEIGHT 3 INCH OVERALL DEPTH 950 CFM FLOW RATE UL 900 APPLICABLE STANDARD RESIDENTIAL, INDOOR APPLICATION -40 TO 140 DEG F... | |
| PLEATED TYPE 18 INCH OVERALL WIDTH 24 INCH OVERALL HEIGHT 3 INCH OVERALL DEPTH 1250 CFM FLOW RATE UL 900 APPLICABLE STANDARD RESIDENTIAL, INDOOR APPLICATION -40 TO 140 DEG F... | |
| PLEATED TYPE 18 INCH OVERALL WIDTH 30 INCH OVERALL HEIGHT 3 INCH OVERALL DEPTH 1550 CFM FLOW RATE UL 900 APPLICABLE STANDARD RESIDENTIAL, INDOOR APPLICATION -40 TO 140 DEG F... | |
| PLEATED TYPE 20 INCH OVERALL WIDTH 20 INCH OVERALL HEIGHT 3 INCH OVERALL DEPTH 1150 CFM FLOW RATE UL 900 APPLICABLE STANDARD RESIDENTIAL, INDOOR APPLICATION -40 TO 140 DEG F... | |
| PLEATED TYPE 20 INCH OVERALL WIDTH 24 INCH OVERALL HEIGHT 3 INCH OVERALL DEPTH 1400 CFM FLOW RATE UL 900 APPLICABLE STANDARD RESIDENTIAL, INDOOR APPLICATION -40 TO 140 DEG F... | |
| PLEATED TYPE 20 INCH OVERALL WIDTH 25 INCH OVERALL HEIGHT 3 INCH OVERALL DEPTH 1450 CFM FLOW RATE UL 900 APPLICABLE STANDARD RESIDENTIAL, INDOOR APPLICATION -40 TO 140 DEG F... | |
| PLEATED TYPE 20 INCH OVERALL WIDTH 30 INCH OVERALL HEIGHT 3 INCH OVERALL DEPTH 1800 CFM FLOW RATE UL 900 APPLICABLE STANDARD RESIDENTIAL, INDOOR APPLICATION -40 TO 140 DEG F... | |
| PLEATED TYPE 20-1/4 INCH OVERALL WIDTH 24-1/4 INCH OVERALL HEIGHT 5-7/8 INCH OVERALL DEPTH 500 FPM FLOW RATE UL APPLICABLE STANDARD RESIDENTIAL, SPACEGARD 2400 APPLICATION 19 PERCENT (E1), 54 PERCENT... | |
| PLEATED TYPE 21 INCH OVERALL WIDTH 27 INCH OVERALL HEIGHT 5 INCH OVERALL DEPTH 500 FPM FLOW RATE UL, UL 900 APPLICABLE STANDARD TRANE PERFECT FIT MEDIA AIR CLEANER APPLICATION... | |
| PLEATED TYPE 21-1/52 INCH OVERALL WIDTH 21 INCH OVERALL HEIGHT 5 INCH OVERALL DEPTH 500 FPM FLOW RATE UL, UL 900 APPLICABLE STANDARD TRANE PERFECT FIT MEDIA AIR CLEANER APPLICATION... | |
| PLEATED TYPE 21.5 INCH OVERALL WIDTH 27.5 INCH OVERALL HEIGHT 6-3/4 INCH OVERALL DEPTH UL APPLICABLE STANDARD HEAT PUMP, GAS/OIL/ELECTRIC FORCED WARM AIR FURNACE, MEDIA AIR CLEANER APPLICATION -40 TO... | |
| PLEATED TYPE 23-1/2 INCH OVERALL WIDTH 21 INCH OVERALL HEIGHT 5 INCH OVERALL DEPTH 500 FPM FLOW RATE UL, UL 900 APPLICABLE STANDARD TRANE PERFECT FIT MEDIA AIR CLEANER APPLICATION... | |
| PLEATED TYPE 24 INCH OVERALL WIDTH 24 INCH OVERALL HEIGHT 3 INCH OVERALL DEPTH 1700 CFM FLOW RATE UL 900 APPLICABLE STANDARD RESIDENTIAL, INDOOR APPLICATION -40 TO 140 DEG F... | |
| PLEATED TYPE 24 INCH OVERALL WIDTH 27 INCH OVERALL HEIGHT 5 INCH OVERALL DEPTH 500 FPM FLOW RATE UL, UL 900 APPLICABLE STANDARD TRANE PERFECT FIT MEDIA AIR CLEANER APPLICATION... | |
| PLEATED TYPE 24 INCH OVERALL WIDTH 30 INCH OVERALL HEIGHT 3 INCH OVERALL DEPTH 2050 CFM FLOW RATE UL 900 APPLICABLE STANDARD RESIDENTIAL, INDOOR APPLICATION -40 TO 140 DEG F... | |
| PLEATED TYPE 26 INCH OVERALL WIDTH 21 INCH OVERALL HEIGHT 5 INCH OVERALL DEPTH 500 FPM FLOW RATE UL, UL 900 APPLICABLE STANDARD TRANE PERFECT FIT MEDIA AIR CLEANER APPLICATION... | |
| USED ON F50F/F300 SERIES 16 INCH X 25 INCH RESIDENTIAL ELECTRONIC AIR CLEANER EXCLUDES SPRING CLIP | |
| USED ON F50F/F300 SERIES 20 INCH X 25 INCH AND 20 INCH X 12-1/2 INCH RESIDENTIAL ELECTRONIC AIR CLEANER EXCLUDES SPRING CLIP |