Honeywell International, Inc. Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| 1-STAGE, PILOT OPERATED TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD DIRECT SPARK IGNITION, HOT SURFACE IGNITION, INTERMITTENT PILOT IGNITION, GAS FIRED APPLIANCE APPLICATION... | |
| 1-STAGE, PILOT OPERATED TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 0 TO 175 DEG F TEMPERATURE RATING (1) 3/4... | |
| 1-STAGE, PILOT OPERATED TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 32 TO 175 DEG F TEMPERATURE RATING Q340 THERMOCOUPLE,... | |
| 1-STAGE, PILOT OPERATED, STANDARD OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION -40 TO 175 DEG F TEMPERATURE RATING... | |
| 1-STAGE, PILOT OPERATED, STANDARD OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION -40 TO 175 DEG F TEMPERATURE RATING... | |
| 1-STAGE, SLOW OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA, AGA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, DIRECT SPARK IGNITION, HOT SURFACE IGNITION, GAS FIRED APPLIANCE APPLICATION... | |
| 1-STAGE, SLOW OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA, AGA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, GAS FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE... | |
| 1-STAGE, SLOW OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION -40 TO 175 DEG F TEMPERATURE RATING NATURAL TO LP... | |
| 1-STAGE, SLOW OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 0 TO 175 DEG F TEMPERATURE RATING NATURAL TO... | |
| 1-STAGE, SLOW OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, GAS FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE... | |
| 1-STAGE, STANDARD OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA, AGA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, GAS FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE... | |
| 1-STAGE, STANDARD OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 0 TO 175 DEG F TEMPERATURE RATING NATURAL TO... | |
| 1-STAGE, STEP OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, GAS FIRED APPLIANCE APPLICATION -40 TO 175 DEG F TEMPERATURE RATING... | |
| 1-STAGE, STEP OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, GAS FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE RATING... | |
| 1-STAGE, STEP OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA, AGA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, GAS FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE... | |
| 1-STAGE, STRAIGHT-THROUGH, STANDARD OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 0 TO 175 DEG F TEMPERATURE RATING MANUAL... | |
| 1-STAGE, STRAIGHT-THROUGH, STANDARD OPENING, PILOT OPERATED TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION -40 TO 175 DEG F TEMPERATURE... | |
| 120 VOLT AC AT 60 HERTZ 0.115 AMP INPUT SUPPLY RATING CSA, UL APPLICABLE STANDARD RESIDENTIAL, CONTROL OF OIL FLOW, DOMESTIC OIL BURNER APPLICATION 32 TO 115 DEG F TEMPERATURE... | |
| 2-STAGE, STANDARD OPENING TYPE 24 VOLT AC 50/60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, DIRECT SPARK IGNITION, HOT SURFACE IGNITION, GAS FIRED APPLIANCE APPLICATION -40... | |
| 2-STAGE, STANDARD OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, DIRECT SPARK IGNITION, HOT SURFACE IGNITION, GAS FIRED APPLIANCE APPLICATION -40... | |
| 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD RESIDENTIAL FURNACE, ROOF-TOP FURNACE, RESIDENTIAL BOILER, UNIT HEATER, INFRARED HEATER, SPACE HEATER, COMMERCIAL COOKING UNIT APPLICATION -40 TO... | |
| FAST-SLOW OPENING, UNIVERSAL TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD FURNACE, ROOFTOP FURNACE, BOILER, UNIT HEATER, INFRARED HEATER, WATER HEATER, COMMERCIAL COOKING APPLIANCE APPLICATION... | |
| SINGLE STAGE TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA, UL APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION -40 TO 175 DEG F TEMPERATURE RATING 1/2 INCH X... | |
| SINGLE STAGE TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING CSA, UL APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 0 TO 175 DEG F TEMPERATURE RATING 3/4 INCH STRAIGHT... | |
| SINGLE STAGE TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING CSA, UL APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 0 TO 175 DEG F TEMPERATURE RATING 3/4 X 1/2... | |
| SINGLE-STAGE TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD HOT SURFACE/DIRECT SPARK SYSTEM, GAS-FIRED APPLICATION -40 TO 175 DEG F TEMPERATURE RATING (1) 3/4... | |
| SLOW OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD RESIDENTIAL FURNACE, ROOF-TOP FURNACE, RESIDENTIAL BOILER, UNIT HEATER, INFRARED HEATER, SPACE HEATER, COMMERCIAL COOKING UNIT... | |
| STANDARD OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD RESIDENTIAL FURNACE, ROOF-TOP FURNACE, RESIDENTIAL BOILER, UNIT HEATER, INFRARED HEATER, SPACE HEATER, COMMERCIAL COOKING UNIT... | |
| STANDARD OPENING TYPE 750 MILLIVOLT INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD SELF-POWERED CONTROL SYSTEM, PILOT GENERATOR APPLICATION 32 TO 175 DEG F TEMPERATURE RATING PILOT FLOW ADJUSTMENT SCREW, 3/4... | |
| STANDARD OPENING TYPE 750 MILLIVOLT INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD SELF-POWERED CONTROL SYSTEM, PILOT GENERATOR APPLICATION 32 TO 175 DEG F TEMPERATURE RATING PILOT FLOW ADJUSTMENT SCREW, NATURAL... | |
| STANDARD OPENING, UNIVERSAL TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD FURNACE, ROOFTOP FURNACE, BOILER, UNIT HEATER, INFRARED HEATER, WATER HEATER, COMMERCIAL COOKING APPLIANCE APPLICATION... |