Honeywell International, Inc. Zone Valve V8043F1101

Description
2-WAY TYPE 24 VOLT AC AT 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE RATING BRASS BODY MATERIAL 8 PSI (CLOSE OFF), 300 PSI (STATIC) PRESSURE RATING SOLDERED X SOLDERED END CONNECTION SPRING RETURN, 2-POSITION ACTUATION TYPE HOT WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SECOND (OPEN) VALVE TIMING TRADELINE[R] BRAND OVERALL DIMENSION 3-1/2 INCH WIDTH X 2-3/8 INCH DEPTH X 4 INCH HEIGHT POWER CONSUMPTION 7.2 VOLT AMP MATERIAL BRASS (SEAT), STAINLESS STEEL (STEM), BUNA-N RUBBER BALL (PLUG/BALL/DISC) CONTACT CONFIGURATION SPST CONNECTION TYPE SCREW TERMINAL V8043F MODEL
Datasheet
Description
2-WAY TYPE 24 VOLT AC AT 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE RATING BRASS BODY MATERIAL 8 PSI (CLOSE OFF), 300 PSI (STATIC) PRESSURE RATING SOLDERED X SOLDERED END CONNECTION SPRING RETURN, 2-POSITION ACTUATION TYPE HOT WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SECOND (OPEN) VALVE TIMING TRADELINE[R] BRAND OVERALL DIMENSION 3-1/2 INCH WIDTH X 2-3/8 INCH DEPTH X 4 INCH HEIGHT POWER CONSUMPTION 7.2 VOLT AMP MATERIAL BRASS (SEAT), STAINLESS STEEL (STEM), BUNA-N RUBBER BALL (PLUG/BALL/DISC) CONTACT CONFIGURATION SPST CONNECTION TYPE SCREW TERMINAL V8043F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zone Valve - V8043F1101 - Honeywell International, Inc.
Morristown, NJ, USA
Zone Valve
V8043F1101
Zone Valve V8043F1101
2-WAY TYPE 24 VOLT AC AT 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE RATING BRASS BODY MATERIAL 8 PSI (CLOSE OFF), 300 PSI (STATIC) PRESSURE RATING SOLDERED X SOLDERED END CONNECTION SPRING RETURN, 2-POSITION ACTUATION TYPE HOT WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SECOND (OPEN) VALVE TIMING TRADELINE[R] BRAND OVERALL DIMENSION 3-1/2 INCH WIDTH X 2-3/8 INCH DEPTH X 4 INCH HEIGHT POWER CONSUMPTION 7.2 VOLT AMP MATERIAL BRASS (SEAT), STAINLESS STEEL (STEM), BUNA-N RUBBER BALL (PLUG/BALL/DISC) CONTACT CONFIGURATION SPST CONNECTION TYPE SCREW TERMINAL V8043F MODEL
  • 2-WAY TYPE
  • 24 VOLT AC AT 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING
  • 1 INCH NOMINAL SIZE
  • UL APPLICABLE STANDARD
  • HYDRONIC CONTROL APPLICATION
  • 50 TO 200 DEG F (FLUID) TEMPERATURE RATING
  • BRASS BODY MATERIAL
  • 8 PSI (CLOSE OFF), 300 PSI (STATIC) PRESSURE RATING
  • SOLDERED X SOLDERED END CONNECTION
  • SPRING RETURN, 2-POSITION ACTUATION TYPE
  • HOT WATER MEDIA HANDLED
  • NORMALLY CLOSED VALVE POSITION
  • 15 SECOND (OPEN) VALVE TIMING
  • TRADELINE[R] BRAND
  • OVERALL DIMENSION 3-1/2 INCH WIDTH X 2-3/8 INCH DEPTH X 4 INCH HEIGHT
  • POWER CONSUMPTION 7.2 VOLT AMP
  • MATERIAL BRASS (SEAT), STAINLESS STEEL (STEM), BUNA-N RUBBER BALL (PLUG/BALL/DISC)
  • CONTACT CONFIGURATION SPST
  • CONNECTION TYPE SCREW TERMINAL
  • V8043F MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number V8043F1101
Product Name Zone Valve
Valve Type Zone Valve
Primary Material Brass / Bronze
Media Water; Hot Water
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type S - SSSE-3-Z 3X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.38 inch (9.52 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
One-way flow control valve - GRLA-3/8-QB-3/8-U - Festo Corporation
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure -13.79 to 116.00 psi (-9.71 to 81.64 m H2O)
View Details
3 suppliers