Honeywell International, Inc. Datasheets for Globe Valves
Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service.
Globe Valves: Learn more
| Product Name | Notes |
|---|---|
| GLOBE, 2 WAY TYPE 2 1/2 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCONE/WATER, STEAM APPLICATION 45 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI AT... | |
| GLOBE, 2 WAY TYPE 2 1/2 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD GLYCONE/WATER, STEAM APPLICATION 45 TO 250 DEG F TEMPERATURE RATING RED BRASS BODY MATERIAL 100 PSI WSP... | |
| GLOBE, 2 WAY TYPE 2 1/2 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD GLYCONE/WATER, STEAM APPLICATION 45 TO 250 DEG F TEMPERATURE RATING RED BRASS BODY MATERIAL 240 PSI AT... | |
| GLOBE, 2 WAY TYPE 3 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCONE/WATER, STEAM APPLICATION 45 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI AT 100... | |
| GLOBE, 2 WAY TYPE 3 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD GLYCONE/WATER, STEAM APPLICATION 45 TO 250 DEG F TEMPERATURE RATING RED BRASS BODY MATERIAL 100 PSI WSP PRESSURE... | |
| GLOBE, 2 WAY TYPE 3 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD GLYCONE/WATER, STEAM APPLICATION 45 TO 250 DEG F TEMPERATURE RATING RED BRASS BODY MATERIAL 240 PSI AT 150... | |
| GLOBE, 2 WAY TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCONE/WATER, STEAM APPLICATION 45 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI AT 100... | |
| GLOBE, 2 WAY TYPE 5 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCONE/WATER, STEAM APPLICATION 45 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI AT 100... | |
| GLOBE, 2 WAY TYPE 6 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCONE/WATER, STEAM APPLICATION 45 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI AT 100... | |
| GLOBE, 3 WAY TYPE 2 1/2 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCOL SOLUTION, WATER APPLICATION 40 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI... | |
| GLOBE, 3 WAY TYPE 3 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCOL SOLUTION, WATER APPLICATION 40 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI AT... | |
| GLOBE, 3 WAY TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCOL SOLUTION, WATER APPLICATION 40 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI AT... | |
| GLOBE, 3 WAY TYPE 5 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCOL SOLUTION, WATER APPLICATION 40 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI AT... | |
| GLOBE, 3 WAY TYPE 6 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCOL SOLUTION, WATER APPLICATION 40 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI AT... |