Honeywell International, Inc. Datasheets for Furnace Controllers
Furnace controllers are used to control temperature, heat delivery, and other variables in industrial furnaces. They control the burner flame, air mixture and trim to maintain and optimize furnace performance.
Furnace Controllers: Learn more
| Product Name | Notes |
|---|---|
| DIRECT SPARK IGNITION TYPE 1-15/16 INCH LENGTH X 4-1/16 INCH WIDTH X 5-1/4 INCH HEIGHT SIZE GAS-FIRED ATMOSPHERIC FURNACE, BOILER, HEATING APPLIANCE APPLICATION -40 TO 175 DEG F (AMBIENT) TEMPERATURE... | |
| DIRECT SPARK TYPE 1-15/16 INCH LENGTH X 4-1/16 INCH WIDTH X 5-1/4 INCH HEIGHT SIZE GAS-FIRED FURNACES, BOILERS, AND OTHER HEATING APPLIANCES APPLICATION -40 TO 147 DEG F TEMPERATURE RATING... | |
| ELECTRONIC, DIRECT SPARK, PILOT TYPE 1-15/16 INCH LENGTH X 4-1/16 INCH WIDTH X 5-1/4 INCH HEIGHT SIZE GAS-FIRED FURNACES, BOILERS, AND OTHER HEATING APPLIANCES APPLICATION -40 TO 147 DEG F... | |
| HOT SURFACE TYPE 1-15/16 INCH LENGTH X 4-1/16 INCH WIDTH X 5-1/4 INCH HEIGHT SIZE GAS FIRED FURNACE, BOILER, HEATING APPLIANCE APPLICATION -40 TO 175 DEG F TEMPERATURE RATING APPROVAL... | |
| INTERRUPTED TYPE 4-5/32 INCH LENGTH X 4-11/32 INCH WIDTH X 2-1/2 INCH HEIGHT SIZE RESIDENTIAL OIL FIRED BURNER, BOILER, FORCED AIR FURNACE, WATER HEATER APPLICATION -40 TO 147 DEG F... | |
| UNIVERSAL INTERMITTENT PILOT TYPE 5-7/16 INCH WIDTH X 2-5/8 INCH DEPTH X 3-15/16 INCH HEIGHT SIZE SINGLE ROD OR DUAL ROD/REMOTE SENSE, WARM AIR FURNACE AND HEATING APPLIANCE APPLICATION SERIES... | |
| UNIVERSAL TYPE 1-STAGE WARM AIR FURNACE APPLICATION SERIES S9200 MODEL LINE VOLTAGE 120 VOLT AC LOW VOLTAGE 24 VOLT FREQUENCY RATING 60 HERTZ INCLUDES (3) LED FLAME FAILURE RESPONSE TIME... | |
| UNIVERSAL TYPE 5-7/16 INCH LENGTH X 2-5/8 INCH DEPTH X 3-15/16 INCH HEIGHT SIZE GAS-FIRED ATMOSPHERIC FURNACE, BOILER, HEATING APPLIANCE APPLICATION -40 TO 165 DEG F (AMBIENT) TEMPERATURE RATING Y8610U... | |
| UNIVERSAL, DIRECT HOT SURFACE TYPE 1-15/16 INCH LENGTH X 4-1/16 INCH WIDTH X 5-1/4 INCH HEIGHT SIZE RESIDENTIAL APPLICATION -40 TO 175 DEG F TEMPERATURE RATING SERIES S8910 MODEL APPROVAL... | |
| UNIVERSAL, DIRECT HOT SURFACE TYPE 4-1/16 INCH WIDTH X 1-15/16 INCH DEPTH X 5-1/4 INCH HEIGHT SIZE -40 TO 79 DEG C TEMPERATURE RATING VOLTAGE RATING 24 VOLT AC AT... |