Honeywell International, Inc. Datasheets for Pneumatic Valve Actuators
Pneumatic valve actuators adjust valve position by converting air pressure into linear or rotary motion.
Pneumatic Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| 25 PSI PRESSURE RATING MP MODEL | |
| 30 PSI PRESSURE RATING MP MODEL | |
| LINEAR TYPE 29 PSI PRESSURE RATING SPRING RANGE 10 PSI SPAN MP909H MODEL | |
| LINEAR TYPE 29 PSI PRESSURE RATING SPRING RANGE 2.5 TO 6.5 PSI MP909E MODEL | |
| LINEAR TYPE 29 PSI PRESSURE RATING SPRING RANGE 3 TO 13 PSI MP909E MODEL | |
| LINEAR TYPE 29 PSI PRESSURE RATING SPRING RANGE 5 TO 10 PSI MP909E MODEL | |
| LINEAR TYPE 29 PSI PRESSURE RATING SPRING RANGE 9 TO 13 PSI MP909E MODEL | |
| LINEAR TYPE 29 PSI PRESSURE RATING SPRING RANGE 9 TO 15 PSI MP909E MODEL | |
| LINEAR TYPE DEEP DRAWN ALUMINUM BODY MATERIAL 25 PSI PRESSURE RATING SPRING RANGE 10 PSI SPAN MP918A MODEL | |
| LINEAR TYPE DEEP DRAWN ALUMINUM BODY MATERIAL 29 PSI PRESSURE RATING SPRING RANGE 3 TO 13 PSI MP918B MODEL | |
| LINEAR TYPE DEEP DRAWN ALUMINUM BODY MATERIAL 29 PSI PRESSURE RATING SPRING RANGE 3 TO 7 PSI MP918B MODEL | |
| LINEAR TYPE DEEP DRAWN ALUMINUM BODY MATERIAL 29 PSI PRESSURE RATING SPRING RANGE 5 TO 10 PSI MP918B MODEL | |
| LINEAR TYPE DEEP DRAWN ALUMINUM BODY MATERIAL 29 PSI PRESSURE RATING SPRING RANGE 8 TO 13 PSI MP918B MODEL | |
| LINEAR TYPE DIE CAST ZINC BODY MATERIAL 25 PSI PRESSURE RATING SPRING RANGE 3 TO 12 PSI MP516A MODEL | |
| LINEAR TYPE DIE CAST ZINC BODY MATERIAL 25 PSI PRESSURE RATING SPRING RANGE 4 TO 8 PSI MP516A MODEL | |
| LINEAR TYPE DIE CAST ZINC BODY MATERIAL 25 PSI PRESSURE RATING SPRING RANGE 5 TO 12 PSI MP516A MODEL | |
| LINEAR TYPE GREY ENAMEL FINISHED STEEL BODY MATERIAL 29 PSI PRESSURE RATING 9/16 INCH-16 UNF MALE X 3/8 INCH-16 UNC FEMALE END CONNECTION SWIVEL MOUNTING TYPE SPRING RANGE 7 1/4... | |
| LINEAR TYPE MAXIMUM 30 PSI PRESSURE RATING BRACKET MOUNTING TYPE AIR CONNECTION BARBED FITTING FOR 1/4 INCH OD PLASTIC TUBING SPRING RANGE 10 TO 15 PSI MP913A MODEL | |
| LINEAR TYPE MAXIMUM 30 PSI PRESSURE RATING BRACKET MOUNTING TYPE AIR CONNECTION BARBED FITTING FOR 1/4 INCH OD PLASTIC TUBING SPRING RANGE 3 TO 13 PSI MP913A MODEL | |
| LINEAR TYPE MAXIMUM 30 PSI PRESSURE RATING BRACKET MOUNTING TYPE AIR CONNECTION BARBED FITTING FOR 1/4 INCH OD PLASTIC TUBING SPRING RANGE 5 TO 15 PSI MP913A MODEL | |
| LINEAR TYPE RUGGED RIBBED ALUMINUM BODY MATERIAL 30 PSI PRESSURE RATING SPRING RANGE 3 TO 8 PSI MP909D MODEL | |
| LINEAR TYPE RUGGED RIBBED ALUMINUM BODY MATERIAL 30 PSI PRESSURE RATING SPRING RANGE 5 TO 10 PSI MP909D MODEL | |
| LINEAR TYPE RUGGED RIBBED ALUMINUM BODY MATERIAL 30 PSI PRESSURE RATING SPRING RANGE 8 TO 13 PSI MP909D MODEL |