1-STAGE, SLOW OPENING TYPE
24 VOLT AC 60 HERTZ INPUT SUPPLY RATING
UL, CSA, AGA APPLICABLE STANDARD
RESIDENTIAL COMBUSTION CONTROL, DIRECT SPARK IGNITION, HOT SURFACE IGNITION, GAS FIRED APPLIANCE APPLICATION
0 TO 175 DEG F TEMPERATURE RATING
MANUAL VALVE, (2) AUTOMATIC OPERATOR AND PRESSURE REGULATOR INCLUSIONS/FEATURES
1/2 PSI PRESSURE RATING
0 TO 90 DEGREE VERTICAL INSTALLATION MOUNTING DETAILS
GAS MEDIA HANDLED
1/2 INCH X 1/2 INCH PORT CONNECTION
FUEL TYPE NATURAL GAS
IGNITION TYPE DIRECT
OVERALL DIMENSION 4-1/8 INCH WIDTH X 2-11/16 INCH DEPTH X 4-15/16 INCH HEIGHT
PRESSURE REGULATOR SETTING 3.5 INCH WC
PRESSURE TAPPING SIZE 1/8 INCH THREADED WITH PLUG
BODY PATTERN STRAIGHT THROUGH
CONNECTIO
VR8205 MODEL
Honeywell International, Inc.
Done
Datasheet
Description
1-STAGE, SLOW OPENING TYPE
24 VOLT AC 60 HERTZ INPUT SUPPLY RATING
UL, CSA, AGA APPLICABLE STANDARD
RESIDENTIAL COMBUSTION CONTROL, DIRECT SPARK IGNITION, HOT SURFACE IGNITION, GAS FIRED APPLIANCE APPLICATION
0 TO 175 DEG F TEMPERATURE RATING
MANUAL VALVE, (2) AUTOMATIC OPERATOR AND PRESSURE REGULATOR INCLUSIONS/FEATURES
1/2 PSI PRESSURE RATING
0 TO 90 DEGREE VERTICAL INSTALLATION MOUNTING DETAILS
GAS MEDIA HANDLED
1/2 INCH X 1/2 INCH PORT CONNECTION
FUEL TYPE NATURAL GAS
IGNITION TYPE DIRECT
OVERALL DIMENSION 4-1/8 INCH WIDTH X 2-11/16 INCH DEPTH X 4-15/16 INCH HEIGHT
PRESSURE REGULATOR SETTING 3.5 INCH WC
PRESSURE TAPPING SIZE 1/8 INCH THREADED WITH PLUG
BODY PATTERN STRAIGHT THROUGH
CONNECTIO
VR8205 MODEL
1-STAGE, SLOW OPENING TYPE
24 VOLT AC 60 HERTZ INPUT SUPPLY RATING
UL, CSA, AGA APPLICABLE STANDARD
RESIDENTIAL COMBUSTION CONTROL, DIRECT SPARK IGNITION, HOT SURFACE IGNITION, GAS FIRED APPLIANCE APPLICATION
0 TO 175 DEG F TEMPERATURE RATING
MANUAL VALVE, (2) AUTOMATIC OPERATOR AND PRESSURE REGULATOR INCLUSIONS/FEATURES
1/2 PSI PRESSURE RATING
0 TO 90 DEGREE VERTICAL INSTALLATION MOUNTING DETAILS
GAS MEDIA HANDLED
1/2 INCH X 1/2 INCH PORT CONNECTION
FUEL TYPE NATURAL GAS
IGNITION TYPE DIRECT
OVERALL DIMENSION 4-1/8 INCH WIDTH X 2-11/16 INCH DEPTH X 4-15/16 INCH HEIGHT
PRESSURE REGULATOR SETTING 3.5 INCH WC
PRESSURE TAPPING SIZE 1/8 INCH THREADED WITH PLUG
BODY PATTERN STRAIGHT THROUGH
CONNECTIO
VR8205 MODEL
1-STAGE, SLOW OPENING TYPE
24 VOLT AC 60 HERTZ INPUT SUPPLY RATING
UL, CSA, AGA APPLICABLE STANDARD
RESIDENTIAL COMBUSTION CONTROL, DIRECT SPARK IGNITION, HOT SURFACE IGNITION, GAS FIRED APPLIANCE APPLICATION
0 TO 175 DEG F TEMPERATURE RATING
MANUAL VALVE, (2) AUTOMATIC OPERATOR AND PRESSURE REGULATOR INCLUSIONS/FEATURES
1/2 PSI PRESSURE RATING
0 TO 90 DEGREE VERTICAL INSTALLATION MOUNTING DETAILS
GAS MEDIA HANDLED
1/2 INCH X 1/2 INCH PORT CONNECTION
FUEL TYPE NATURAL GAS
IGNITION TYPE DIRECT
OVERALL DIMENSION 4-1/8 INCH WIDTH X 2-11/16 INCH DEPTH X 4-15/16 INCH HEIGHT
Media
Water; Hot Water; Cold Water ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical