Honeywell International, Inc. Control Valve VBF3JU1S0C

Description
3 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 4 INCH FLANGED X 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION 11 7/8 INCH END TO END DISTANCE 316 STAINLESS STEEL DISC MATERIAL SPRING RETURN ACTUATOR TYPE NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION WEIGHT 75 LB VBF3 MODEL
Datasheet
Description
3 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 4 INCH FLANGED X 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION 11 7/8 INCH END TO END DISTANCE 316 STAINLESS STEEL DISC MATERIAL SPRING RETURN ACTUATOR TYPE NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION WEIGHT 75 LB VBF3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - VBF3JU1S0C - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
VBF3JU1S0C
Control Valve VBF3JU1S0C
3 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 4 INCH FLANGED X 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION 11 7/8 INCH END TO END DISTANCE 316 STAINLESS STEEL DISC MATERIAL SPRING RETURN ACTUATOR TYPE NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION WEIGHT 75 LB VBF3 MODEL
  • 3 WAY BALL VALVE TYPE
  • 4 INCH NOMINAL SIZE
  • ANSI 125 APPLICABLE STANDARD
  • AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION
  • -22 TO 250 DEG F TEMPERATURE RATING
  • ASTM A395 CAST IRON BODY MATERIAL
  • 4 INCH FLANGED X 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION
  • 11 7/8 INCH END TO END DISTANCE
  • 316 STAINLESS STEEL DISC MATERIAL
  • SPRING RETURN ACTUATOR TYPE
  • NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION
  • WEIGHT 75 LB
  • VBF3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number VBF3JU1S0C
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Control Pinch Valves // Series 5700 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation ElectroHydraulic
View Details
Pneumatic Mechanical Valves, SPR08(mech) -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
Flow (Cv) 102.00
View Details
Simple Contr W/Dual 145 Psi Relief Valve, Gauge And Ball Vls - 162-1110-50200 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details