Honeywell International, Inc. Zone Valve V8043F5036

Description
2-WAY TYPE 24 VOLT AC AT 60 HERTZ 0.32 AMP INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE RATING BRASS BODY MATERIAL 20 PSI (CLOSE OFF), 300 PSI (STATIC) PRESSURE RATING SOLDERED X SOLDERED END CONNECTION SPRING RETURN, 2-POSITION ACTUATION TYPE HOT WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SECOND (OPEN) VALVE TIMING TRADELINE[R] BRAND OVERALL DIMENSION 3-1/2 INCH WIDTH X 2-3/8 INCH DEPTH X 4-3/8 INCH HEIGHT POWER CONSUMPTION 7.2 VOLT AMP MATERIAL BRASS (SEAT), STAINLESS STEEL (STEM), BUNA-N RUBBER BALL (PLUG/BALL/DISC) CONTACT CONFIGURATION SPST CONNECTION TYPE SCREW TERMINAL V8043F MODEL
Datasheet
Description
2-WAY TYPE 24 VOLT AC AT 60 HERTZ 0.32 AMP INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE RATING BRASS BODY MATERIAL 20 PSI (CLOSE OFF), 300 PSI (STATIC) PRESSURE RATING SOLDERED X SOLDERED END CONNECTION SPRING RETURN, 2-POSITION ACTUATION TYPE HOT WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SECOND (OPEN) VALVE TIMING TRADELINE[R] BRAND OVERALL DIMENSION 3-1/2 INCH WIDTH X 2-3/8 INCH DEPTH X 4-3/8 INCH HEIGHT POWER CONSUMPTION 7.2 VOLT AMP MATERIAL BRASS (SEAT), STAINLESS STEEL (STEM), BUNA-N RUBBER BALL (PLUG/BALL/DISC) CONTACT CONFIGURATION SPST CONNECTION TYPE SCREW TERMINAL V8043F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zone Valve - V8043F5036 - Honeywell International, Inc.
Morristown, NJ, USA
Zone Valve
V8043F5036
Zone Valve V8043F5036
2-WAY TYPE 24 VOLT AC AT 60 HERTZ 0.32 AMP INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 50 TO 200 DEG F (FLUID) TEMPERATURE RATING BRASS BODY MATERIAL 20 PSI (CLOSE OFF), 300 PSI (STATIC) PRESSURE RATING SOLDERED X SOLDERED END CONNECTION SPRING RETURN, 2-POSITION ACTUATION TYPE HOT WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SECOND (OPEN) VALVE TIMING TRADELINE[R] BRAND OVERALL DIMENSION 3-1/2 INCH WIDTH X 2-3/8 INCH DEPTH X 4-3/8 INCH HEIGHT POWER CONSUMPTION 7.2 VOLT AMP MATERIAL BRASS (SEAT), STAINLESS STEEL (STEM), BUNA-N RUBBER BALL (PLUG/BALL/DISC) CONTACT CONFIGURATION SPST CONNECTION TYPE SCREW TERMINAL V8043F MODEL
  • 2-WAY TYPE
  • 24 VOLT AC AT 60 HERTZ 0.32 AMP INPUT SUPPLY RATING
  • 3/4 INCH NOMINAL SIZE
  • CSA APPLICABLE STANDARD
  • HYDRONIC CONTROL APPLICATION
  • 50 TO 200 DEG F (FLUID) TEMPERATURE RATING
  • BRASS BODY MATERIAL
  • 20 PSI (CLOSE OFF), 300 PSI (STATIC) PRESSURE RATING
  • SOLDERED X SOLDERED END CONNECTION
  • SPRING RETURN, 2-POSITION ACTUATION TYPE
  • HOT WATER MEDIA HANDLED
  • NORMALLY CLOSED VALVE POSITION
  • 15 SECOND (OPEN) VALVE TIMING
  • TRADELINE[R] BRAND
  • OVERALL DIMENSION 3-1/2 INCH WIDTH X 2-3/8 INCH DEPTH X 4-3/8 INCH HEIGHT
  • POWER CONSUMPTION 7.2 VOLT AMP
  • MATERIAL BRASS (SEAT), STAINLESS STEEL (STEM), BUNA-N RUBBER BALL (PLUG/BALL/DISC)
  • CONTACT CONFIGURATION SPST
  • CONNECTION TYPE SCREW TERMINAL
  • V8043F MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number V8043F5036
Product Name Zone Valve
Valve Type Zone Valve
Primary Material Brass / Bronze
Media Water; Hot Water
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1225015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.50 inch (38.10 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517013 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Pneumatically Actuated Brass Ball Valve -  - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details