Honeywell International, Inc. Tempering Valve AM100-UPEX-1

Description
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US), UPC, IAMPO APPLICABLE STANDARD DOMESTIC WATER, AUTOMATIC FAUCET, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR HOT WATER APPLICATION 70 TO 145 DEG F TEMPERATURE RATING CHECK VALVE INCLUSIONS/FEATURES NON-STICK COATED NICKEL PLATED BRASS BODY MATERIAL 150 PSI PRESSURE RATING UNION PEX X UNION PEX END CONNECTION 5.1 INCH END TO END DISTANCE 3 INCH BASE TO INLET DIMENSION 3 INCH INLET TO MIXING OUTLET DIMENSION CAPACITY 3.9 CV HEIGHT 6 INCH O-RING MATERIAL EPDM RUBBER SERIES AM-1 MODEL
Datasheet
Description
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US), UPC, IAMPO APPLICABLE STANDARD DOMESTIC WATER, AUTOMATIC FAUCET, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR HOT WATER APPLICATION 70 TO 145 DEG F TEMPERATURE RATING CHECK VALVE INCLUSIONS/FEATURES NON-STICK COATED NICKEL PLATED BRASS BODY MATERIAL 150 PSI PRESSURE RATING UNION PEX X UNION PEX END CONNECTION 5.1 INCH END TO END DISTANCE 3 INCH BASE TO INLET DIMENSION 3 INCH INLET TO MIXING OUTLET DIMENSION CAPACITY 3.9 CV HEIGHT 6 INCH O-RING MATERIAL EPDM RUBBER SERIES AM-1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tempering Valve - AM100-UPEX-1 - Honeywell International, Inc.
Morristown, NJ, USA
Tempering Valve
AM100-UPEX-1
Tempering Valve AM100-UPEX-1
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1/2 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US), UPC, IAMPO APPLICABLE STANDARD DOMESTIC WATER, AUTOMATIC FAUCET, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR HOT WATER APPLICATION 70 TO 145 DEG F TEMPERATURE RATING CHECK VALVE INCLUSIONS/FEATURES NON-STICK COATED NICKEL PLATED BRASS BODY MATERIAL 150 PSI PRESSURE RATING UNION PEX X UNION PEX END CONNECTION 5.1 INCH END TO END DISTANCE 3 INCH BASE TO INLET DIMENSION 3 INCH INLET TO MIXING OUTLET DIMENSION CAPACITY 3.9 CV HEIGHT 6 INCH O-RING MATERIAL EPDM RUBBER SERIES AM-1 MODEL
  • THERMOSTATIC TYPE
  • 0.5 GPM FLOW RATE
  • 1/2 INCH NOMINAL SIZE
  • ASSE 1017, CSA (CANADA AND US), UPC, IAMPO APPLICABLE STANDARD
  • DOMESTIC WATER, AUTOMATIC FAUCET, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR HOT WATER APPLICATION
  • 70 TO 145 DEG F TEMPERATURE RATING
  • CHECK VALVE INCLUSIONS/FEATURES
  • NON-STICK COATED NICKEL PLATED BRASS BODY MATERIAL
  • 150 PSI PRESSURE RATING
  • UNION PEX X UNION PEX END CONNECTION
  • 5.1 INCH END TO END DISTANCE
  • 3 INCH BASE TO INLET DIMENSION
  • 3 INCH INLET TO MIXING OUTLET DIMENSION
  • CAPACITY 3.9 CV
  • HEIGHT 6 INCH
  • O-RING MATERIAL EPDM RUBBER
  • SERIES AM-1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number AM100-UPEX-1
Product Name Tempering Valve
Valve Type Mixing; Tempering Valve
Primary Material Brass / Bronze
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tideflex Check Valves // Series 39 -  - DeZURIK, Inc.
Specs
Valve Type Check
Primary Material Cast Iron
View Details
Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
Solenoid Valves - 5000010104-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details