Honeywell International, Inc. Radiator Valve V135A1022

Description
THERMOSTATIC TYPE 1 1/4 INCH NOMINAL SIZE 1 1/4 NOMINAL SIZE - FRACTIONAL STEAM, HYDRONIC HEATING SYSTEM APPLICATION 248 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 232 PSI (STEAM) PRESSURE RATING 1 1/4 INCH NPT X 1 1/4 INCH NPT X 1 1/4 INCH NPT END CONNECTION PLASTIC HANDLE MATERIAL THREE WAY BODY CONFIGURATION USED WITH T100R ACTUATOR
Datasheet
Description
THERMOSTATIC TYPE 1 1/4 INCH NOMINAL SIZE 1 1/4 NOMINAL SIZE - FRACTIONAL STEAM, HYDRONIC HEATING SYSTEM APPLICATION 248 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 232 PSI (STEAM) PRESSURE RATING 1 1/4 INCH NPT X 1 1/4 INCH NPT X 1 1/4 INCH NPT END CONNECTION PLASTIC HANDLE MATERIAL THREE WAY BODY CONFIGURATION USED WITH T100R ACTUATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiator Valve - V135A1022 - Honeywell International, Inc.
Morristown, NJ, USA
Radiator Valve
V135A1022
Radiator Valve V135A1022
THERMOSTATIC TYPE 1 1/4 INCH NOMINAL SIZE 1 1/4 NOMINAL SIZE - FRACTIONAL STEAM, HYDRONIC HEATING SYSTEM APPLICATION 248 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 232 PSI (STEAM) PRESSURE RATING 1 1/4 INCH NPT X 1 1/4 INCH NPT X 1 1/4 INCH NPT END CONNECTION PLASTIC HANDLE MATERIAL THREE WAY BODY CONFIGURATION USED WITH T100R ACTUATOR
  • THERMOSTATIC TYPE
  • 1 1/4 INCH NOMINAL SIZE
  • 1 1/4 NOMINAL SIZE - FRACTIONAL
  • STEAM, HYDRONIC HEATING SYSTEM APPLICATION
  • 248 DEG F TEMPERATURE RATING
  • BRONZE BODY MATERIAL
  • 232 PSI (STEAM) PRESSURE RATING
  • 1 1/4 INCH NPT X 1 1/4 INCH NPT X 1 1/4 INCH NPT END CONNECTION
  • PLASTIC HANDLE MATERIAL
  • THREE WAY BODY CONFIGURATION
  • USED WITH T100R ACTUATOR
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number V135A1022
Product Name Radiator Valve
Valve Type Radiator Valve
Primary Material Brass / Bronze
Valve Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-PP-T-F-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
3-Way Stainless Steel Valve - VYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details