Honeywell International, Inc. Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| 0.25 AMPERE AT 0.25 TO 12 VDC CONTACT RATING UL, CSA APPROVAL AIR CONDITIONING DUCT, VENTILATING SYSTEM APPLICATION 125 DEG F (HIGH LIMIT) TEMPERATURE RANGE AQUASTAT[R] BRAND L4029E MODEL | |
| 0.25 AMPERE AT 0.25 TO 12 VDC CONTACT RATING UL, CSA APPROVAL AIR CONDITIONING DUCT, VENTILATING SYSTEM APPLICATION 165 DEG F (HIGH LIMIT) TEMPERATURE RANGE AQUASTAT[R] BRAND L4029E MODEL | |
| 0.25 AMPERE AT 0.25 TO 12 VDC CONTACT RATING UL, CSA APPROVAL AIR CONDITIONING DUCT, VENTILATING SYSTEM APPLICATION 200 DEG F (HIGH LIMIT) TEMPERATURE RANGE AQUASTAT[R] BRAND L4029E MODEL | |
| 0.25 AMPERE AT 0.25 TO 12 VDC CONTACT RATING UL, CSA APPROVAL AIR CONDITIONING DUCT, VENTILATING SYSTEM APPLICATION 240 DEG F (HIGH LIMIT) TEMPERATURE RANGE AQUASTAT[R] BRAND L4029E MODEL | |
| 0.25 AMPERE AT 0.25 TO 12 VDC CONTACT RATING UL, CSA APPROVAL AIR CONDITIONING DUCT, VENTILATING SYSTEM APPLICATION AQUASTAT[R] BRAND L4029E MODEL | |
| 1/2 INCH DIAMETER X 3-9/16 INCH LENGTH COPPER BULB AND 5 FOOT LENGTH CAPILLARY TYPE 200 DEG F MAX. TEMPERATURE RATING SPDT CONTACT CONFIGURATION 8 AMP AT 120 VOLT AC/5.1... | |
| 1/2 INCH DIAMETER X 4-3/16 INCH LENGTH COPPER BULB AND 5 FOOT LENGTH CAPILLARY TYPE 280 DEG F MAX. TEMPERATURE RATING 24 TO 30 VOLT AC CONTACT RATING STORAGE TANK,... | |
| 1/4 INCH DIA X 2 INCH L BULB TYPE -40 TO 248 DEG F MAX. TEMPERATURE RATING (2) SPDT CONTACT CONFIGURATION 24/120/240 VAC AT 50/60 HZ 8/10 VA CONTACT RATING... | |
| 1/4 INCH DIA X 2 INCH L BULB TYPE -40 TO 248 DEG F MAX. TEMPERATURE RATING (4) SPDT CONTACT CONFIGURATION 24/120/240 VAC AT 50/60 HZ 8/10 VA CONTACT RATING... | |
| 1/4 INCH DIA X 2 INCH L BULB TYPE -40 TO 248 DEG F MAX. TEMPERATURE RATING 24/120/240 VAC AT 50/60 HZ 8/10 VA CONTACT RATING UL (CANADA AND US),... | |
| 1/4 INCH DIAMETER X 2 INCH LENGTH BULB TYPE (2) SPDT CONTACT CONFIGURATION 10 AMP AT 24 VOLT AC (RESISTIVE), 9.8 AMP AT 120 VOLT AC/4.9 AMP AT 240 VOLT... | |
| 1/4 INCH DIAMETER X 2 INCH LENGTH BULB TYPE (4) SPDT CONTACT CONFIGURATION 10 AMP AT 24 VOLT AC (RESISTIVE), 9.8 AMP AT 120 VOLT AC/4.9 AMP AT 240 VOLT... | |
| 11/32 INCH DIA X 18 3/4 INCH L COPPER REMOTE BULB TYPE 135 DEG F MAX. TEMPERATURE RATING HEATING, AIR CONDITIONING SYSTEM APPLICATION LP907A MODEL | |
| 11/32 INCH DIA X 18 3/4 INCH L COPPER REMOTE BULB TYPE HEATING, AIR CONDITIONING SYSTEM APPLICATION 40 TO 140 DEG F TEMPERATURE RANGE LP907A MODEL | |
| 125 DEG F MAX. TEMPERATURE RATING 1 SPDT CONTACT CONFIGURATION 7.4 AMPERE AT 120 VAC, 3.7 AMPERE AT 240 VAC (FULL LOAD) 44.4 AMPERE AT 120 VAC, 22.2 AMPERE AT... | |
| 2 INCH W X 2 1/4 INCH D X 5 5/8 INCH H SIZE 24 MIN. AC VOLTAGE RATING 30 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING BOILER, DUCT,... | |
| 2 INCH W X 2 1/4 INCH D X 5 5/8 INCH H SIZE 24 MIN. AC VOLTAGE RATING 30 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING CSA APPROVAL... | |
| 2 INCH W X 2 1/4 INCH D X 5 5/8 INCH H SIZE 24 MIN. AC VOLTAGE RATING 30 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING DUCT, TANK... | |
| 2 INCH WIDTH X 2-1/4 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING DUCT, TANK APPLICATION 24 TO 30 VOLT AC VOLTAGE RATING DUCT MOUNT MOUNTING 125... | |
| 2 INCH WIDTH X 2-1/8 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE UL, CSA APPROVAL BOILER APPLICATION 120 TO 240 VOLT AC VOLTAGE RATING HORIZONTAL/VERTICAL MOUNTING 130 TO 270 DEG... | |
| 2 INCH WIDTH X 2-1/8 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE UL, CSA APPROVAL BOILER, STORAGE TANK, DUCT, CIRCULATOR APPLICATION 120 TO 240 VOLT AC VOLTAGE RATING HORIZONTAL/VERTICAL MOUNTING... | |
| 2 INCH WIDTH X 2-1/8 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE UL, CSA APPROVAL HIGH AND LOW LIMIT, BOILER, STORAGE TANK, DUCT APPLICATION 120 TO 240 VOLT AC VOLTAGE... | |
| 2 INCH WIDTH X 2-1/8 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE UL, CSA, AGA APPROVAL BOILER, STORAGE TANK, DUCT APPLICATION 120 TO 240 VOLT AC VOLTAGE RATING HORIZONTAL/VERTICAL MOUNTING... | |
| 2 INCH WIDTH X 2-1/8 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE UL, CSA, AGA APPROVAL BOILER, STORAGE TANK, DUCT, CIRCULATOR APPLICATION 120 TO 240 VOLT AC VOLTAGE RATING HORIZONTAL/VERTICAL... | |
| 2 INCH WIDTH X 2-1/8 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE UL, CSA, AGA APPROVAL CIRCULATOR, BOILER, STORAGE TANK, DUCT APPLICATION 120 TO 240 VOLT AC VOLTAGE RATING HORIZONTAL/VERTICAL... | |
| 2 INCH WIDTH X 2-1/8 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE UL, CSA, AGA APPROVAL HIGH AND LOW LIMIT, BOILER, STORAGE TANK, DUCT APPLICATION 120 TO 240 VOLT AC... | |
| 2 INCH WIDTH X 2-1/8 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE UL, CSA, AGA APPROVAL HIGH LIMIT AND LOW LIMIT PROTECTION, BOILER, STORAGE TANK, DUCT APPLICATION 120 TO 240... | |
| 2 INCH WIDTH X 2-1/8 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE UL, CSA, AGA APPROVAL HIGH LIMIT PROTECTION, MANUAL RESET, BOILER, STORAGE TANK, DUCT APPLICATION 120 TO 240 VOLT... | |
| 2 INCH WIDTH X 2-5/8 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING UL, CSA APPROVAL AIR, LIQUIDS IN DUCT, PIPE, TANK, BOILER APPLICATION 120/240/277 VOLT AC... | |
| 2 INCH WIDTH X 2-5/8 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING UL, CSA APPROVAL BOILER, TANK, PIPE, DUCT, HEATING, COOLING APPLICATION 120/240/277 VOLT AC VOLTAGE... | |
| 20 FT CAPILLARY TYPE 15 TO 55 DEG F MAX. TEMPERATURE RATING SPST, 1NO-1NC CONTACT CONFIGURATION 1/2 INCH-14 TPI NPT CONNECTION TYPE 24 TO 600 VAC 125 VA, 120 TO... | |
| 3 INCH WIDTH X 1-19/32 INCH DEPTH X 4-9/32 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING UL, CSA APPROVAL FORCED AIR HEATING SYSTEM APPLICATION 120 TO 240 VOLT AC VOLTAGE... | |
| 3-11/16 INCH WIDTH X 2-5/16 INCH DEPTH X 3-5/16 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING UL, CSA APPROVAL STOREHOUSES, ORCHARD, AIR CONDITIONING SYSTEM, REFRIGERATED ENCLOSURE, DISPLAY CASE, BEVERAGE COOLER,... | |
| 3.385 INCH WIDTH X 0.92 INCH DEPTH X 2.41 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING BOILER APPLICATION 24 VOLT AC VOLTAGE RATING WALL MOUNTING -30 TO 150 DEG F... | |
| 3.385 INCH WIDTH X 0.92 INCH DEPTH X 2.41 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING BOILER, DOMESTIC WATER HEATER APPLICATION 24 VOLT AC VOLTAGE RATING WALL MOUNTING -30 TO... | |
| 3/8 INCH DIA COPPER BULB AND CAPILLARY TYPE SPST CONTACT CONFIGURATION 2 AMPERE AT 24 VAC CONTACT RATING UL, CSA APPROVAL WATER HEATER APPLICATION 100 TO 180 DEG F TEMPERATURE... | |
| 3/8 INCH DIA X 2 7/8 INCH L COPPER BULB AND CAPILLARY TYPE SPDT CONTACT CONFIGURATION 0.25 AMPERE AT 0.25 TO 12 VDC CONTACT RATING UL, CSA APPROVAL LIQUID BOILER,... | |
| 3/8 INCH DIA X 2 7/8 INCH L COPPER BULB AND CAPILLARY TYPE SPDT CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE 0.25 AMPERE AT 0.25 TO 12 VDC CONTACT RATING... | |
| 3/8 INCH DIA X 2 7/8 INCH L COPPER BULB AND CAPILLARY TYPE SPST CONTACT CONFIGURATION 3/4 INCH NPT CONNECTION TYPE 0.25 AMPERE AT 0.25 TO 12 VDC CONTACT RATING... | |
| 3/8 INCH DIA X 2 7/8 INCH L COPPER REMOTE BULB AND CAPILLARY TYPE SPDT CONTACT CONFIGURATION 0.25 AMPERE AT 0.25 TO 12 VDC CONTACT RATING UL, CSA APPROVAL LIQUID... | |
| 3/8 INCH DIA X 2 7/8 INCH L COPPER REMOTE BULB AND CAPILLARY TYPE SPDT CONTACT CONFIGURATION 120/240 VAC AT 50/60 HZ CONTACT RATING UL, CSA APPROVAL AGRICULTURE, INDUSTRIAL APPLICATION... | |
| 3/8 INCH DIA X 2 7/8 INCH L COPPER REMOTE BULB AND CAPILLARY TYPE SPST CONTACT CONFIGURATION 0.25 AMPERE AT 0.25 TO 12 VDC CONTACT RATING UL, CSA APPROVAL LIQUID... | |
| 3/8 INCH DIA X 2 7/8 INCH L COPPER REMOTE BULB AND CAPILLARY TYPE SPST CONTACT CONFIGURATION 120/240 VAC AT 50/60 HZ CONTACT RATING UL, CSA APPROVAL AGRICULTURE, INDUSTRIAL APPLICATION... | |
| 3/8 INCH DIA X 2 7/8 INCH L STAINLESS STEEL REMOTE BULB AND CAPILLARY TYPE SPDT CONTACT CONFIGURATION 120/240 VAC AT 50/60 HZ CONTACT RATING UL, CSA APPROVAL AGRICULTURE, INDUSTRIAL... | |
| 3/8 INCH DIAMETER X 2-7/8 INCH HEIGHT COPPER BULB AND 1-1/2 INCH LENGTH CAPILLARY TYPE 150 DEG F MAX. TEMPERATURE RATING SPST CONTACT CONFIGURATION 8 AMP AT 120 VOLT AC/5.1... | |
| 3/8 INCH DIAMETER X 2-7/8 INCH HEIGHT COPPER BULB AND 3 INCH LENGTH CAPILLARY TYPE 150 DEG F MAX. TEMPERATURE RATING SPST CONTACT CONFIGURATION 8 AMP AT 120 VOLT AC/5.1... | |
| 3/8 INCH DIAMETER X 2-7/8 INCH LENGTH COPPER BULB AND 3 INCH LENGTH CAPILLARY TYPE 150 DEG F MAX. TEMPERATURE RATING SPDT CONTACT CONFIGURATION 8 AMP AT 120 VOLT AC/5.1... | |
| 3/8 INCH DIAMETER X 2-7/8 INCH LENGTH COPPER BULB AND 3 INCH LENGTH CAPILLARY TYPE 150 DEG F MAX. TEMPERATURE RATING SPST CONTACT CONFIGURATION 8 AMP AT 120 VOLT AC/5.1... | |
| 3/8 INCH DIAMETER X 2-7/8 INCH LENGTH COPPER BULB TYPE 150 DEG F MAX. TEMPERATURE RATING SPDT CONTACT CONFIGURATION 8 AMP AT 120 VOLT AC/5.1 AMP AT 240 VOLT AC... | |
| 3/8 INCH DIAMETER X 3 INCH LENGTH COPPER BULB AND 8 FOOT LENGTH CAPILLARY TYPE 125 DEG F MAX. TEMPERATURE RATING SPDT CONTACT CONFIGURATION 8 AMP AT 120 VOLT AC/5.1... | |
| 4 1/8 INCH W X 2 3/16 INCH D X 5 7/8 INCH H SIZE 24 MIN. AC VOLTAGE RATING 30 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING DUCT,... | |
| 4 13/32 INCH W X 2 15/16 INCH D X 8 5/32 INCH H SIZE 24 MIN. AC VOLTAGE RATING 240 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING LCD... | |
| 4 13/32 INCH W X 2 15/16 INCH D X 8 5/32 INCH H SIZE 24 MIN. AC VOLTAGE RATING 240 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING UL,... | |
| 4-1/4 INCH WIDTH X 2-5/8 INCH DEPTH X 7-1/8 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING LED DISPLAY TYPE UL APPROVAL CIRCULATOR, OIL BURNER, BOILER APPLICATION 120 VOLT AC VOLTAGE... | |
| 4-1/8 INCH WIDTH X 2-3/4 INCH DEPTH X 3-7/8 INCH HEIGHT SIZE UL, CSA APPROVAL HIGH AND LOW LIMIT, BOILER, GAS OR OIL-FIRED HYDRONIC HEATING SYSTEM APPLICATION 120 TO 240... | |
| 4-13/32 INCH WIDTH X 2-15/16 INCH DEPTH X 8-5/32 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING +/- 1 DEG F AT 77 DEG F ACCURACY CE APPROVAL BOILER APPLICATION 24/120/240... | |
| 4-13/32 INCH WIDTH X 2-15/16 INCH DEPTH X 8-5/32 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING +/- 1 PERCENT ACCURACY UL, UL (CANADA AND US), CE, C-TICK APPROVAL COMMERCIAL, AGRICULTURAL... | |
| 4-3/32 INCH WIDTH X 2-11/16 INCH DEPTH X 3-7/8 INCH HEIGHT SIZE UL APPROVAL HIGH LIMIT, OIL-FIRED WATER HEATER APPLICATION 120 TO 240 VOLT AC VOLTAGE RATING HORIZONTAL MOUNTING 100... | |
| 4-3/32 INCH WIDTH X 2-11/16 INCH DEPTH X 3-7/8 INCH HEIGHT SIZE UL, CSA APPROVAL HIGH LIMIT AND CIRCULATOR, BOILER, GAS OR OIL-FIRED HYDRONIC HEATING SYSTEM APPLICATION 120 TO 240... | |
| 4-5/16 INCH WIDTH X 3-1/8 INCH DEPTH X 6-1/8 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING UL, CSA APPROVAL AQUASTAT RELAY, BURNER, CIRCULATOR MOTOR APPLICATION 120 VOLT AC VOLTAGE RATING... | |
| 4-5/16 INCH WIDTH X 3-1/8 INCH DEPTH X 6-1/8 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING UL, CSA APPROVAL HIGH LIMIT, RELAY, BURNER, CIRCULATOR MOTOR APPLICATION 120 VOLT AC VOLTAGE... | |
| 4-5/16 INCH WIDTH X 3-1/8 INCH DEPTH X 6-1/8 INCH HEIGHT SIZE UL, CSA APPROVAL HIGH LIMIT PROTECTION, LOW LIMIT AND CIRCULATION CONTROL, HYDRONIC HEATING SYSTEM APPLICATION 120 VOLT AC... | |
| 4-5/16 INCH WIDTH X 3-1/8 INCH DEPTH X 6-1/8 INCH HEIGHT SIZE UL, CSA APPROVAL TRIPLE AQUASTAT RELAY, HYDRONIC HEATING SYSTEM APPLICATION 120 VOLT AC VOLTAGE RATING HORIZONTAL MOUNTING 110... | |
| 5-1/4 INCH WIDTH X 3-1/4 INCH DEPTH X 7-1/8 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING UL, CSA APPROVAL INTERMITTENT IGNITION, OIL-FIRED HYDRONIC HEATING SYSTEM APPLICATION 120 VOLT AC VOLTAGE... | |
| 5-1/4 INCH WIDTH X 3-7/16 INCH DEPTH X 7-1/8 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING UL, CSA APPROVAL INTERMITTENT IGNITION APPLICATION 120 VOLT AC VOLTAGE RATING JUNCTION BOX MOUNTING... | |
| 6 1/2 INCH W X 3 INCH D X 8 5/8 INCH H SIZE 20 MIN. AC VOLTAGE RATING 30 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING LED DISPLAY... | |
| COPPER MATERIAL 1/2 INCH NPT THREAD SIZE | |
| COPPER MATERIAL 1/2 INCH NPT THREAD SIZE 1/2 INCH DIA BULB SIZE | |
| COPPER MATERIAL 1/2 INCH NPT THREAD SIZE INSERTION 4 INCH DIAMETER 1/2 INCH | |
| COPPER MATERIAL 1/2 INCH-14 TPI NPT THREAD SIZE 3/8 INCH X 3 INCH BULB SIZE INSULATION DEPTH 1 1/2 INCH INSERTION LENGTH 3 INCH SHELL 3/8 INCH | |
| COPPER MATERIAL 3/4 INCH NPT THREAD SIZE INSERTION 4 1/4 INCH DIAMETER 1/2 INCH | |
| COPPER MATERIAL 3/4 INCH-14 TPI NPT THREAD SIZE 3/8 INCH DIA BULB SIZE INSERTION LENGTH 3 1/2 INCH INSULATION DEPTH 2 1/2 INCH | |
| COPPER MATERIAL 3/4 INCH-14 TPI NPT THREAD SIZE 3/8 INCH X 3 INCH BULB SIZE INSULATION DEPTH 1 1/2 INCH INSERTION LENGTH 3 INCH SHELL 3/8 INCH | |
| COPPER REMOTE BULB AND 10 FT CAPILLARY TYPE 125 DEG C MAX. TEMPERATURE RATING SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION -20 TO 50 DEG... | |
| COPPER REMOTE BULB AND 10 FT CAPILLARY TYPE 245 DEG F MAX. TEMPERATURE RATING SPDT CONTACT CONFIGURATION UL APPROVAL PORTABLE CROP DRYER EQUIPMENT APPLICATION 80 TO 220 DEG F TEMPERATURE... | |
| COPPER REMOTE BULB AND 20 FT CAPILLARY TYPE 125 DEG F MAX. TEMPERATURE RATING 1 SPDT CONTACT CONFIGURATION UL, CSA APPROVAL AIR COOLER/FREEZER, COMPRESSOR SYSTEM, DUCT, TANK APPLICATION -30 TO... | |
| COPPER REMOTE BULB AND 20 FT CAPILLARY TYPE 125 DEG F MAX. TEMPERATURE RATING 2 SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 0 TO 100... | |
| COPPER REMOTE BULB AND 20 FT CAPILLARY TYPE 125 DEG F MAX. TEMPERATURE RATING 2 SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 5 TO 95... | |
| COPPER REMOTE BULB AND 20 FT CAPILLARY TYPE 125 DEG F MAX. TEMPERATURE RATING SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 30 TO 50 DEG... | |
| COPPER REMOTE BULB AND 20 FT CAPILLARY TYPE 200 DEG F MAX. TEMPERATURE RATING 2 SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 55 TO 175... | |
| COPPER REMOTE BULB AND 20 FT CAPILLARY TYPE 200 DEG F MAX. TEMPERATURE RATING SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 55 TO 175 DEG... | |
| COPPER REMOTE BULB AND 20 FT CAPILLARY TYPE 280 DEG F MAX. TEMPERATURE RATING SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 160 TO 260 DEG... | |
| COPPER REMOTE BULB AND 5 FT CAPILLARY TYPE 125 DEG F MAX. TEMPERATURE RATING 1 SPDT CONTACT CONFIGURATION UL, CSA APPROVAL AIR COOLER/FREEZER, COMPRESSOR SYSTEM, DUCT, TANK APPLICATION -30 TO... | |
| COPPER REMOTE BULB AND 5 FT CAPILLARY TYPE 125 DEG F MAX. TEMPERATURE RATING 1 SPDT CONTACT CONFIGURATION UL, CSA APPROVAL AIR COOLER/FREEZER, COMPRESSOR SYSTEM, DUCT, TANK APPLICATION 15 TO... | |
| COPPER REMOTE BULB AND 5 FT CAPILLARY TYPE 125 DEG F MAX. TEMPERATURE RATING 2 SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 0 TO 100... | |
| COPPER REMOTE BULB AND 5 FT CAPILLARY TYPE 125 DEG F MAX. TEMPERATURE RATING SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 0 TO 100 DEG... | |
| COPPER REMOTE BULB AND 5 FT CAPILLARY TYPE 125 DEG F MAX. TEMPERATURE RATING SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 167 TO 257 DEG... | |
| COPPER REMOTE BULB AND 5 FT CAPILLARY TYPE 200 DEG F MAX. TEMPERATURE RATING 2 SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 55 TO 175... | |
| COPPER REMOTE BULB AND 5 FT CAPILLARY TYPE 200 DEG F MAX. TEMPERATURE RATING SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 55 TO 175 DEG... | |
| COPPER REMOTE BULB AND 5 FT CAPILLARY TYPE 280 DEG F MAX. TEMPERATURE RATING SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 160 TO 260 DEG... | |
| COPPER REMOTE BULB AND 8 FT CAPILLARY TYPE 125 DEG F MAX. TEMPERATURE RATING 1 SPDT CONTACT CONFIGURATION UL, CSA APPROVAL AIR COOLER/FREEZER, COMPRESSOR SYSTEM, DUCT, TANK APPLICATION -30 TO... | |
| COPPER REMOTE BULB AND 8 FT CAPILLARY TYPE 125 DEG F MAX. TEMPERATURE RATING 1 SPDT CONTACT CONFIGURATION UL, CSA APPROVAL AIR COOLER/FREEZER, COMPRESSOR SYSTEM, DUCT, TANK APPLICATION -35 TO... | |
| COPPER REMOTE BULB AND 8 FT CAPILLARY TYPE 125 DEG F MAX. TEMPERATURE RATING 1 SPST CONTACT CONFIGURATION UL, CSA APPROVAL AIR COOLER/FREEZER, COMPRESSOR SYSTEM, DUCT, TANK APPLICATION -30 TO... | |
| DIRECT HORIZONTAL/VERTICAL IMMERSION, COPPER REMOTE BULB, CAPILLARY, CIRCULATOR TYPE 240 DEG F MAX. TEMPERATURE RATING SPST, MAKE ON RISE CONTACT CONFIGURATION 8 AMP AT 120 VOLT AC/5.1 AMP AT 240... | |
| DIRECT HORIZONTAL/VERTICAL IMMERSION, COPPER REMOTE BULB, CAPILLARY, HIGH/MANUAL RESET TYPE 270 DEG F MAX. TEMPERATURE RATING SPST, BREAK ON RISE CONTACT CONFIGURATION 8 AMP AT 120 VOLT AC/5.1 AMP AT... | |
| IMMERSION TYPE COPPER MATERIAL 1/2 INCH-14 TPI THREAD SIZE 3/8 INCH DIAMETER X 3 INCH LENGTH BULB SIZE INSERTION LENGTH 3 INSULATION DEPTH 3 SHELL SIZE 3/8 INNER DIAMETER | |
| IMMERSION TYPE COPPER MATERIAL 3/4 INCH-14 TPI THREAD SIZE 3/8 INCH DIAMETER X 3 INCH LENGTH BULB SIZE INSERTION LENGTH 3 INSULATION DEPTH 3 SHELL SIZE 3/8 INNER DIAMETER | |
| IMMERSION TYPE STAINLESS STEEL MATERIAL | |
| IMMERSION, CAPILLARY TYPE COPPER MATERIAL 1/2 INCH THREAD SIZE 3/8 INCH DIAMETER X 3-3/4 INCH LENGTH BULB SIZE CAPILLARY DIAMETER 1/8 INSULATION DEPTH 1-1/2 SHELL SIZE 3/8 INNER DIAMETER INCLUDES... | |
| IMMERSION, CAPILLARY TYPE COPPER MATERIAL 1/2 INCH-14 TPI THREAD SIZE 3/8 INCH DIAMETER X 3 INCH LENGTH BULB SIZE SIZE 3 INCH DEPTH (INSULATION), 5/64 INCH DIAMETER (CAPILLARY), 3/8 INCH... | |
| IMMERSION, CAPILLARY TYPE COPPER MATERIAL 3/4 INCH-14 TPI THREAD SIZE 3/8 INCH DIAMETER X 3 INCH LENGTH BULB SIZE SIZE 1-1/2 INCH DEPTH (INSULATION), 5/64 INCH DIAMETER (CAPILLARY), 3/8 INCH... | |
| IMMERSION, CAPILLARY TYPE COPPER MATERIAL 3/4 INCH-14 TPI THREAD SIZE 3/8 INCH DIAMETER X 3 INCH LENGTH BULB SIZE SIZE 3 INCH DEPTH (INSULATION), 5/64 INCH DIAMETER (CAPILLARY), 3/8 INCH... | |
| IMMERSION, CAPILLARY, REMOTE TYPE COPPER MATERIAL 1-1/2 INCH-14 TPI THREAD SIZE 3/8 INCH DIAMETER X 3 INCH LENGTH BULB SIZE SIZE 1-1/2 INCH DEPTH (INSULATION), 5/64 INCH DIAMETER (CAPILLARY), 3/8... | |
| REMOTE BULB AND 10 FT CAPILLARY TYPE 125 DEG F MAX. TEMPERATURE RATING 2 SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 0 TO 100 DEG... | |
| REMOTE BULB AND 10 FT CAPILLARY TYPE 125 DEG F MAX. TEMPERATURE RATING SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 30 TO 50 DEG F... | |
| REMOTE BULB AND 5 FT CAPILLARY TYPE 125 DEG F MAX. TEMPERATURE RATING 2 SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 0 TO 100 DEG... | |
| REMOTE BULB AND 5 FT CAPILLARY TYPE 125 DEG F MAX. TEMPERATURE RATING SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 0 TO 100 DEG F... | |
| REMOTE BULB AND 5 FT CAPILLARY TYPE 200 DEG F MAX. TEMPERATURE RATING 2 SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 55 TO 175 DEG... | |
| REMOTE BULB AND 5 FT CAPILLARY TYPE 200 DEG F MAX. TEMPERATURE RATING SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 55 TO 175 DEG F... | |
| SPST CONTACT CONFIGURATION 0.25 AMPERE AT 0.25 TO 12 VDC CONTACT RATING UL, CSA APPROVAL BOILER APPLICATION 110 TO 220 DEG F (LOW LIMIT), 130 TO 240 DEG F (HIGH... | |
| SPST CONTACT CONFIGURATION 3/4 INCH NPT CONNECTION TYPE UL APPROVAL WATER HEATER APPLICATION 100 TO 240 DEG F TEMPERATURE RANGE AQUASTAT[R] BRAND L4103A MODEL | |
| SPST CONTACT CONFIGURATION 7.4 AMP AT 120 VOLT AC (FULL LOAD), 44.4 AMP (LOCKED ROTOR) BURNER CONTACT RATING UL, CSA APPROVAL HYDRONIC HEATING SYSTEM APPLICATION 130 TO 240 DEG F... | |
| STAINLESS STEEL MATERIAL 1/2 INCH NPT THREAD SIZE | |
| STAINLESS STEEL MATERIAL 1/2 INCH NPT THREAD SIZE INSERTION 4 3/4 INCH DIAMETER 1/2 INCH | |
| STAINLESS STEEL MATERIAL 1/2 INCH-14 TPI NPT THREAD SIZE 1/2 INCH DIA BULB SIZE INSERTION LENGTH 4 1/4 INCH INSULATION DEPTH 1 INCH CAPILLARY DIAMETER 1/8 INCH | |
| STAINLESS STEEL MATERIAL 1/2 INCH-14 TPI NPT THREAD SIZE 3/8 INCH X 3 INCH BULB SIZE INSULATION DEPTH 1 1/2 INCH INSERTION LENGTH 3 INCH CAPILLARY DIAMETER 5/64 INCH | |
| STAINLESS STEEL REMOTE BULB AND 20 FT CAPILLARY TYPE 125 DEG F MAX. TEMPERATURE RATING SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 0 TO 100... | |
| VERTICAL/HORIZONTAL IMMERSION, CAPILLARY TYPE 240 DEG F MAX. TEMPERATURE RATING SPDT CONTACT CONFIGURATION 0.25 TO 12 VOLT DC AT 0.25 AMP (MILLI VOLT), 120 VOLT AC AT 8 AMP (FULL... |