Honeywell International, Inc. Zone Valve V4043A1705

Description
2-WAY TYPE 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HEATING, COOLING, HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING 3/4 INCH NPT X 3/4 INCH NPT END CONNECTION SPRING RETURN ACTUATION TYPE WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SEC VALVE TIMING V4043 MODEL
Datasheet
Description
2-WAY TYPE 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HEATING, COOLING, HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING 3/4 INCH NPT X 3/4 INCH NPT END CONNECTION SPRING RETURN ACTUATION TYPE WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SEC VALVE TIMING V4043 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zone Valve - V4043A1705 - Honeywell International, Inc.
Morristown, NJ, USA
Zone Valve
V4043A1705
Zone Valve V4043A1705
2-WAY TYPE 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HEATING, COOLING, HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING 3/4 INCH NPT X 3/4 INCH NPT END CONNECTION SPRING RETURN ACTUATION TYPE WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SEC VALVE TIMING V4043 MODEL
  • 2-WAY TYPE
  • 3/4 INCH NOMINAL SIZE
  • UL APPLICABLE STANDARD
  • HEATING, COOLING, HYDRONIC CONTROL APPLICATION
  • 40 TO 200 DEG F TEMPERATURE RATING
  • BRASS BODY MATERIAL
  • MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING
  • 3/4 INCH NPT X 3/4 INCH NPT END CONNECTION
  • SPRING RETURN ACTUATION TYPE
  • WATER MEDIA HANDLED
  • NORMALLY CLOSED VALVE POSITION
  • 15 SEC VALVE TIMING
  • V4043 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number V4043A1705
Product Name Zone Valve
Valve Type Zone Valve
Primary Material Brass / Bronze
Media Water
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
Solenoid Valves - 5000012673-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Relief Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Relief
Media Gas; Air; Compressed Air
Valve Size 0.75 inch (19.05 mm)
View Details